location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne KILBY 52-Port L2 Managed Gigabit Switch, 4 x SFP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KILBY 52-Port L2 Managed Gigabit Switch, 4 x SFP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GEL-5261 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867201855
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75933
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:23:28
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne GEL-5261 user manual (14.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne GEL-5261 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne KILBY 52-Port L2 Managed Gigabit Switch, 4 x SFP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48 Gigabit Ethernet ports and 4 Gigabit SFP slots
  • - IEEE 802.1d/w/s Spanning Tree Protocol (STP) and port mirroring
  • - IEEE 802.3ad LACP for auto port aggregation
  • - Supports Access Control List (ACL) authentication of up to 512 entries and port-based security with IEEE802.1X
  • - IP Multicast Filtering through IGMP Snooping V1 / V2 / V3
  • - Supports port-based VLAN, IEEE 802.1Q VLAN Tagging
  • - Supports IPv4/IPv6 network operation
  • - IEEE 802.1p QoS with 8 priority queues
Long product name LevelOne KILBY 52-Port L2 Managed Gigabit Switch, 4 x SFP :
The long product name of LevelOne KILBY 52-Port L2 Managed Gigabit Switch, 4 x SFP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

48 x RJ-45 10/100/1000 Mbps, 4 x SFP, 100-240VAC, 50-60 Hz, 104Gbps, 16K, QoS, 2500 g
More>>>
LevelOne KILBY 52-Port L2 Managed Gigabit Switch, 4 x SFP:
The official description of LevelOne KILBY 52-Port L2 Managed Gigabit Switch, 4 x SFP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne GEL-5261 is an intelligent L2 Managed Gigabit Switch with 48 RJ45 ports and 4 SFP fiber slots, designed for enterprise or large workgroups connectivity applications with the non-blocking, wire-speed switching performance and advanced networking management functions.

The switch supports a flexible web-based management interface for both IPv4 and IPv6 as well as console, SNMP and Telnet management access. Despite its affordable pricing, the GEL-5261 is equipped with many advanced features such as Internet Group Management Protocol (IGMP) snooping, port-/MAC-/tag-based VLAN, IEEE 802.1D/w/s Spanning Tree, Access Control List (ACL), IEEE 802.3az Energy Efficient Ethernet, Link Aggregation Control Protocol (LACP), IEEE 802.1p QoS, Storm Control for protecting against broadcast/multicast/unknown unicast and much more.

An ideal network solution for anyone looking for an affordable and efficient way to expand their network.

Short summary description LevelOne KILBY 52-Port L2 Managed Gigabit Switch, 4 x SFP:
This short summary of the LevelOne KILBY 52-Port L2 Managed Gigabit Switch, 4 x SFP data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne KILBY 52-Port L2 Managed Gigabit Switch, 4 x SFP, Managed, L3, Gigabit Ethernet (10/100/1000), Rack mounting

Long summary description LevelOne KILBY 52-Port L2 Managed Gigabit Switch, 4 x SFP:
This is an auto-generated long summary of LevelOne KILBY 52-Port L2 Managed Gigabit Switch, 4 x SFP based on the first three specs of the first five spec groups.

LevelOne KILBY 52-Port L2 Managed Gigabit Switch, 4 x SFP. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48, Console port: RJ-45. MAC address table: 16000 entries, Switching capacity: 104 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE.... Rack mounting

Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
Web-based management
Yes
Traffic classification
Yes
System event log
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
48
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
SFP module slots quantity
4
Console port
RJ-45
Network
Networking standards *
IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3af, IEEE 802.3at, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
10G support *
No
Copper ethernet cabling technology
10BASE-T, 100BASE-TX, 1000BASE-T
Port mirroring
Yes
Flow control support
Yes
Link aggregation
Yes
Rate limiting
Yes
Spanning tree protocol
Yes
VLAN support
Yes
Virtual LAN features
Tagged VLAN, MAC address-based VLAN, Port-based VLAN
Data transmission
Switching capacity *
104 Gbit/s
Forwarding rate
77.4 Mpps
MAC address table *
16000 entries
Store-and-forward
Yes
Number of queues
8
Static route
Yes
Jumbo frames support
Yes
Jumbo frames
10000
Packet buffer memory
12 MB
Security
DHCP features
DHCP snooping, DHCP relay, DHCP client
Access Control List (ACL)
Yes
IGMP snooping
Yes
MAC address filtering
Yes
SSH/SSL support
Yes
Authentication
MAC-based authentication
DoS attack prevention
Yes
Multicast features
Multicast support
Yes
Protocols
Management protocols
NTP/SNTP/HTTP/TFTP/FTP/Telent/SSH
Supported network protocols
IPv6, IPv4
IPv4 & IPv6 features
IPv6 ping, IPv6 tracert, IPv6 Telnet
Design
Rack mounting *
Yes
Product colour
Black
Reset button
Yes
LED indicators
Activity, Link, Power
Country of origin
China
Certification
CE class A, FCC, UL, VCCI, BSMI
Performance
Internal memory
32 MB
Noise level
54.2 dB
Firmware upgradeable
Yes
Plug and Play
Yes
Telnet
Yes
Mean time between failures (MTBF)
534057 h
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
20 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Heat dissipation
136.48 BTU/h
Weight & dimensions
Width
440 mm
Depth
220 mm
Height
44 mm
Weight
2.5 kg
Packaging data
Cables included
AC, LAN (RJ-45)
Quick start guide
Yes
Package type
Box
Rack mount kit
Yes
Resource CD
Yes
Package width
580 mm
Package depth
80 mm
Package height
405 mm
Package weight
3.3 kg
Logistics data
Master (outer) case width
600 mm
Master (outer) case length
340 mm
Master (outer) case height
435 mm
Harmonized System (HS) code
85176990
Master (outer) case gross weight
14.3 kg
Products per master (outer) case
4 pc(s)
Other features
Clustering support
Yes
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)