location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 16-Port Fast Ethernet PoE Switch, 90W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-Port Fast Ethernet PoE Switch, 90W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FEP-1600W90 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867199831
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:54:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne FEP-1600W90 user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne 16-Port Fast Ethernet PoE Switch, 90W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Basic switching RJ-45 Ethernet ports quantity: 16
  • - 10BASE-T, 100BASE-TX
  • - MAC address table: 4000 entries Switching capacity: 3.2 Gbit/s
  • - Power over Ethernet (PoE)
Long product name LevelOne 16-Port Fast Ethernet PoE Switch, 90W :
The long product name of LevelOne 16-Port Fast Ethernet PoE Switch, 90W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16 x 10/100 RJ-45, 3.2Gbps, 4K, PoE, 90W, 1200 g
More>>>
LevelOne 16-Port Fast Ethernet PoE Switch, 90W:
The official description of LevelOne 16-Port Fast Ethernet PoE Switch, 90W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

FEP-1600 is a 16-port 10/100Mbps Fast Ethernet Switch with Power over Ethernet (PoE) capability. With 16 dip switches, each PoE port can be manually set for On-Off control. FEP-1600 supports up to 30W on each LAN port when the DIP switch is in the ON position . Using a LevelOne PoE repeater, it is possible to extend the connection a further 100 meters, or even daisy-chain several PoE repeaters together for greater distances. Dual 10/100Mbps ports can connect with other edge switches or NVR as uplink ports.

- IEEE 802.3x Flow Control protects against lost packets for reliable data transmission
- 10/100Mbps, full/half-duplex, auto-negotiation, auto-MDI/MDIX
- PoE on/off control per port by dip switches
- Simple Plug and Play installation

Short summary description LevelOne 16-Port Fast Ethernet PoE Switch, 90W:
This short summary of the LevelOne 16-Port Fast Ethernet PoE Switch, 90W data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 16-Port Fast Ethernet PoE Switch, 90W, Fast Ethernet (10/100), Full duplex, Power over Ethernet (PoE), Wall mountable

Long summary description LevelOne 16-Port Fast Ethernet PoE Switch, 90W:
This is an auto-generated long summary of LevelOne 16-Port Fast Ethernet PoE Switch, 90W based on the first three specs of the first five spec groups.

LevelOne 16-Port Fast Ethernet PoE Switch, 90W. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 4000 entries, Switching capacity: 3.2 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x. DC input voltage: 56 V. Power over Ethernet (PoE). Wall mountable

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
16
Basic switching RJ-45 Ethernet ports type *
Fast Ethernet (10/100)
Network
Networking standards *
IEEE 802.3, IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
10BASE-T, 100BASE-TX
Full duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Auto-negotiation
Yes
Data transmission
Switching capacity *
3.2 Gbit/s
MAC address table *
4000 entries
Store-and-forward
Yes
Packet forwarding rate (100 Mbps)
148000 pps
Packet forwarding rate (10 Mbps)
14880 pps
Design
Product colour
Grey
LED indicators
Activity, PoE, Power
Wall mountable
Yes
On/off switch
Yes
Country of origin
Taiwan
Certification
FCC, CE, RoHS
Performance
Buffer size
160 KB
Plug and Play
Yes
Power
DC input voltage
56 V
Power consumption (typical)
90 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet (PoE) power per port
30 W
Total Power over Ethernet (PoE) budget
82 W
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
188 mm
Depth
118 mm
Height
38 mm
Weight
2.1 kg
Packaging data
Cables included
AC
Manual
Yes
AC adapter included
Yes
Package type
Box
Package width
534 mm
Package depth
255 mm
Package height
95 mm
Package weight
2.5 kg
Logistics data
Master (outer) case width
555 mm
Master (outer) case length
510 mm
Master (outer) case height
280 mm
Harmonized System (HS) code
85176990
Master (outer) case gross weight
13.5 kg
Products per master (outer) case
5 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)