location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu CELSIUS M470 Intel® Xeon® 3000 Sequence W3520 4 GB DDR3-SDRAM 1 TB NVIDIA® Quadro® FX 1800 Windows 7 Professional Mini Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CELSIUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CELSIUS M470
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:M4700WF021NL
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140858
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:06:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu CELSIUS M470 Intel® Xeon® 3000 Sequence W3520 4 GB DDR3-SDRAM 1 TB NVIDIA® Quadro® FX 1800 Windows 7 Professional Mini Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC 500 W
  • - Intel® Xeon® 3000 Sequence W3520 2.66 GHz
  • - 4 GB DDR3-SDRAM 1333 MHz 2 x 2 GB
  • - 1 TB DVD Super Multi Card reader integrated
  • - NVIDIA® Quadro® FX 1800
  • - Ethernet LAN
  • - Windows 7 Professional
Warranty: 3 years next business day on-site
Long product name Fujitsu CELSIUS M470 Intel® Xeon® 3000 Sequence W3520 4 GB DDR3-SDRAM 1 TB NVIDIA® Quadro® FX 1800 Windows 7 Professional Mini Tower PC :
The long product name of Fujitsu CELSIUS M470 Intel® Xeon® 3000 Sequence W3520 4 GB DDR3-SDRAM 1 TB NVIDIA® Quadro® FX 1800 Windows 7 Professional Mini Tower PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CELSIUS M470, Intel Xeon W3520 (2.66GHz, 8MB, 4.8GT/s), 4GB (2x 4GB) unbuffered ECC 1333MHz DDR3-SDRAM RAM, NVIDIA Quadro FX 1800 768MB, 1000GB (2x 500Gb) SATAII 7200rpm 3.5" S.M.A.R.T. HDD, DVD Super Multi, MultiCard Reader 15in1, Microsoft Windows 7 Professional
More>>>
Fujitsu CELSIUS M470 Intel® Xeon® 3000 Sequence W3520 4 GB DDR3-SDRAM 1 TB NVIDIA® Quadro® FX 1800 Windows 7 Professional Mini Tower PC:
The official description of Fujitsu CELSIUS M470 Intel® Xeon® 3000 Sequence W3520 4 GB DDR3-SDRAM 1 TB NVIDIA® Quadro® FX 1800 Windows 7 Professional Mini Tower PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your new “Thoroughbred” Workstation

Do you need more power, more memory, more data security, and more expandability than a conventional PC can offer? Then choose the mid-range workstation CELSIUS M Series. CELSIUS workstations are equipped with the very latest technology and system components to deliver high-end performance. CELSIUS are certified for a huge variety of software applications.

SPECIAL FEATURES
-Mid-range single Intel® Xeon® Processor workstation.
-Integrated system status display.
-ENERGY STAR® certified configurations.
-Supports up to two high-end graphics.
-Up to 24 GB memory.

ATTRACTIVE DESIGN
At Fujitsu, design is driven by function. Products are designed to look good and meet all your business needs.
After intensive field tests, we are now introducing a unified product design across our whole CELSIUS workstation line. The new products combine high quality, latest technology, reliability, environmental aspects and innovation with a puristic and timeless look. The so-called core and shell concept shows the perfect balance between technologies and shape.

WORKSTATION APPLICATION FIELDS
The CELSIUS M-Series is optimized for applications like high-end 3D computer aided design, digital content creation and financial analysis.

Short summary description Fujitsu CELSIUS M470 Intel® Xeon® 3000 Sequence W3520 4 GB DDR3-SDRAM 1 TB NVIDIA® Quadro® FX 1800 Windows 7 Professional Mini Tower PC:
This short summary of the Fujitsu CELSIUS M470 Intel® Xeon® 3000 Sequence W3520 4 GB DDR3-SDRAM 1 TB NVIDIA® Quadro® FX 1800 Windows 7 Professional Mini Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu CELSIUS M470, 2.66 GHz, Intel® Xeon® 3000 Sequence, 4 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu CELSIUS M470 Intel® Xeon® 3000 Sequence W3520 4 GB DDR3-SDRAM 1 TB NVIDIA® Quadro® FX 1800 Windows 7 Professional Mini Tower PC:
This is an auto-generated long summary of Fujitsu CELSIUS M470 Intel® Xeon® 3000 Sequence W3520 4 GB DDR3-SDRAM 1 TB NVIDIA® Quadro® FX 1800 Windows 7 Professional Mini Tower PC based on the first three specs of the first five spec groups.

Fujitsu CELSIUS M470. Processor frequency: 2.66 GHz, Processor family: Intel® Xeon® 3000 Sequence, Processor model: W3520. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® Quadro® FX 1800. Operating system installed: Windows 7 Professional. Power supply: 500 W. Chassis type: Mini Tower. Product type: PC. Weight: 18 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 3000 Sequence
Processor model *
W3520
Processor cores
4
Processor threads
8
Processor boost frequency
2.93 GHz
Processor frequency *
2.66 GHz
Processor socket
Socket B (LGA 1366)
Processor cache
8 MB
Processor cache type
Smart Cache
Processor front side bus
1066 MHz
System bus rate
4.80 GT/s
Bus type
QPI
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Xeon 3500 Series
Processor codename
Bloomfield
Thermal Design Power (TDP)
130 W
Processor system type
Up
Tcase
67.9 °C
Number of processors installed
1
Number of QPI links
1
Number of Processing Die Transistors
731 M
Processing Die size
263 mm²
Stepping
D0
CPU multiplier (bus/core ratio)
20
Processor core voltage (AC)
0.800 - 1.225 V
Maximum internal memory supported by processor
24 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Maximum internal memory *
24 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory clock speed
1333 MHz
Memory channels
Triple-channel
Storage
Total storage capacity *
1 TB
Optical drive type *
DVD Super Multi
Number of HDDs installed
2
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
RAID levels
0, 1, 5, 10
Graphics
On-board graphics card *
No
Discrete graphics card model *
NVIDIA® Quadro® FX 1800
Maximum graphics card memory
0.768 GB
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Ports & interfaces
USB 2.0 ports quantity *
11
DVI port
Yes
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
3
S/PDIF out port
Yes
Serial ports quantity
1
Expansion slots
PCI Express x4 slots
2
PCI Express x16 slots
2
PCI slots
2
Design
Chassis type *
Mini Tower
Performance
Audio system
Realtek ALC663
Password protection type
BIOS
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Compatible operating systems
Linux
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
42.5 x 45.0 mm
Supported instruction sets
SSE4.2
Processor code
SLBEW
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
39718
Intel® Turbo Boost Technology
1.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
500 W
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
20 - 75%
Certificates
Certification
GS, CE, FCC Class B, CSA c, RoHS, IEC60601-1-2, CCC, ENERGY STAR 5.0
Weight & dimensions
Width *
215 mm
Depth *
522 mm
Height *
446 mm
Weight *
18 kg
Packaging content
Display included *
No
Mouse included
Yes
Other features
Power requirements
AC 100-240V@50 - 60Hz
Acoustic pressure emissions
23 dB
TV tuner integrated
No
Maximum number of SMP processors
1
Remote control included
No
Motherboard
D2778
External drive bays
3x 5.25"
Internal drive bays
4x 3.5"
Networking features
Gigabit Ethernet
Floppy drive installed
No
HDD capacity (group 1)
500 GB
Brand Image Product code Product Stock Price from
HP Z600 Intel® Xeon® 5000 Sequence E5530 6 GB DDR3-SDRAM HDD Windows Vista Business Mini Tower Workstation HP Z600 Intel® Xeon® 5000 Sequence E5530 6 GB DDR3-SDRAM HDD Windows Vista Business Mini Tower Workstation
(show image)
VL920AW Z600 0.00
(excl. VAT)
0 (incl. VAT)
HP Z600 Workstation (ENERGY STAR) HP Z600 Workstation (ENERGY STAR)
(show image)
VW891AW Z600 Workstation (ENERGY STAR) 0.00
(excl. VAT)
0 (incl. VAT)
HP Z600 Workstation (ENERGY STAR) Intel® Xeon® 5000 Sequence E5520 6 GB DDR3-SDRAM Windows XP Professional Mini Tower HP Z600 Workstation (ENERGY STAR) Intel® Xeon® 5000 Sequence E5520 6 GB DDR3-SDRAM Windows XP Professional Mini Tower
(show image)
VL922AW#ABH Z600 Workstation (ENERGY STAR) 0.00
(excl. VAT)
0 (incl. VAT)
HP Z600 Workstation HP Z600 Workstation
(show image)
KK549ET Z600 Workstation 0.00
(excl. VAT)
0 (incl. VAT)