location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z600 Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z600 Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KK549ET
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962192153 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 26 Aug 2010
Product end of life date
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z600 Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows Vista Business
  • - Intel Xeon E5504 (4MB Cache, 2GHz)
  • - 2GB (1333MHz) DDR3-SDRAM (2 x 1) & 250GB HDD
Warranty: 3-year worldwide parts, labour and next business day onsite service; Terms and conditions may vary, restrictions apply
Long product name HP Z600 Workstation :
The long product name of HP Z600 Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5504 (4MB Cache, 2GHz), 2GB DDR3-SDRAM, 250GB HDD, DVD Super Multi, LAN, Windows Vista Business
More>>>
HP Z600 Workstation:
The official description of HP Z600 Workstation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Z600 packs twelve-core compute and visualization power into a small, quiet package—for the ideal workstation when every inch, watt, and decibel make a difference.

Short summary description HP Z600 Workstation:
This short summary of the HP Z600 Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z600 Workstation, 2 GHz, Intel® Xeon® 5000 Sequence, 2 GB, 250 GB, DVD Super Multi, Windows Vista Business

Long summary description HP Z600 Workstation:
This is an auto-generated long summary of HP Z600 Workstation based on the first three specs of the first five spec groups.

HP Z600 Workstation. Processor frequency: 2 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: E5504. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows Vista Business. Power supply: 650 W. Product type: PC. Weight: 14.4 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
E5504
Processor cores
4
Processor threads
4
Processor frequency *
2 GHz
Processor cache
4 MB
Processor cache type
Smart Cache
System bus rate
4.8 GT/s
Bus type
QPI
Processor lithography
45 nm
Processor operating modes
64-bit
Thermal Design Power (TDP)
80 W
Tcase
76 °C
Number of processors installed
1
Number of QPI links
2
Stepping
D0
CPU multiplier (bus/core ratio)
15
Maximum internal memory supported by processor
144 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800 MHz
Memory bandwidth supported by processor (max)
19.2 GB/s
Memory
Internal memory *
2 GB
Maximum internal memory *
24 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 1 GB
Memory slots
6x DIMM
Memory clock speed
1333 MHz
Storage
Total storage capacity *
250 GB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Total HDDs capacity
250 GB
Number of HDDs installed
1
HDD capacity
250 GB
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
9
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Ports & interfaces
Line-in
Yes
Design
Product colour *
Black
Country of origin
China
Performance
Product type *
PC
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Processor package size
42.5 x 45 mm
Processor code
SLBF9
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
40 bit
CPU configuration (max)
2
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
40711
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Power
Power supply *
650 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
8 - 85%
Storage relative humidity (H-H)
8 - 90%
Weight & dimensions
Width *
165.3 mm
Depth *
440 mm
Height *
445.1 mm
Weight *
14.4 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Features
Images Type Map
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 14:09:08
Uk has collected 8 expert reviews for HP Z600 Workstation and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
layersmagazine.com
Updated:
2011-08-14 14:09:07
SMALL, POWERFUL DESKTOP COMPUTERThere are only a few words to describe this new box from HP: The Z600 is smoking hot! HP is taking the challenge of more power in a smaller footprint to the next level with the Z600. I’ve tested many larger boxes and hav...
Good Form factor; video card; configuration; speed...
100%
slashgear.com
Updated:
2011-08-14 14:09:07
It’s been a few months since HP launched their Z400, Z600 and Z800 workstations, and we’ve finally got the company’s mid-range Z600 on the SlashGear test bench. A dual-processor monster that HP envisage being used in midrange CAD, financial modelling a...
0%
justechn.com
Updated:
2011-08-14 14:09:08
A few months ago we had the opportunity of reviewing the HP Z800 and it got our praise in just about every way. Today we are looking at its little brother the Z600.FeaturesEngineered to performThe HP Z600 is engineered to optimize the way processor, memo...
Bottom line After all is said and done the Z600 certainly lives up to the expectations that were set by the Z800. If you are looking for a Workstation and the Z800 is out of your price range then the Z600 may fit the bill. Its performance is very similar in most t...
87%
Geek.com
Updated:
2011-08-14 14:09:08
The focus of computing may have shifted from PCs to notebooks but some people still need power, sometimes seemingly ridiculous amounts of it. Whether you are rendering 3D graphics or editing video or you just have a lot to do at once, the workstation i...
0%
Computerpoweruser.com
Updated:
2011-08-14 14:09:08
If you’re in the market for a workstation, you’ll definitely want to check out HP’s Z-Series line. HP can build the system to fit your specific processing tasks, from entry-level CAD and video editing to high-end digital content creation and computing-intensive financial tasks...
90%
cadalyst.com
Updated:
2011-08-14 14:09:08
HP today launched its Z line of entirely redesigned and re-engineered professional workstations: the HP Z400, offering what the company calls breakthrough performance for the price; the mid-range Z600, offering optimized performance in a small foo...
0%
gcn.com
Updated:
2014-06-05 01:28:49
4,395 The SuperWorkstion’s super-sized case also allows for several upgrades. The motherboard has room for a second processor, and only six of the 12 memory slots are used. The Redundant Array of Independent Disks enclosure has seven open slots for h...
0%
Brand Image Product code Product Stock Price from
Fujitsu CELSIUS M470 Intel® Xeon® 3000 Sequence W3520 4 GB DDR3-SDRAM 1 TB NVIDIA® Quadro® FX 1800 Windows 7 Professional Mini Tower PC Fujitsu CELSIUS M470 Intel® Xeon® 3000 Sequence W3520 4 GB DDR3-SDRAM 1 TB NVIDIA® Quadro® FX 1800 Windows 7 Professional Mini Tower PC
(show image)
VFY:M4700WF021NL CELSIUS M470 0.00
(excl. VAT)
0 (incl. VAT)
Disclaimer HP Z600 Workstation:
Disclaimer

[1] Quad-Core processors are designed to improve performance of multithreaded software products and hardware-aware multitasking operating systems and may require appropriate operating system software for full benefits; check with software provider to determine suitability; not all customers or software applications will necessarily benefit from use of these technologies. 64-bit computing on Intel architecture requires a computer system with a processor, chipset, BIOS, operating system, device drivers and applications enabled for Intel® 64 architecture. Processors will not operate (including 32-bit operation) without an Intel 64 architecture-enabled BIOS. Performance will vary depending on your hardware and software configurations. See www.intel.com/info/em64t for more information