location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Z2100 44" large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2100 44"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6677C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420753247 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 402028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2011
Product end of life date
Bullet Points HP Designjet Z2100 44" large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 1200 DPI Colour
  • - A0 (841 x 1189 mm) Printing colours: Cyan, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo black, Yellow
  • - USB port Ethernet LAN
Warranty: 1 YearWarranty and support options vary by product, country and local legal requirements.
Long product name HP Designjet Z2100 44" large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN :
The long product name of HP Designjet Z2100 44" large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Designjet Z2100, 44-in, 128 MB, 80GB, 500 g/m², USB 2.0
More>>>
HP Designjet Z2100 44" large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
The official description of HP Designjet Z2100 44" large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hp's large Format printers deliver exceptional quality - superior color consistency thats fade resistant. These products are reliable, designed for ease-of-use and requiring minimal intervention during operation.

Short summary description HP Designjet Z2100 44" large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
This short summary of the HP Designjet Z2100 44" large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet Z2100 44", 2400 x 1200 DPI, Cyan, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo black, Yellow, 15 min/page, 7.9 min/page, A0 (841 x 1189 mm), A0, A1, A2, A3, A4

Long summary description HP Designjet Z2100 44" large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
This is an auto-generated long summary of HP Designjet Z2100 44" large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet Z2100 44". Maximum resolution: 2400 x 1200 DPI, Printing colours: Cyan, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo black, Yellow, Print speed (best quality): 15 min/page. Maximum print size: A0 (841 x 1189 mm), ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4, Media thickness: 0.8 mm. USB connector: USB Type-A. Internal memory: 128 MB, Internal storage capacity: 80 GB, Storage media: HDD. Power consumption (typical): 200 W

Printing
Print head nozzles
2112
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
8
Printing colours *
Cyan, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo black, Yellow
Print speed (best quality)
15 min/page
Print speed (normal quality)
7.9 min/page
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A4
Media thickness
0.8 mm
Maximum roll length
91.4 m
Maximum roll diameter
13.6 cm
Recommended media weight
500 g/m²
Roll paper
Yes
Ports & interfaces
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Internal memory
128 MB
Internal storage capacity
80 GB
Storage media
HDD
Processor frequency
600 MHz
Power
Power consumption (typical)
200 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
41 - 104 °F
System requirements
Compatible operating systems
Windows 7, Windows Vista (32, 64-bit); Windows Server 2008 (32, 64-bit); Windows XP Home / Professional (32, 64-bit); Windows Server 2003 (32/64 bit); Mac OS X v 10.4; Mac OS X v 10.5; Novell NetWare 5.x, 6.x; Citrix XenApp; Citrix XenServer
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
1770 x 690 x 1047 mm
Dimensions (WxDxH)
1770 x 690 x 1047 mm
Weight
86 kg
Product dimensions when open (LxWxD)
177 cm (69.7")
Size (imperial)
111.8 cm (44")
Packaging data
Package weight
123 kg
Package dimensions (WxDxH)
1965 x 780 x 780 mm
Package dimensions (W x D x H)
1963.4 x 779.8 x 779.8 mm (77.3 x 30.7 x 30.7")
Other features
Line accuracy
+/- 0.2%
Minimum line width
0.0508 mm
Embedded web server
Yes
Print quality (black, draft quality)
1200 DPI
Print quality (black, normal quality)
1200 DPI
Glossy paper
Yes
Coated paper
Yes
Photo paper
Yes
Proofing paper
Yes
JetDirect Compatible Products
Yes
Maximum media length (imperial)
66"
Roll maximum input
1
Logistics data
Products per pallet
1 pc(s)
Pallet gross weight
123 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 14:28:31
Uk has collected 1 expert review for HP Designjet Z2100 44" large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
Creativepro.com
Updated:
2011-08-17 14:28:30
Theres been a lot of big digital photography news over the last year and a half, but most of the products in the headlines have been software programs: Aperture, Lightroom, Photoshop CS3, and so on. Lost in the shuffle has been an equally important st...
90%
Brand Image Product code Product Stock Price from
HP DesignJet HD Scanner HP DesignJet HD Scanner
(show image)
CQ654C DesignJet HD Scanner 0.00
(excl. VAT)
0 (incl. VAT)
HP Designjet Z2100 24-in Photo Printer large format printer HP Designjet Z2100 24-in Photo Printer large format printer
(show image)
Q6675A#ABB Designjet Z2100 24-in Photo Printer 0.00
(excl. VAT)
0 (incl. VAT)
HP Designjet Z2100 24-in Photo Printer large format printer Ethernet LAN HP Designjet Z2100 24-in Photo Printer large format printer Ethernet LAN
(show image)
Q6675A Designjet Z2100 24-in Photo Printer 0.00
(excl. VAT)
0 (incl. VAT)