location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q8840A photo paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q8840A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8840A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0848412013559 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 261165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2014
Product end of life date
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Q8840A photo paper :
The long product name of HP Q8840A photo paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Professional Satin Photo Paper 300 gsm-1118 mm x 15.2 m (44 in x 50 ft)
More>>>
HP Q8840A photo paper:
The official description of HP Q8840A photo paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Professional Satin Photo Paper is ideal for printing exceptional photographs with vivid, true-to-life colors, rich blacks and sharp details. This durable, professional-quality photo paper has a substantial weight that does justice to your creative vision and a satin finish that lends depth to photographic images. It has a consistent gloss uniformity and produces long-lasting photos when used with HP pigment inks.

Short summary description HP Q8840A photo paper:
This short summary of the HP Q8840A photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q8840A, 300 g/m², 24 (60º) (ASTM D-523), 15 - 35 °C, 0 - 40 °C, 30 - 80%, 25 - 80%

Long summary description HP Q8840A photo paper:
This is an auto-generated long summary of HP Q8840A photo paper based on the first three specs of the first five spec groups.

HP Q8840A. Media weight: 300 g/m², Printing media gloss level: 24 (60º) (ASTM D-523). Package dimensions (WxDxH): 1163 x 145 x 137 mm, Package weight: 7 kg. Printing material brightness: 91% (TAPPI T-452 & ISO 2470)

Features
Media weight *
300 g/m²
Printing media gloss level
24 (60º) (ASTM D-523)
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
30 - 80%
Operational conditions
Storage relative humidity (H-H)
25 - 80%
Packaging data
Package dimensions (WxDxH)
1163 x 145 x 137 mm
Package weight
7 kg
Logistics data
Harmonized System (HS) code
37032000
Other features
Printing material brightness
91% (TAPPI T-452 & ISO 2470)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
France 1 distributor(s)