location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GEMINI 8-Channel PoE Network Video Recorder, 8 PoE Outputs, H.265

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GEMINI 8-Channel PoE Network Video Recorder, 8 PoE Outputs, H.265
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NVR-0508 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867202272
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:20:46
The date of the most recent change of this product data-sheet in Icecat.
LevelOne NVR-0508 user manual (13.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne GEMINI 8-Channel PoE Network Video Recorder, 8 PoE Outputs, H.265
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports video resolutions up to 8 megapixels
  • - Supports 4k2k HDMI local display
  • - Built-in 8 PoE ports for PoE devices
  • - 2 x 3.5" hard drive bays support disk capacity of up to 6TB
  • - Video compression: H.265, H.264, MPEG4
  • - Free CMS (Central Management System) software with 64-channel license
Long product name LevelOne GEMINI 8-Channel PoE Network Video Recorder, 8 PoE Outputs, H.265 :
The long product name of LevelOne GEMINI 8-Channel PoE Network Video Recorder, 8 PoE Outputs, H.265. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8ch, 8 x PoE, H.265/264, VGA, HDMI, USB, 10/100/1000 Mbps, 110~230 VAC, 3 kg
More>>>
LevelOne GEMINI 8-Channel PoE Network Video Recorder, 8 PoE Outputs, H.265:
The official description of LevelOne GEMINI 8-Channel PoE Network Video Recorder, 8 PoE Outputs, H.265 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne NVR-0508 NVR enables live view, recording and playback for up to 8 IP network cameras at the same time, featuring up to 8-megapixel resolution and H.265/H.264+/H.264/MPEG4 video compression. Operation is easy and intuitive via the web browser interface (IE), enabling remote monitoring and functionality. Mobile device operations are also supported (iOS/Android), with remote viewing via the LevelOne NVR app.

The NVR also features built-in HDMI, VGA and USB ports for peripheral devices such as a monitor, mouse or keyboard, allowing users to operate directly from the NVR without the cost of adding a PC to the deployment. 2 HDD bays complete the package, with a disk capacity of up to 6TB making the LevelOne NVR-0508 a powerful, smart and cost-effective solution for managing your security network.

An integrated 8-port 802.3at PoE switch enables the NVR to run both power and data on the one cable to power up connected PoE cameras.

Central Management System (CMS) software is included for free, with no license fees. The CMS is capable of managing up to 256 NVRs, making it suitable for large scale surveillance applications.

Short summary description LevelOne GEMINI 8-Channel PoE Network Video Recorder, 8 PoE Outputs, H.265:
This short summary of the LevelOne GEMINI 8-Channel PoE Network Video Recorder, 8 PoE Outputs, H.265 data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GEMINI 8-Channel PoE Network Video Recorder, 8 PoE Outputs, H.265, 8 channels, 3840 x 2160 pixels, 720p, 1080p, 64 user(s), H.264, H.264+, H.265, MPEG4, Embedded LINUX

Long summary description LevelOne GEMINI 8-Channel PoE Network Video Recorder, 8 PoE Outputs, H.265:
This is an auto-generated long summary of LevelOne GEMINI 8-Channel PoE Network Video Recorder, 8 PoE Outputs, H.265 based on the first three specs of the first five spec groups.

LevelOne GEMINI 8-Channel PoE Network Video Recorder, 8 PoE Outputs, H.265. Video input channels: 8 channels, Maximum resolution: 3840 x 2160 pixels, Video recording modes: 720p, 1080p. Maximum storage capacity: 12 TB, HDD interface: Serial ATA. Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3at, Supported network protocols: TCP,UDP,IPv4,IPv6,Http,Https,SMTP,NTP,SNTP. LED indicators: Alarm, HDD, Power, Product colour: Black, Compatible products: Onvif camera. Power consumption (typical): 180 W, AC input voltage: 100 - 230 V

Performance
Video input channels *
8 channels
Video recording modes
720p, 1080p
Maximum resolution *
3840 x 2160 pixels
Number of users
64 user(s)
Video formats supported
H.264, H.264+, H.265, MPEG4
Operating system installed
Embedded LINUX
Throughput data rate
160 Mbit/s
Number of fans
1 fan(s)
Wireless LAN features
Wi-Fi *
No
Hard drive
Number of HDDs supported
2
Maximum storage capacity *
12 TB
HDD interface *
Serial ATA
Ports & interfaces
Ethernet LAN (RJ-45) ports *
9
Power over Ethernet (PoE)
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Power over Ethernet (PoE) ports quantity
8
HDMI output
Yes
VGA (D-Sub) output ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Audio RCA inputs
1
Audio RCA outputs
1
Networking standards
IEEE 802.3at
Supported network protocols
TCP,UDP,IPv4,IPv6,Http,Https,SMTP,NTP,SNTP
Features
Rack mounting
Yes
LED indicators
Alarm, HDD, Power
On/off switch
Yes
Product colour
Black
Features
Compatible products
Onvif camera
Country of origin
China
Certification
CE, FCC, ISO9001, ISO14001, uL
Power
Power consumption (typical)
180 W
AC input voltage
100 - 230 V
System requirements
Browser supported
Internet Explorer 9+
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
315 mm
Depth
52 mm
Height
385 mm
Weight
3 kg
Package width
435 mm
Package depth
450 mm
Package height
387 mm
Package type
Box
Package weight
3.23 kg
Packaging content
Cables included
AC
AC adapter included
Yes
CD manual
Yes
Logistics data
Master (outer) case width
548 mm
Master (outer) case length
450 mm
Master (outer) case height
412 mm
Master (outer) case gross weight
14.1 kg
Products per master (outer) case
4 pc(s)
Brand Image Product code Product Stock Price from
LevelOne GEMINI 32-Channel Network Video Recorder, RAID, H.265, HDMI, VGA LevelOne GEMINI 32-Channel Network Video Recorder, RAID, H.265, HDMI, VGA
(show image)
NVR-0732 GEMINI 32-Channel Network Video Recorder, RAID, H.265, HDMI, VGA 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne HUBBLE 200-Channel Network Video Recorder, RAID LevelOne HUBBLE 200-Channel Network Video Recorder, RAID
(show image)
NVR-5500 HUBBLE 200-Channel Network Video Recorder, RAID 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 16-Channel Network Video Recorder LevelOne 16-Channel Network Video Recorder
(show image)
NVR-0316 16-Channel Network Video Recorder 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne HUBBLE 16-Channel Network Video Recorder LevelOne HUBBLE 16-Channel Network Video Recorder
(show image)
NVR-1216 HUBBLE 16-Channel Network Video Recorder 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne HUBBLE 9-Channel Network Video Recorder LevelOne HUBBLE 9-Channel Network Video Recorder
(show image)
NVR-1209 HUBBLE 9-Channel Network Video Recorder 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne HUBBLE 4-Channel Network Video Recorder LevelOne HUBBLE 4-Channel Network Video Recorder
(show image)
NVR-1204 HUBBLE 4-Channel Network Video Recorder 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)