location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 16-Channel Network Video Recorder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-Channel Network Video Recorder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NVR-0316 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867192320
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76002
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne 16-Channel Network Video Recorder
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video input channels: 16 channels
  • - Maximum storage capacity: 8 TB HDD interface: Serial ATA, Serial ATA II
  • - Ethernet LAN (RJ-45) ports: 1
Long product name LevelOne 16-Channel Network Video Recorder :
The long product name of LevelOne 16-Channel Network Video Recorder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16-Channel, 2x USB 2.0, 1x HDMI, 1x RJ-45 1000Mbps, 1x VGA, 2x 3.5" SATA, 8TB max, 64 Mbps, H.264 / MPEG-4 / M-JPEG
More>>>
LevelOne 16-Channel Network Video Recorder:
The official description of LevelOne 16-Channel Network Video Recorder as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NVR-0316 is designed for use within a full HD surveillance system, and performs recordings and playbacks pictures from network cameras in the system. It is an 16 channel network video recorder (NVR) with local display monitor support. Simply connect an USB keyboard and mouse and up to 16 full HD cameras can be connected via a network for recording and event management with easy and intuitive local user interface. It is also possible to perform the settings or operate the NVR using a web browser installed on a PC connected to the same network. Live and playback videos can also be viewed on major mobile devices through its web browser or platform specific app. Recorded videos from multiple NVRs can be played back from a remote PC running 256CH CMS software that comes free with the purchase of the NVR-0316 is compatible with most major brand cameras and its ability to automatically search configuring the system easier than ever.

Enhanced Multi-Server Management
We aim to offer you the most versatile and comprehensive surveillance solutions. Our free bundled NVR management software coming with the NVR allows you to cascade up to 16 NVR servers located in different sites and monitor up to 256 IP cameras simultaneously from a single point of management. Thus easing administration tasks while maximizing efficiency and performance.

- Display mode: Live view/playback/full screen
- Free bundled NVR management software for manage up to 16 NVR devices
- Manage and control up to 16 network cameras
- Motion detect and event display on e-map
- Motion detect and event display on e-map/Google map
- Remote controller included
- Resolution: 5-Megapixel/3-Megapixel/Full HD/Megapixel/FD1/CIF/QCIF
- Resolution: Full HD/Megapixel/FD1/CIF/QCIF
- Supports 1080p HDMI local display
- Supports PTZ/preset point/preset sequence
- Supports smart camera search and 2-way audio
- 2 x 3.5 inch disk slot (SATA I/II, up to 2 x 4TB)

Short summary description LevelOne 16-Channel Network Video Recorder:
This short summary of the LevelOne 16-Channel Network Video Recorder data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 16-Channel Network Video Recorder, 16 channels, H.264, M-JPEG, MPEG4, 8 TB, Serial ATA, Serial ATA II, 3.5", Power, Status

Long summary description LevelOne 16-Channel Network Video Recorder:
This is an auto-generated long summary of LevelOne 16-Channel Network Video Recorder based on the first three specs of the first five spec groups.

LevelOne 16-Channel Network Video Recorder. Video input channels: 16 channels, Video formats supported: H.264, M-JPEG, MPEG4. Maximum storage capacity: 8 TB, HDD interface: Serial ATA, Serial ATA II, HDD size: 3.5". LED indicators: Power, Status. Browser supported: IE 9, Chrome. Width: 315 mm, Depth: 225 mm, Height: 75 mm

Performance
Video input channels *
16 channels
Video formats supported
H.264, M-JPEG, MPEG4
Hard drive
Number of HDDs supported
2
Maximum storage capacity *
8 TB
HDD interface *
Serial ATA, Serial ATA II
HDD size
3.5"
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
HDMI output
Yes
VGA (D-Sub) output ports
1
USB 2.0 ports quantity
2
DC-in jack
Yes
Features
LED indicators
Power, Status
System requirements
Browser supported
IE 9, Chrome
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Operating relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
315 mm
Depth
225 mm
Height
75 mm
Weight
2.4 kg
Package width
126 mm
Package depth
360 mm
Package height
332 mm
Package weight
2.8 kg
Brand Image Product code Product Stock Price from
LevelOne GEMINI 64-Channel Network Video Recorder, RAID, H.265, HDMI, VGA LevelOne GEMINI 64-Channel Network Video Recorder, RAID, H.265, HDMI, VGA
(show image)
NVR-0764 GEMINI 64-Channel Network Video Recorder, RAID, H.265, HDMI, VGA 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne HUBBLE 200-Channel Network Video Recorder, RAID LevelOne HUBBLE 200-Channel Network Video Recorder, RAID
(show image)
NVR-5500 HUBBLE 200-Channel Network Video Recorder, RAID 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne GEMINI 4-Channel PoE Network Video Recorder, 4 PoE Outputs, H.265 LevelOne GEMINI 4-Channel PoE Network Video Recorder, 4 PoE Outputs, H.265
(show image)
NVR-0504 GEMINI 4-Channel PoE Network Video Recorder, 4 PoE Outputs, H.265 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne GEMINI 8-Channel PoE Network Video Recorder, 8 PoE Outputs, H.265 LevelOne GEMINI 8-Channel PoE Network Video Recorder, 8 PoE Outputs, H.265
(show image)
NVR-0508 GEMINI 8-Channel PoE Network Video Recorder, 8 PoE Outputs, H.265 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne HUBBLE 9-Channel Network Video Recorder LevelOne HUBBLE 9-Channel Network Video Recorder
(show image)
NVR-1209 HUBBLE 9-Channel Network Video Recorder 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne HUBBLE 4-Channel Network Video Recorder LevelOne HUBBLE 4-Channel Network Video Recorder
(show image)
NVR-1204 HUBBLE 4-Channel Network Video Recorder 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 8-Channel Network Video Recorder LevelOne 8-Channel Network Video Recorder
(show image)
NVR-0208 8-Channel Network Video Recorder 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 2 distributor(s)