- - 43.2 cm (17")
- - 1280 x 1024 pixels
- - 8 ms 300 cd/m² 700:1
- - 40 W
17" LCD Monitor L1740PQ 1280 x 1024 TCO99
17" New Artistic Design TFT LCD Monitor
Artistic Series
The FLATRON Artistic Series is a match of style and functionality by mixing cutting-edge image technology with creative and innovative design. Wherever and for whatever usage, FLATRON will suit your tastes perfectly.
FLATRON f Engine - World's first picture enhancing chip for LCD monitors
It uses DAFI technology includes a RCM(Real Color Management) function to express vivid natural colors, and ACE(Adaptive Color and Contrast Enhancement) function to enhance brightness and contrast. The technology is ideal for mobile imaging in TV,film,mobile games, and animation.
Quick Response Time
Quick Response Time realizes smooth and flicker free images.
Built-in Power Adapter
For reduced cable clutter and easy wall-mounting
OSD Lock
OSD Lock function prevents unwanted changes to display settings
Auto Adjustment Function
Automatically sets image position, phase and pitch
White Balance Control
It helps you adjust to fit into the standard output level of the video card in order to provide the optimal image.
SIS(Self Image Setting) Function
When the user connects the monitor for the first time, this function automatically adjusts the display to optimal settings for individual input signals.
LG 17'' New Artistic Design, 43.2 cm (17"), 1280 x 1024 pixels, 8 ms, Black
LG 17'' New Artistic Design. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black