location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 17'' New Artistic Design computer monitor 43.2 cm (17") 1280 x 1024 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17'' New Artistic Design
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1740BQ
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:24:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 17'' New Artistic Design computer monitor 43.2 cm (17") 1280 x 1024 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - 1280 x 1024 pixels
  • - 8 ms 300 cd/m² 600:1
  • - 40 W
Long product name LG 17'' New Artistic Design computer monitor 43.2 cm (17") 1280 x 1024 pixels Black :
The long product name of LG 17'' New Artistic Design computer monitor 43.2 cm (17") 1280 x 1024 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17" LCD Monitor L1740BQ 1280 x 1024 TCO99
More>>>
LG 17'' New Artistic Design computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:
The official description of LG 17'' New Artistic Design computer monitor 43.2 cm (17") 1280 x 1024 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

17" New Artistic Design TFT LCD Monitor

Artistic Series
The FLATRON Artistic Series is a match of style and functionality by mixing cutting-edge image technology with creative and innovative design. Wherever and for whatever usage, FLATRON will suit your tastes perfectly.

FLATRON f Engine - World's first picture enhancing chip for LCD monitors
It uses DAFI technology includes a RCM(Real Color Management) function to express vivid natural colors, and ACE(Adaptive Color and Contrast Enhancement) function to enhance brightness and contrast. The technology is ideal for mobile imaging in TV,film,mobile games, and animation.

Quick Response Time
Quick Response Time realizes smooth and flicker free images.

Built-in Power Adapter
For reduced cable clutter and easy wall-mounting

OSD Lock
OSD Lock function prevents unwanted changes to display settings

Auto Adjustment Function
Automatically sets image position, phase and pitch

White Balance Control
It helps you adjust to fit into the standard output level of the video card in order to provide the optimal image.

SIS(Self Image Setting) Function
When the user connects the monitor for the first time, this function automatically adjusts the display to optimal settings for individual input signals.

Short summary description LG 17'' New Artistic Design computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:
This short summary of the LG 17'' New Artistic Design computer monitor 43.2 cm (17") 1280 x 1024 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 17'' New Artistic Design, 43.2 cm (17"), 1280 x 1024 pixels, 8 ms, Black

Long summary description LG 17'' New Artistic Design computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:
This is an auto-generated long summary of LG 17'' New Artistic Design computer monitor 43.2 cm (17") 1280 x 1024 pixels Black based on the first three specs of the first five spec groups.

LG 17'' New Artistic Design. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Display
Surface treatment
Anti-glare, Hard coating(3H)
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
8 ms
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.264 x 0.264 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
Viewable size, horizontal
33.8 cm
Viewable size, vertical
27 cm
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
Audio input
No
Audio output
No
Ergonomics
Plug and Play
Yes
Ergonomics
ISO 13406-2
Power
Power consumption (typical) *
40 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (without stand)
393.5 mm
Depth (without stand)
165 mm
Height (without stand)
453 mm
Weight (without stand)
6.5 kg
Packaging data
Package weight
8 kg
Other features
Package dimensions (WxDxH)
476 x 230 x 525 mm
Power requirements
AC 90~264 V (47 ~ 63Hz)
Display viewable area (HxV)
337.92 x 270.336 mm
Safety
UL,cUL,TUV-Type,SEMCO
Interface
LVDS
Mean time between failures (MTBF)
50000 h
Power management
EPA Energy Star
Certification
FCC-B,CE,TCO-99,VCCI-2 (Japan),C-TICK (Australia),GOST (Russia)
Brand Image Product code Product Stock Price from
LG 19" New Artistic Design computer monitor 48.3 cm (19") 1280 x 1024 pixels Black LG 19" New Artistic Design computer monitor 48.3 cm (19") 1280 x 1024 pixels Black
(show image)
L1940PQ 19" New Artistic Design 0.00
(excl. VAT)
0 (incl. VAT)
LG 19'' New Artistic Design computer monitor 48.3 cm (19") 1280 x 1024 pixels Black LG 19'' New Artistic Design computer monitor 48.3 cm (19") 1280 x 1024 pixels Black
(show image)
L1940BQ 19'' New Artistic Design 0.00
(excl. VAT)
0 (incl. VAT)
LG 17'' New Artistic Design computer monitor 43.2 cm (17") 1280 x 1024 pixels Black LG 17'' New Artistic Design computer monitor 43.2 cm (17") 1280 x 1024 pixels Black
(show image)
L1740PQ 17'' New Artistic Design 0.00
(excl. VAT)
0 (incl. VAT)
LG 17" Ultra Narrow bezel computer monitor 43.2 cm (17") 1280 x 1024 pixels Black LG 17" Ultra Narrow bezel computer monitor 43.2 cm (17") 1280 x 1024 pixels Black
(show image)
L1750SQ-BN 17" Ultra Narrow bezel 0.00
(excl. VAT)
0 (incl. VAT)
LG 17" Ultra Narrow bezel computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver LG 17" Ultra Narrow bezel computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver
(show image)
L1750SQ-SN 17" Ultra Narrow bezel 0.00
(excl. VAT)
0 (incl. VAT)
LG L1740B 17" TFT LCD Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels LG L1740B 17" TFT LCD Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
L1740B L1740B 17" TFT LCD Monitor 0.00
(excl. VAT)
0 (incl. VAT)
LG LCD Monitor Model : L1740P computer monitor 43.2 cm (17") LG LCD Monitor Model : L1740P computer monitor 43.2 cm (17")
(show image)
L1740P LCD Monitor Model : L1740P 0.00
(excl. VAT)
0 (incl. VAT)