location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Motion Office MS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Motion Office MS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6670-904-303
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31231
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2023 11:51:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Motion Office MS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - One headset for all your phones
  • - Easy and intuitive call control to adapt to your surroundings
  • - Superior call quality and all-day talk-time
  • - Custom fit eargels for optimal comfort
  • - Certified for Skype for Business
Long product name Jabra Motion Office MS :
The long product name of Jabra Motion Office MS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Motion Office MS
More>>>
Jabra Motion Office MS:
The official description of Jabra Motion Office MS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A series of wireless headsets with full Unified Communications integration - the Jabra Motion UC wireless headsets series.

Short summary description Jabra Motion Office MS:
This short summary of the Jabra Motion Office MS data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Motion Office MS, Wireless, Calls/Music, 150 - 6500 Hz, 17.5 g, Headphones, Black

Long summary description Jabra Motion Office MS:
This is an auto-generated long summary of Jabra Motion Office MS based on the first three specs of the first five spec groups.

Jabra Motion Office MS. Product type: Headphones. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 150 - 6500 Hz. Wireless range: 100 m. Weight: 17.5 g. Product colour: Black

Superior Sound

Experience crystal clear call quality wherever you are - even in noisy, windy environments. The intuitive ‘Power Nap’ mode makes the headset power down when not in use to give you more talk time.

All-day Comfort

Get maximum comfort with a behind-the-ear design and flexible materials that hug your ear. Find the perfect fit by adjusting the speaker and flipping it to fit either ear.

Smart Motion Sensor

Answer calls by simply picking up the headset. When lying still, the motion sensor activates a “Power Nap” mode to save battery. Lift the headset, and it’s ready to go again.

Performance
Product type *
Headphones
Wearing style *
Neck-band
Recommended usage *
Calls/Music
Headset type
Monaural
Product colour *
Black
Operating keys
Volume +, Volume -
Volume control
Button
Control unit type
On-ear control unit
Control type
Buttons
LED indicators
Yes
Motion sensor
Yes
Hearing protection technologies
Jabra PeakStop, Jabra Safetone G616
Phonebook access profile (PBAP)
Yes
Music playback
No
Number of simultaneously connected devices (max)
2
HD voice
Yes
Auto-connect
Yes
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
USB connector
Micro-USB
Bluetooth
Yes
Bluetooth profiles
HSP
Bluetooth version
4.0
Wireless range
100 m
Headphones
Ear coupling *
Intraaural
Headphone frequency
150 - 6500 Hz
Impedance
16 Ω
Headphone sensitivity
13 dB
Magnet type
Mylar
Driver unit
5.2 mm
Driver type
Dynamic
Number of drivers
1
Noise canceling
Yes
Microphone
Microphone type *
Boom
Microphone frequency
150 - 6500 Hz
Microphone sensitivity
11 dB
Microphone direction type
Omnidirectional
Folding microphone
Yes
Number of microphones
2
MEMS (Micro-Electro-Mechanical System) microphone
Yes
Microphone mute
Yes
Base station
Caller ID
Yes
Base station
Base station touchscreen
Yes
Battery
Battery operated
Yes
Battery type
Built-in battery
Continuous audio playback time
7 h
Talk time
8 h
Battery charge indicator
Yes
Battery recharge time
2 h
Charging source
DC, USB
Standby time
360 h
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Width
29.9 mm
Depth
89.7 mm
Height
21.9 mm
Weight
17.5 g
Packaging content
Car charger
Yes
AC adapter included
Yes
Quick start guide
Yes
Receiver included
Yes
Warranty card
Yes
Carrying case
Yes
Cables included
Phone, USB
Base station
Yes
Accessories included in set
3 sizes silicone eartips
Eartips material
Silicone
Extra earbuds
Yes
Technical details
Easy pairing
Yes
Other features
Automatic volume adjustment
Yes
Bluetooth Low Energy (BLE)
Yes
Voice guidance
Yes
Voice guidance languages
Dutch, English, French, German, Italian, Japanese, Polish, Russian, Spanish
Call management
Yes
Applications supported
Jabra Connect
Auto power off
Yes
Equalizer
Yes
Voice control
Yes
Digital Signal Processing (DSP)
Yes
Brand Image Product code Product Stock Price from
Jabra A Headset - ENG pack Jabra A Headset - ENG pack
(show image)
66001-09 Jabra A Headset - ENG pack 0.00
(excl. VAT)
0 (incl. VAT)