location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide Enterprise Color 765dn inkjet printer Colour 2400 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide Enterprise Color
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide Enterprise Color 765dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J7Z04A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781777939 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 239184
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Sep 2023 00:19:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2019
Product end of life date
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide Enterprise Color 765dn inkjet printer Colour 2400 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour printing is within every business’ budget with HP PageWide Technology. Get the lowest cost per colour page[1] for professional-quality results you expect from HP – an exceptional value you can rely on.
  • - Annoying interruptions and complex maintenance can slow down printing and ultimately, the pace of business. Avoid pauses in productivity with an HP PageWide device designed for maximum uptime – so you can count on reliable results day in and day out.
  • - Only HP Enterprise printers repair themselves from attacks in real time, with built-in security to help keep your network safe. Automatically monitor threats, detect intrusions, and validate operating software with security offered only by HP.[2]
Warranty: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP PageWide Enterprise Color 765dn inkjet printer Colour 2400 x 1200 DPI A3 :
The long product name of HP PageWide Enterprise Color 765dn inkjet printer Colour 2400 x 1200 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP PageWide Enterprise Color 765dn, Laser, 55ppm, A4, 120MHz, 1536MB, 4.3" CGD
More>>>
HP PageWide Enterprise Color 765dn inkjet printer Colour 2400 x 1200 DPI A3:
The official description of HP PageWide Enterprise Color 765dn inkjet printer Colour 2400 x 1200 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Modern business demands forward-thinking technology – it’s why HP engineered the next generation of HP PageWide Enterprise to deliver a competitive edge from every angle: lowest colour cost,[1] maximum uptime and the industry’s strongest security.[2]

Short summary description HP PageWide Enterprise Color 765dn inkjet printer Colour 2400 x 1200 DPI A3:
This short summary of the HP PageWide Enterprise Color 765dn inkjet printer Colour 2400 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide Enterprise Color 765dn, Colour, 2400 x 1200 DPI, 4, A3, 125000 pages per month, 55 ppm

Long summary description HP PageWide Enterprise Color 765dn inkjet printer Colour 2400 x 1200 DPI A3:
This is an auto-generated long summary of HP PageWide Enterprise Color 765dn inkjet printer Colour 2400 x 1200 DPI A3 based on the first three specs of the first five spec groups.

HP PageWide Enterprise Color 765dn. Colour, Number of print cartridges: 4, Maximum duty cycle: 125000 pages per month. Maximum resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 55 ppm. Duplex printing. Display: CGD, Product colour: Grey, White

Breakthrough value – the lowest cost per colour page<sup>[1]</sup>
Breakthrough value – the lowest cost per colour page[1]

Get the quality you expect with HP PageWide Technology that delivers the lowest cost per colour page.[1]

High-yield cartridges for an even better value<sup>[3]</sup>
High-yield cartridges for an even better value[3]

Print more pages and replace cartridges less often with optional high-yield cartridges.[3]

The lowest cost for colour[1]

Get the quality you expect with HP PageWide Technology that delivers the lowest cost per colour page.[1]
Print more pages and replace cartridges less often with optional high-yield cartridges.[3]
Print even faster – and save even more per page – by setting this printer to General Office mode.[4]
Help keep energy costs down with the most efficient printer in its class.[5]

Minimal interruptions. Maximum uptime.

Minimise interruptions with an HP PageWide device designed for the least maintenance in its class.[6]
Print speeds up to 50% faster than competitors – as fast as 75 ppm in colour and black-and-white.[7]
Tailor this printer to the needs of your business with a wide range of paper-handling accessories.
Grab pages and go – without waiting. This device wakes up and prints fast, so your documents are ready quickly.

The world’s most secure printing[2]

With HP Sure Start, each printer regularly checks its operating code and repairs itself from attempted hacks.
Protect information on the printer and in transit over the network and store data on a encrypted hard disk.[8]
Monitor activity to detect and stop attacks, then automatically reboot with run-time intrusion detection.
Whitelisting checks firmware during startup to help ensure it’s authentic, good code – digitally signed by HP.

Features
Recommended duty cycle
2500 - 25000 pages per month
Duplex printing *
Yes
Duplex printing mode
Auto/Manual
Page description languages *
PCL 5c, PCL 6, PDF 1.7, PostScript 3
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
125000 pages per month
Number of print cartridges *
4
HP segment
Business
Printing
Print resolution black
1200 x 1200 DPI
Print resolution colour
2400 x 1200 DPI
Print speed (colour, draft quality, A4/US Letter)
75 ppm
Print speed (black, draft quality, A4/US Letter)
75 ppm
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
55 ppm
Print speed (colour, normal quality, A4/US Letter)
55 ppm
Time to first page (black, normal)
6.7 s
Time to first page (colour, normal)
6.7 s
Duplex print speed (black, normal quality, A4/US Letter)
38 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
38 ppm
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
500 sheets
Maximum number of input trays *
5
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
4650 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Photo paper, Labels, Glossy paper, Plain paper, Envelopes
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4
Non-ISO print media sizes
Oficio, 16K
JIS B-series sizes (B0...B9)
B5
Custom media width
99.1 - 304.8 mm
Custom media length
127 - 457.2 mm
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
3
Standard interfaces
USB 2.0
Network
Ethernet LAN *
Yes
Security algorithms
EAP-PEAP, FIPS 140, EAP-TLS, SNMPv3, HTTPS, SSL/TLS, IPSec
Mobile printing technologies
HP ePrint, Google Cloud Print, Apple AirPrint
Performance
Internal memory *
1536 MB
Maximum internal memory
2560 MB
Memory type
DDR3
Built-in processor
Yes
Processor frequency
1200 MHz
Internal storage capacity
8 GB
Sound power level (printing)
6.8 dB
Design
Market positioning *
Home & office
Product colour *
Grey, White
Built-in display *
Yes
Display
CGD
Colour display
Yes
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Country of origin
Malaysia
Power
Power consumption (printing) *
600 W
Power consumption (off)
0.2 W
Power consumption (standby)
1 W
Power consumption (ready)
17 W
Power consumption (PowerSave)
0.2 W
Energy Star Typical Electricity Consumption (TEC)
0.432 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Pallet dimensions (W x D x H)
790 x 760 x 2080 mm
Width
813 mm
Depth
591 mm
Height
458 mm
Weight
45.6 kg
Packaging data
Package width
790 mm
Package depth
760 mm
Package height
651 mm
Package weight
56.7 kg
Technical details
Master (outer) cases per pallet layer
1 pc(s)
Logistics data
Pallet gross weight
178 g
Layers per pallet
3 pc(s)
Products per pallet
3 pc(s)
Country Distributor
Deutschland 1 distributor(s)
Singapore 1 distributor(s)
Disclaimer HP PageWide Enterprise Color 765dn inkjet printer Colour 2400 x 1200 DPI A3:
Disclaimer

[1] Lowest cost per colour page claim applies to devices that are not sold under contract: Comparison of HP PageWide A3 devices with the majority of in-class colour ink/laser MFPs (€3,000-€7,499), and colour ink/laser single function printers (€1,500-€2,999) as of January/February 2017; market share as reported by IDC as of Q4 2016. Cost per page (CPP) reported by gap intelligence Pricing & Promotions Report January/February 2017, comparisons for devices/supplies not sold under contract are based on published specifications of the manufacturers’ highest-capacity cartridges, inclusive of long life consumables and page yield. Average HP yield based on ISO/IEC 24711 and continuous printing in default mode. Actual yield varies based on content of printed pages and other factors. For more information, see www.hp.com/go/learnaboutsupplies and www.hp.com/go/PageWideClaims.
[2] Based on HP review of 2016 published security features of competitive in-class printers. Only HP offers a combination of security features that can monitor to detect and automatically stop an attack then self-validate software integrity in a reboot. For a list of printers, visit www.hp.com/go/PrintersThatProtect. For more information: www.hp.com/go/printersecurityclaims.
[3] High-yield cartridges are not included in printer purchase; purchase separately. Comparison is based on ISO 24711 cartridge yields for HP 982X series High-Yield Original PageWide Cartridges compared with HP 982A series Original PageWide Cartridges. Learn more at www.hp.com/go/learnaboutsupplies.
[4] Comparison based on printing in Professional Mode.
[5] Energy claim based on TEC data reported on energystar.gov as of February 2018. Data normalised to determine energy efficiency of in-class colour laser printers and MFPs with print speeds between 20-80 ppm as of February 2018. Subject to device settings. Actual results may vary.
[6] Fewer service parts claim based on HP analysis of leading in-class A3 colour laser printers and MFPs as of February 2018; calculations use publicly available and/or published manufacturer rated yields for long-life consumables and assume 600,000 pages printed (using a 60% black/40% colour ratio). Learn more at www.hp.com/go/pagewideclaims.
[7] Comparison of HP PageWide A3 devices with leading in-class colour ink/laser MFPs (€2,820-€11,199), and colour ink/laser single function printers (€1,410-€4,599) as of February 2018; market share as reported by IDC as of Q3 2017, excluding other HP PageWide products. HP PageWide speeds based on General Office mode and exclude first page. Learn more at www.hp.com/go/printerspeeds.
[8] Some features require additional purchase. A FutureSmart service pack update may be required to activate security features. Learn more at www.hp.com/go/printsecurity.