location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 300 ADF Roller Replacement Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300 ADF Roller Replacement Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J8J95A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894213624 show
Category:
Components needed to build a printer.
Printer Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 299484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2024 01:16:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 300 ADF Roller Replacement Kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Help maintain high scanning performance and office productivity by extending the life of the scanner with a replacement roller and separation pad.
  • - Keep your MFP running smoothly by minimising the interruptions caused by normal wear on the roller and separation pad.
  • - Get back to business quickly with this easy-to-install roller replacement kit.
Warranty: 90 Day HP Dealer Exchange; Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP 300 ADF Roller Replacement Kit :
The long product name of HP 300 ADF Roller Replacement Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

300 ADF Roller Replacement Kit
More>>>
HP 300 ADF Roller Replacement Kit:
The official description of HP 300 ADF Roller Replacement Kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maintain the high-quality scan performance of your HP LaserJet MFP so that individuals and work teams can stay productive. Reduce interruptions and minimise downtime with the HP 300 ADF Roller Replacement Kit.

Short summary description HP 300 ADF Roller Replacement Kit:
This short summary of the HP 300 ADF Roller Replacement Kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP 300 ADF Roller Replacement Kit, Roller kit, HP, HP Color LaserJet Enterprise MFP M681dh J8A10A, MFP M681f J8A11A, Flow MFP M681f J8A12A, Flow MFP..., Business, Enterprise, 37 g, 240 g

Long summary description HP 300 ADF Roller Replacement Kit:
This is an auto-generated long summary of HP 300 ADF Roller Replacement Kit based on the first three specs of the first five spec groups.

HP 300 ADF Roller Replacement Kit. Product type: Roller kit, Brand compatibility: HP, Compatibility: HP Color LaserJet Enterprise MFP M681dh J8A10A, MFP M681f J8A11A, Flow MFP M681f J8A12A, Flow MFP.... Weight: 37 g. Package weight: 240 g, Package width: 241 mm, Package depth: 165 mm. Products per pallet: 36 pc(s), Layers per pallet: 9 pc(s), Master (outer) cases per pallet layer: 4 pc(s). Pallet dimensions (W x D x H): 1117 x 1117 x 2066 mm

Features
Product type *
Roller kit
Brand compatibility
HP
Compatibility
HP Color LaserJet Enterprise MFP M681dh J8A10A, MFP M681f J8A11A, Flow MFP M681f J8A12A, Flow MFP M681z J8A13A, Flow MFP M682z J8A17A / HP LaserJet Enterprise MFP M631dn J8J63A, Flow MFP M631h J8J64A, MFP M631z J8J65A, MFP M632h J8J70A, MFP M632fht J8J71A, Flow MFP M632z J8J72A, MFP M633fh J8J76A, Flow MFP M633z J8J78A / HP Color LaserJet Managed MFP E67550dh L3U66A, Flow MFP E67560z L3U70A / HP LaserJet Managed MFP E62555dn J8J66A, E62565hs J8J73A, Flow MFP E62565h J8J74A, E62565z J8J79A, E62575z J8J80A
HP segment
Business, Enterprise
Weight & dimensions
Weight
37 g
Packaging data
Package weight
240 g
Package width
241 mm
Package depth
165 mm
Package height
39 mm
Brand-specific features
HP GTIN (EAN/UPC)
889894213624
Technical details
Master (outer) case gross weight (imperial)
7.85 kg (17.3 lbs)
Logistics data
Products per pallet
36 pc(s)
Layers per pallet
9 pc(s)
Master (outer) cases per pallet layer
4 pc(s)
Master (outer) case gross weight
7.8 g
Harmonized System (HS) code
84439990
Pallet gross weight
295 g
Products per master (outer) case
30 pc(s)
Other features
Pallet dimensions (W x D x H)
1117 x 1117 x 2066 mm
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Sverige 2 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)