location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp XR-10X data projector 2000 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XR-10X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XR-10X show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp XR-10X data projector 2000 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 2000 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 2000:1
  • - 300 W
Long product name Sharp XR-10X data projector 2000 ANSI lumens DLP XGA (1024x768) :
The long product name of Sharp XR-10X data projector 2000 ANSI lumens DLP XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLP Multimedia Projector XR-10X
More>>>
Sharp XR-10X data projector 2000 ANSI lumens DLP XGA (1024x768):
The official description of Sharp XR-10X data projector 2000 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Responding to the growing demand for crossover applications in Business and Home Entertainment, Sharp introduces the XR-20X/S and XR-10X/S multimedia projectors. This new series packs all the ideas of cutting-edge DLP(TM) technology, superb high brightness, high contrast and long-lasting picture quality into a sleek design to deliver an evolution in exceptional image projection.

Short summary description Sharp XR-10X data projector 2000 ANSI lumens DLP XGA (1024x768):
This short summary of the Sharp XR-10X data projector 2000 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp XR-10X, 2000 ANSI lumens, DLP, XGA (1024x768), 2000:1, 1.40 - 12.10 m, 15 - 70 kHz

Long summary description Sharp XR-10X data projector 2000 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of Sharp XR-10X data projector 2000 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

Sharp XR-10X. Projector brightness: 2000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 275 W. Digital zoom: 1.15x. Noise level: 33 dB. Display: LCD, Display resolution: 1400 x 1050 pixels

Projector
Projection distance
1.40 - 12.10 m
Projector brightness *
2000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Horizontal scan range
15 - 70 kHz
Vertical scan range
45 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp power
275 W
Lens system
Digital zoom
1.15x
Video
Full HD *
Yes
Features
Noise level *
33 dB
Display
Display
LCD
Display resolution
1400 x 1050 pixels
Power
Power consumption (typical) *
300 W
Weight & dimensions
Weight *
3.9 kg
Other features
Aspect ratio
4:3, 16:9
Audio output
speakers, 3.5 mm Mini Jack
Dimensions (WxDxH)
315 x 294 x 120 mm
Power requirements
AC 120/230 V ( 50/60 Hz )
I/O ports
Monitor Out, Audio In: 2, RS-232
Interface
Infrared, RS232C (mini DIN-8 pin)
Compatibility
PC, Mac, Workstation
Lens system
1:1.15 manual zoom/focus
Video in
VGA: 2, Composite: 1, S-Video: 1
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 05:27:02
Uk has collected 1 expert review for Sharp XR-10X data projector 2000 ANSI lumens DLP XGA (1024x768) and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcworld.com_techhive.com
Updated:
2016-12-29 23:57:35
This bargain-priced projector provides good-quality text and graphics images, but it lacks extras.
Good Three monitor connections, Produced sharp test...
Bad Heavier than most competing models...
Bottom line Sharps hefty portable delivers good performance and useful features at a great price.
80%
Country Distributor
United Kingdom 1 distributor(s)