location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus DX4800

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus DX4800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C610011
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus DX4800
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - 20 ppm
  • - Colour scanning
  • - Direct printing
  • - 6.8 kg
Warranty: 1 year Standard
Long product name Epson Stylus DX4800 :
The long product name of Epson Stylus DX4800. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epson Stylus DX4800 All-In-One InkJet Printer
More>>>
Epson Stylus DX4800:
The official description of Epson Stylus DX4800 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A range of compact and competent all-in-one products

The Epson Stylus DX range has an all-in-one printing solution for everyone from families to small businesses. Compact and affordable, they all deliver high quality printing, scanning and stand-alone copying.

Compact, affordable, complete desktop printing solutions

The Epson DX series has a model to suit everyone from cost-conscious students and families to small businesses. Each offers a huge choice of functions, but takes up very little desk space. You can print out superb quality colour prints that dry instantly and last for years, make copies without ever using a computer, and even scan documents as digital files to save or print.

Convenient individual inks

You only need to replace the ink that runs out with an Epson Stylus DX all-in-one, because they use individual ink cartridges. Replacements are affordable and guarantee maximum quality.

Epson quality stands out every time

Whatever you print, Epson DURABrite Ultra ink ensures maximum colour, clarity and durability on any paper. Every document will look great, while your photos will be at least as good as any high street photo lab – you can use Epson Glossy Photo Paper for a truly professional finish. But the best part is that Epson DURABrite Ultra inks dry instantly, are smudge resistant, waterproof and last for more than 100 years.

The beauty is in the detail

It's great fun to print your own standard size 10x15cm photos, but with an Epson Stylus DX all-in-one you can print borderless pictures up to A4 size. And at a print resolution of up to 5760 optimised dpi on suitable media, you can be sure that every detail will really stand out.

Be creative with your images

You can easily manage your images with Epson Creativity Suite software. This is a fun, effective way to send images with emails or upload them to the web for everyone to see. You can do loads more too, like print web pages or edit the size and resolution of your images.

Short summary description Epson Stylus DX4800:
This short summary of the Epson Stylus DX4800 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus DX4800, Inkjet, Colour printing, 5760 x 1440 DPI, Colour scanning, Direct printing

Long summary description Epson Stylus DX4800:
This is an auto-generated long summary of Epson Stylus DX4800 based on the first three specs of the first five spec groups.

Epson Stylus DX4800. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 19 ppm. Maximum copy resolution: 1200. Scanning: Colour scanning. Direct printing

Printing
Print resolution colour
5760 x 1440 DPI
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
19 ppm
Economical printing
Yes
Copying
Copying *
No
Maximum copy resolution *
1200
Copy speed (black, normal quality, A4)
17 cpm
Copy speed (colour, normal quality, A4)
16 cpm
Scanning
Scanning *
Colour scanning
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Country of origin
China
Ports & interfaces
Direct printing *
Yes
Performance
Compatible memory cards
MicroDrive, SmartMedia
Sound pressure level (printing)
45 dB
Design
Market positioning *
Home & office
Power
Power consumption (standby)
10 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 35 °C
Weight & dimensions
Weight
6.8 kg
Packaging data
Package width
390 mm
Package depth
490 mm
Package height
241 mm
Package weight
8.5 kg
Quantity per pack
1 pc(s)
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.08 m
Products per pallet layer
4 pc(s)
Products per pallet
32 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.08 m
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
48 pc(s)
Other features
I/O ports
1 x USB 2.0 (Hi-Speed) 1 x USB 1.1
Dimensions (WxDxH)
430 x 354 x 181 mm
Power requirements
220-240V, 50-60Hz
Standard media sizes
A4, A5, B5, Half Letter A6, Executive, legal
Compatible operating systems
Apple MacOS 9 • Apple MacOS X • Microsoft Windows 2000 • Microsoft Windows 98 SE • Microsoft Windows ME • Microsoft Windows XP Home Edition
PictBridge
Yes
All-in-one functions
Scan
Colour all-in-one functions
Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 11:23:09
Uk has collected 4 expert reviews for Epson Stylus DX4800 and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
macworld.co.uk
Updated:
2013-11-20 11:22:58
Epson Stylus DX4800The Stylus DX4800 is a value-for-money multifunction device aimed at home and small business users. At under £100 it won’t dent the budget and yet offers a combination of photo printer, scanner and colour copier. At first glance i...
Good Low cost; memory card slots; individual ink cartridges.
Bad Slow print speed; poor quality print output.
Bottom line The DX4800 is a disappointing all-in-one. Its specification suggests a lot of potential, but it doesn’t live up to this. It’s just too slow and produces poor quality images...
40%
pocket-lint.com
Updated:
2013-11-20 11:22:58
The DX4800 hits all the right points in terms of output quality, size and price, though it’s a tad slow...
80%
trustedreviews.com
Updated:
2013-11-20 11:23:00
The all-in-one device market continues to hot up and as specs rise, prices fall. This latest release from Epson brings the street price down to well under £100, while offering a number of innovations in a machine at this price point. Almost inevitably tho...
70%