location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M1120n Laser A4 600 x 600 DPI 19 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M1120n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC459A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585238323 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142117
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 22 Oct 2010
Product end of life date
certification (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet M1120n Laser A4 600 x 600 DPI 19 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 600 x 600 DPI
  • - A4 19 ppm
  • - Mono copying Colour scanning
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 32 MB Built-in processor 230 MHz
  • - 8.6 kg
Warranty: One-year limited
Long product name HP LaserJet M1120n Laser A4 600 x 600 DPI 19 ppm :
The long product name of HP LaserJet M1120n Laser A4 600 x 600 DPI 19 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print, Scan, Copy, 1200 dpi
More>>>
HP LaserJet M1120n Laser A4 600 x 600 DPI 19 ppm:
The official description of HP LaserJet M1120n Laser A4 600 x 600 DPI 19 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boost productivity with this fast, reliable and very easy-to-use HP LaserJet MFP which delivers print, scan and copy functionality to your desktop, all at an affordable price.

• Get the performance you need at a price that's right with this fast, black and white MFP. Get fast print speeds of up to 19 ppm and a fast first page out, Hi-Speed USB connectivity, a 230 MHz processor and up to 32 MB memory, and host-based printing.


• This HP MFP redefines simplicity with fast, easy installation and use, minimal user intervention, an intuitive, two-line, backlit, high-resolution front panel display, and the Original HP LaserJet print cartridge design with built-in intelligence.


• Enhance productivity with a device that enables you to do more from one location. This HP MFP with print, scan, and copy functionality and HP patented spherical toner, quickly produces high quality results and offers flexible paper handling.

Short summary description HP LaserJet M1120n Laser A4 600 x 600 DPI 19 ppm:
This short summary of the HP LaserJet M1120n Laser A4 600 x 600 DPI 19 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M1120n, Laser, Mono printing, 600 x 600 DPI, A4, Direct printing, Black, White

Long summary description HP LaserJet M1120n Laser A4 600 x 600 DPI 19 ppm:
This is an auto-generated long summary of HP LaserJet M1120n Laser A4 600 x 600 DPI 19 ppm based on the first three specs of the first five spec groups.

HP LaserJet M1120n. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, White

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
19 ppm
Warm-up time
13 s
Time to first page (black, normal)
7 s
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
14 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
TWAIN version
1.9
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
5000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Postcard, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, DL
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Mobile printing technologies
Not supported
Performance
Maximum internal memory
32 MB
Card reader integrated
No
Internal memory *
32 MB
Built-in processor
Yes
Processor frequency
230 MHz
Sound power level (standby)
52.2 dB
Design
Product colour *
Black, White
Market positioning *
Home & office
Display number of lines
2 lines
Display number of characters
16
Power
Power consumption (average operating)
370 W
Power consumption (ready)
7 W
Power consumption (sleep)
7 W
System requirements
Windows operating systems supported
Windows 2000, Windows XP Home, Windows XP Professional, Windows XP Professional x64
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
15 - 32.5 °C
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
457 mm
Depth
369 mm
Height
322 mm
Weight
8.6 kg
Packaging data
Package width
600 mm
Package depth
400 mm
Package height
390 mm
Package weight
11.8 kg
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:05:52
Uk has collected 5 expert reviews for HP LaserJet M1120n Laser A4 600 x 600 DPI 19 ppm and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
goodgearguide.com.au
Updated:
2015-06-25 06:26:33
Tall and boxy, the HP LaserJet M1120 MFP looks more like an oversized paper shredder than a fully fledged multifunction printer. Not that the majority of the target audience (small and home businesses) will be deterred by this. Indeed, given that you g...
Good Impressive colour scanning results, low price...
Bad Memory cant be upgraded, input and output trays cant be increased, not very fast print speeds, lacklustre copying The Final Word Should your business need to add scanning to basic mono print facilities, the HP LaserJet M1120 MFP will cover both tasks...
Bottom line Should your business need to add scanning to basic mono print facilities, the HP LaserJet M1120 MFP will cover both tasks with reasonable aplomb. Its not super fast, and you wont want to rely on it for huge print jobs, but for running off a few text...
80%
pcadvisor.co.uk
Updated:
2015-06-25 06:26:33
Tall and boxy, the HP LaserJet M1120 MFP looks more like an oversized paper shredder than a fully fledged multifunction printer. Not that the majority of the target audience (small and home businesses) will be deterred by this. Indeed, given that yo...
Bottom line Should your business need to add scanning to basic mono print facilities, the HP LaserJet M1120 MFP will cover both tasks with reasonable aplomb. Its not super fast, and you wont want to rely on it for huge print jobs, but for running off a few text...
80%
expertreviews.co.uk
Updated:
2015-06-25 06:26:33
HPs LaserJet M1120 MFP is taller than a typical mono laser, thanks to the scanner positioned above its output tray. Fortunately it doesnt take up too much desk space. The printer arrives with the paper trays packed inside it, which have to be remo...
60%
trustedreviews.com
Updated:
2015-06-25 06:26:33
All-in-one machines have outstripped sales of single-function printers in the ink-jet market, but have been slower to appear with laser engines. HP has started to redress this balance and the LaserJet M1120 MFP, an entry-level, mono laser all-in-one, is d...
70%
Country Distributor
United Kingdom 1 distributor(s)