location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U457-025-SATAG2 USB 3.1 Gen 2 (10 Gbps) SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Metal Housing, Thunderbolt™ 3 Compatible

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U457-025-SATAG2 USB 3.1 Gen 2 (10 Gbps) SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Metal Housing, Thunderbolt™ 3 Compatible
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U457-025-SATAG2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332202444 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:21:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U457-025-SATAG2 USB 3.1 Gen 2 (10 Gbps) SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Metal Housing, Thunderbolt™ 3 Compatible
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compatible with 2.5 in. SATA SSDs and HDDs up to 2 TB
  • - Supports USB 3.1 Gen 2 data transfer rates up to 10 Gbps
  • - Works up to 70% faster when connected to UASP host controller
  • - Vented aluminum housing keeps drive cool to prevent data corruption
  • - Plug-and-play—no software, drivers or external power supply needed
Warranty: 3-year limited
Long product name Tripp Lite U457-025-SATAG2 USB 3.1 Gen 2 (10 Gbps) SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Metal Housing, Thunderbolt™ 3 Compatible :
The long product name of Tripp Lite U457-025-SATAG2 USB 3.1 Gen 2 (10 Gbps) SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Metal Housing, Thunderbolt™ 3 Compatible. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.1 Gen 2 (10 Gbps) SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Metal Housing, Thunderbolt™ 3 Compatible
More>>>
Tripp Lite U457-025-SATAG2 USB 3.1 Gen 2 (10 Gbps) SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Metal Housing, Thunderbolt™ 3 Compatible:
The official description of Tripp Lite U457-025-SATAG2 USB 3.1 Gen 2 (10 Gbps) SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Metal Housing, Thunderbolt™ 3 Compatible as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The U457-025-SATAG2 USB 3.1 Gen 2 (10 Gbps) SATA SSD/HDD to USB-C Enclosure Adapter lets you connect a high-performance SATA solid state drive (SSD) or hard disk drive (HDD) to a computer or laptop with a USB-C or Thunderbolt™ 3 port. Not only does it support USB 3.1 Gen 2 data transfer rates up to 10 Gbps, but it reads data up to 70 percent faster and writes up to 40 percent faster when connected to a UASP-enabled host controller.

Recommended for storing and sharing large files, such as photos, music and video files, the U457-025-SATAG2 accepts 2.5-inch SATA drives up to 2 TB. You can access data on an older SATA drive, or use a new SATA drive for additional storage space. The adapter is plug-and-play, so no software, drivers or external power supply is required, and it is backward compatible with previous USB generations. A solid white LED indicates the unit is connected to power and a flashing white LED indicates data is being read or written.

The durable, slim aluminum housing stores conveniently in a backpack or laptop bag for use anywhere. The housing is ventilated to keep the interior cool and help prevent data from being corrupted.

In most cases, the USB connection provides enough power. In case additional power is needed, connect an external power supply (sold separately) between the unit’s DC-In port and an AC outlet. The U457-025-SATAG2 is compatible with 5V 2A power supplies that use a 3.5 x 1.3 x 8 mm output plug with a positive tip and negative sleeve.

USB Type-C™ and USB-C™ are trademarks of USB Implementers Forum

Short summary description Tripp Lite U457-025-SATAG2 USB 3.1 Gen 2 (10 Gbps) SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Metal Housing, Thunderbolt™ 3 Compatible:
This short summary of the Tripp Lite U457-025-SATAG2 USB 3.1 Gen 2 (10 Gbps) SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Metal Housing, Thunderbolt™ 3 Compatible data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U457-025-SATAG2 USB 3.1 Gen 2 (10 Gbps) SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Metal Housing, Thunderbolt™ 3 Compatible, HDD/SSD enclosure, 2.5", Serial ATA, USB connectivity, Black

Long summary description Tripp Lite U457-025-SATAG2 USB 3.1 Gen 2 (10 Gbps) SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Metal Housing, Thunderbolt™ 3 Compatible:
This is an auto-generated long summary of Tripp Lite U457-025-SATAG2 USB 3.1 Gen 2 (10 Gbps) SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Metal Housing, Thunderbolt™ 3 Compatible based on the first three specs of the first five spec groups.

Tripp Lite U457-025-SATAG2 USB 3.1 Gen 2 (10 Gbps) SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Metal Housing, Thunderbolt™ 3 Compatible. Product type: HDD/SSD enclosure. Number of storage drives supported: 1, Storage drive size: 2.5", Supported storage drive interfaces: Serial ATA. Product colour: Black. USB connector type: USB Type-C

Storage
Number of storage drives supported *
1
Storage drive size *
2.5"
Supported storage drive interfaces *
Serial ATA
Ports & interfaces
USB connectivity *
Yes
USB version
3.2 Gen 2 (3.1 Gen 2)
USB connector type
USB Type-C
USB connector gender
Female
USB ports quantity
1
Design
Product type *
HDD/SSD enclosure
Product colour *
Black
Material
Aluminium
Certification
CE, FCC
Performance
Country of origin
China
Weight & dimensions
Weight
150 g
Weight & dimensions
Package width
181.1 mm
Package depth
128 mm
Package height
48 mm
Package weight
150 g
Packaging content
Screws included
Yes
Screwdriver included
Yes
Manual
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case width
374.9 mm
Master (outer) case length
255 mm
Master (outer) case height
148.1 mm
Master (outer) case gross weight
3.35 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332202441
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)