location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P937-000 40-Pin Male IDE to 2.5 in., 3.5 in. and 5.25 in. SATA Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P937-000 40-Pin Male IDE to 2.5 in., 3.5 in. and 5.25 in. SATA Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P937-000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332199737 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:49:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P937-000 40-Pin Male IDE to 2.5 in., 3.5 in. and 5.25 in. SATA Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Recommended for backing up, retrieving and storing large data files
  • - Accepts 2.5 in., 3.5 in. and 5.25 in. SATA III, II and I SSDs and HDDs
  • - Supports data transfer rates up to 6 Gbps
  • - Plug-and-play—no software, drivers or external power supply needed
  • - Compatible with Blu-ray™, DVD and CD-ROM drives
Warranty: 3-year limited
Long product name Tripp Lite P937-000 40-Pin Male IDE to 2.5 in., 3.5 in. and 5.25 in. SATA Adapter :
The long product name of Tripp Lite P937-000 40-Pin Male IDE to 2.5 in., 3.5 in. and 5.25 in. SATA Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

40-Pin Male IDE to 2.5 in., 3.5 in. and 5.25 in. SATA Adapter
More>>>
Tripp Lite P937-000 40-Pin Male IDE to 2.5 in., 3.5 in. and 5.25 in. SATA Adapter:
The official description of Tripp Lite P937-000 40-Pin Male IDE to 2.5 in., 3.5 in. and 5.25 in. SATA Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The P937-000 40-Pin Male IDE to SATA Adapter connects a 2.5-, 3.5- or 5.25-inch SATA SSD or HDD to your computer’s older IDE/ATA motherboard. This lets you back up important data, retrieve data from an old internal hard drive, or store information on a drive you can take with you to another computer. By connecting your SATA III, SATA II or SATA I drive to an existing motherboard that does not support SATA, the P937-000 saves you the time, effort and expense of upgrading to a new motherboard.

The P937-000 also works with optical disk drives (ODD), including Blu-ray, DVD and CD-ROM drives. It supports data transfer rates up to 6 Gbps, and is compatible with Ultra ATA 133 specifications. Its plug-and-play design requires no software, drivers or external power supply.

Short summary description Tripp Lite P937-000 40-Pin Male IDE to 2.5 in., 3.5 in. and 5.25 in. SATA Adapter:
This short summary of the Tripp Lite P937-000 40-Pin Male IDE to 2.5 in., 3.5 in. and 5.25 in. SATA Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P937-000 40-Pin Male IDE to 2.5 in., 3.5 in. and 5.25 in. SATA Adapter, IDE, SATA, Red, China, 150.9 mm, 130 mm

Long summary description Tripp Lite P937-000 40-Pin Male IDE to 2.5 in., 3.5 in. and 5.25 in. SATA Adapter:
This is an auto-generated long summary of Tripp Lite P937-000 40-Pin Male IDE to 2.5 in., 3.5 in. and 5.25 in. SATA Adapter based on the first three specs of the first five spec groups.

Tripp Lite P937-000 40-Pin Male IDE to 2.5 in., 3.5 in. and 5.25 in. SATA Adapter. Host interface: IDE, Output interface: SATA. Product colour: Red, Country of origin: China. Package width: 150.9 mm, Package depth: 130 mm, Package height: 30 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 277.9 mm, Master (outer) case length: 169.9 mm

Ports & interfaces
Host interface *
IDE
Output interface *
SATA
Design
Internal *
Yes
Product colour
Red
Country of origin
China
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332199734
Compliance certificates
RoHS
Packaging data
Package width
150.9 mm
Packaging data
Package depth
130 mm
Package height
30 mm
Package weight
10 g
Logistics data
Harmonized System (HS) code
8473.30.9100
Products per master (outer) case
10 pc(s)
Master (outer) case width
277.9 mm
Master (outer) case length
169.9 mm
Master (outer) case height
145 mm
Master (outer) case gross weight
750 g
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)