location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus PRO DIGITAL CAMERA CASE Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRO DIGITAL CAMERA CASE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPBC01V2
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2019 09:33:40
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus PRO DIGITAL CAMERA CASE Black :
The long product name of Targus PRO DIGITAL CAMERA CASE Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PRO DIGITAL CAMERA CASE BLACK SMALL Model # DPBC01 UK (NMS)
More>>>
Targus PRO DIGITAL CAMERA CASE Black:
The official description of Targus PRO DIGITAL CAMERA CASE Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Pro Black Digital Camera Case features a rugged koskin and nylon twill exterior, a 'suspension' comfort shoulder strap, a protective overlap closure with inner mesh zipped pocket, hi-density foam padding and a plush interior lining for your digital camera. This digital camera case also includes an interior memory card pocket, and a nylon belt loop with Velcro, and snap closure. Designed to protect, transport and accessories your digital camera
Cutting edge functionality and dramatic style
Nylon belt loop with Velcro and snap closure
Interior memory card pocket
Protective overlap closure
Shoulder ‘suspension’ comfort strap
Front zipped accessory pocket

Short summary description Targus PRO DIGITAL CAMERA CASE Black:
This short summary of the Targus PRO DIGITAL CAMERA CASE Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus PRO DIGITAL CAMERA CASE, Canon PowerShot A300, PowerShot S200, PowerShot S230, Powershot S300, PowerShot S330, PowerShot..., Black

Long summary description Targus PRO DIGITAL CAMERA CASE Black:
This is an auto-generated long summary of Targus PRO DIGITAL CAMERA CASE Black based on the first three specs of the first five spec groups.

Targus PRO DIGITAL CAMERA CASE. Compatibility: Canon PowerShot A300, PowerShot S200, PowerShot S230, Powershot S300, PowerShot S330, PowerShot..., Product colour: Black

Features
Compatibility
Canon PowerShot A300, PowerShot S200, PowerShot S230, Powershot S300, PowerShot S330, PowerShot S400, PowerShot SD100 /Casio EXILIM EX-M2, EXILIM EX-S2, EXILIM EX-S3, EXILIM EX-Z3, QV-R3, QV-R40 /Contax TVS /HP PhotoSmart C215/C215xi /Fujifilm FinePix F700 /Kodak LS443 Konica KD-500 Zoom, KD-510 Zoom /Kyocera Finecam S3L, Finecam S5R /Minolta DiMAGE E323, Dimage F100, DiMAGE F300, DiMAGE G500 /Nikon Coolpix 2500, Coolpix 3500 /Olympus D-150 Zoom, Stylus 300, Stylus 400 /Pentax Optio S /Richo Caplio G3 /Samsung Digimax V4 /Sanyo DSC-J1 /Sony Cyber Shot DSC-P9, CyberShot DSC-U10, DSC-P10, DSC-P32, DSC-P72, DSC-P8, DSC-P92, DSC-U10, DSC-U20, DSC-U50 .
Product colour *
Black
Weight & dimensions
Width
135 mm
Depth
70 mm
Height
50 mm
Brand Image Product code Product Stock Price from
Targus Pro Black Digital Camera Case Targus Pro Black Digital Camera Case
(show image)
DPBC01 Pro Black Digital Camera Case 0.00
(excl. VAT)
0 (incl. VAT)