Targus logo

Targus Pro Black Digital Camera Case

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48776
Info modified on:
03 Jun 2019, 10:03:50
Warranty:
Lifetime
Long product name Targus Pro Black Digital Camera Case:

Targus Pro Black Digital Camera Case Small Model # DPBC01

Targus Pro Black Digital Camera Case:

The Pro Black Digital Camera Case features a rugged koskin and nylon twill exterior, a 'suspension' comfort shoulder strap, a protective overlap closure with inner mesh zipped pocket, hi-density foam padding and a plush interior lining for your digital camera. This digital camera case also includes an interior memory card pocket, and a nylon belt loop with Velcro, and snap closure. Designed to protect, transport and accessories your digital camera
Cutting edge functionality and dramatic style
Nylon belt loop with Velcro and snap closure
Interior memory card pocket
Protective overlap closure
Shoulder ‘suspension’ comfort strap
Front zipped accessory pocket

Short summary description Targus Pro Black Digital Camera Case:

Targus Pro Black Digital Camera Case, Canon PowerShot A300, PowerShot S200, PowerShot S230, Powershot S300, PowerShot S330, PowerShot..., Black

Long summary description Targus Pro Black Digital Camera Case:

Targus Pro Black Digital Camera Case. Compatibility: Canon PowerShot A300, PowerShot S200, PowerShot S230, Powershot S300, PowerShot S330, PowerShot..., Product colour: Black

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.