location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN USB3.1 Gen1 Extender Cable (10m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB3.1 Gen1 Extender Cable (10m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE3310-AT-G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264645365
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:20:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN UE3310-AT-G user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN USB3.1 Gen1 Extender Cable (10m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports USB 3.1 Gen1 Specification (5 Gbps)
  • - Ultra slim design and unique locker head design
  • - Daisy-chainable, maximum distance of up to 50 m
  • - Multiplatform support – Windows and Mac
  • - Additional power adapter included
Long product name ATEN USB3.1 Gen1 Extender Cable (10m) :
The long product name of ATEN USB3.1 Gen1 Extender Cable (10m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB3.1 Gen1 Extender Cable (10m)
More>>>
ATEN USB3.1 Gen1 Extender Cable (10m):
The official description of ATEN USB3.1 Gen1 Extender Cable (10m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ATEN UE3310 USB 3.1 Gen1 Extender Cable allows users to extend the distance between the computer and USB devices up to 10 m. The UE3310 provides a reliable, high performance data transmission that utilizes USB 3.1 Gen1 data bandwidth up to 5Gb/s and also backward compatible with USB 2.0/1.1 standard. It's plug and play and no additional software installation required, easy to deploy and operate on the fields.
1x UE3310 USB 3.1 Gen1 Extender Cable
1x 0AD8-1G05-10EG AC Power Adapter
1x USB Extension Cable

Short summary description ATEN USB3.1 Gen1 Extender Cable (10m):
This short summary of the ATEN USB3.1 Gen1 Extender Cable (10m) data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN USB3.1 Gen1 Extender Cable (10m), 10 m, USB A, USB A, USB 3.2 Gen 1 (3.1 Gen 1), 5 Gbit/s, Black

Long summary description ATEN USB3.1 Gen1 Extender Cable (10m):
This is an auto-generated long summary of ATEN USB3.1 Gen1 Extender Cable (10m) based on the first three specs of the first five spec groups.

ATEN USB3.1 Gen1 Extender Cable (10m). Cable length: 10 m. Connector 1: USB A, Connector 2: USB A, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Maximum data transfer rate: 5 Gbit/s, Product colour: Black

Brand Image Product code Product Stock Price from
ATEN USB 2.0 Extender Cable 12m ATEN USB 2.0 Extender Cable 12m
(show image)
UE2120 USB 2.0 Extender Cable 12m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
México 1 distributor(s)