location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic 4 PORTS USB 2.0 HUB WITH ADAPTER

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 PORTS USB 2.0 HUB WITH ADAPTER
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4USB2BL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714909017305 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168153
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Conceptronic 4 PORTS USB 2.0 HUB WITH ADAPTER
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ports quantity: 4
  • - 480 Mbit/s
  • - Blue, White
Warranty: 3 years
Long product name Conceptronic 4 PORTS USB 2.0 HUB WITH ADAPTER :
The long product name of Conceptronic 4 PORTS USB 2.0 HUB WITH ADAPTER. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 Hub
More>>>
Conceptronic 4 PORTS USB 2.0 HUB WITH ADAPTER:
The official description of Conceptronic 4 PORTS USB 2.0 HUB WITH ADAPTER as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 4 ports USB 2.0 hub makes it possible to expand your netbook, notebook or PC with 4 extra USB ports with only using one free USB port! You can easily add up to 4 USB devices or gadgets to your netbook, notebook or PC. The included AC/DC adapter simultaneously provides all ports with power. The USB hub has a compact and unique design with a stylish blue touch. The leds on the topcover indicate the status of the USB hub and each USB port.

Short summary description Conceptronic 4 PORTS USB 2.0 HUB WITH ADAPTER:
This short summary of the Conceptronic 4 PORTS USB 2.0 HUB WITH ADAPTER data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic 4 PORTS USB 2.0 HUB WITH ADAPTER, 480 Mbit/s, Blue, White, 10 W, 50 - 60 Hz, 5 V, 2 A

Long summary description Conceptronic 4 PORTS USB 2.0 HUB WITH ADAPTER:
This is an auto-generated long summary of Conceptronic 4 PORTS USB 2.0 HUB WITH ADAPTER based on the first three specs of the first five spec groups.

Conceptronic 4 PORTS USB 2.0 HUB WITH ADAPTER. Data transfer rate: 480 Mbit/s, Product colour: Blue, White. Power supply: 10 W, AC input frequency: 50 - 60 Hz, Output voltage: 5 V. Minimum system requirements: Windows XP/Vista/7 Mac X 10.5 +

Ports & interfaces
USB 2.0 ports quantity
4
Ports quantity *
4
DC-in jack
Yes
Features
Data transfer rate *
480 Mbit/s
Product colour
Blue, White
Plug and Play
Yes
Power
Power supply
10 W
Power
AC input frequency
50 - 60 Hz
Output voltage
5 V
Output current
2 A
USB powered
Yes
System requirements
Minimum system requirements
Windows XP/Vista/7 Mac X 10.5 +
Logistics data
Harmonized System (HS) code
84719000
Other features
Mac compatibility
Yes
Brand Image Product code Product Stock Price from
Conceptronic HUBBIES 4-Port USB 3.0 Hub Conceptronic HUBBIES 4-Port USB 3.0 Hub
(show image)
110514507 HUBBIES 4-Port USB 3.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic 4-Ports Cube USB 2.0 Hub Conceptronic 4-Ports Cube USB 2.0 Hub
(show image)
C4USB2CUBEG 4-Ports Cube USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic C4USB2CUBEB interface hub 480 Mbit/s Black Conceptronic C4USB2CUBEB interface hub 480 Mbit/s Black
(show image)
C4USB2CUBEB C4USB2CUBEB 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic C4USB2 480 Mbit/s Black Conceptronic C4USB2 480 Mbit/s Black
(show image)
C05-104 C4USB2 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic 4 port USB2.0 Hub Conceptronic 4 port USB2.0 Hub
(show image)
C4USB2 4 port USB2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)