location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic 4-Ports Cube USB 2.0 Hub

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Ports Cube USB 2.0 Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4USB2CUBEG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714909026499
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Conceptronic 4-Ports Cube USB 2.0 Hub
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Add 4 USB ports to your PC/notebook
  • - Maximum speed 480Mbps
  • - USB Powered
  • - Small and compact design
Warranty: 2 years
Long product name Conceptronic 4-Ports Cube USB 2.0 Hub :
The long product name of Conceptronic 4-Ports Cube USB 2.0 Hub. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 x USB, 31 x 32 x 31 mm, 16 g
More>>>
Conceptronic 4-Ports Cube USB 2.0 Hub:
The official description of Conceptronic 4-Ports Cube USB 2.0 Hub as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 4-Ports Cube USB 2.0 Hub provides your PC or notebook with 4 extra USB 2.0 ports to connect your USB devices. All ports can be used at the same time, as the power will be determinated individually for each port. Suitable for low power USB devices. Thanks to the small and compact design, this 4-ports Cube USB 2.0 Hub is the ideal travel solution!

Short summary description Conceptronic 4-Ports Cube USB 2.0 Hub:
This short summary of the Conceptronic 4-Ports Cube USB 2.0 Hub data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic 4-Ports Cube USB 2.0 Hub, USB 2.0, USB 2.0, 480 Mbit/s, Black, Grey, China, USB

Long summary description Conceptronic 4-Ports Cube USB 2.0 Hub:
This is an auto-generated long summary of Conceptronic 4-Ports Cube USB 2.0 Hub based on the first three specs of the first five spec groups.

Conceptronic 4-Ports Cube USB 2.0 Hub. Host interface: USB 2.0, Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product colour: Black, Grey, Country of origin: China. Power source type: USB. Windows operating systems supported: Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.6 Snow.... Width: 32 mm, Depth: 31 mm, Height: 31 mm

Ports & interfaces
Host interface *
USB 2.0
Hub interfaces *
USB 2.0
USB 2.0 ports quantity
4
Ports quantity *
4
Card reader integrated
No
Features
Data transfer rate *
480 Mbit/s
Product colour
Black, Grey
LED indicators
Yes
Plug and Play
Yes
Country of origin
China
Power
Power source type
USB
System requirements
Windows operating systems supported
Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
System requirements
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Weight & dimensions
Width
32 mm
Depth
31 mm
Height
31 mm
Weight
16 g
Packaging data
Package width
115 mm
Package depth
70 mm
Package height
175 mm
Package weight
24 g
Package type
Blister
Packaging content
Cables included
Mini-USB
Quick installation guide
Yes
Brand Image Product code Product Stock Price from
Conceptronic HUBBIES 4-Port USB 3.0 Hub Conceptronic HUBBIES 4-Port USB 3.0 Hub
(show image)
110514507 HUBBIES 4-Port USB 3.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic C4USB2CUBEB interface hub 480 Mbit/s Black Conceptronic C4USB2CUBEB interface hub 480 Mbit/s Black
(show image)
C4USB2CUBEB C4USB2CUBEB 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Travel 4 Ports USB Hub Conceptronic Travel 4 Ports USB Hub
(show image)
C4PUSB2 Travel 4 Ports USB Hub 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic 4 PORTS USB 2.0 HUB WITH ADAPTER Conceptronic 4 PORTS USB 2.0 HUB WITH ADAPTER
(show image)
C4USB2BL 4 PORTS USB 2.0 HUB WITH ADAPTER 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)