location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL A9654881 memory module 8 GB DDR4 2400 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A9654881
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A9654881 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063904655 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 292522
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 10:58:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL A9654881 memory module 8 GB DDR4 2400 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC/Server 8 GB DDR4 2400 MHz
  • - 288-pin DIMM
  • - 1.2 V
  • - ECC
Warranty: Limited Lifetime Warranty
Long product name DELL A9654881 memory module 8 GB DDR4 2400 MHz ECC :
The long product name of DELL A9654881 memory module 8 GB DDR4 2400 MHz ECC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8GB 1RX8 DDR4 UDIMM 2400MHz
More>>>
DELL A9654881 memory module 8 GB DDR4 2400 MHz ECC:
The official description of DELL A9654881 memory module 8 GB DDR4 2400 MHz ECC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Supercharge your Dell™ system with a Dell Memory upgrade engineered, tested and customized for your system. Adding more memory revs your system's engine and allows you to release its full potential when working with 3D imaging, multimedia, and other memory intensive applications.

- Our sustaining qualification process allows for testing and certifying the newest in technology on your Dell system
- Dell Memory is built using industry leading OEM grade quality parts
- Only first pass yielded product is acceptable to meet Dell’s high quality standard, only available when purchased from Dell

Short summary description DELL A9654881 memory module 8 GB DDR4 2400 MHz ECC:
This short summary of the DELL A9654881 memory module 8 GB DDR4 2400 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.

DELL A9654881, 8 GB, DDR4, 2400 MHz, 288-pin DIMM, Black, Green

Long summary description DELL A9654881 memory module 8 GB DDR4 2400 MHz ECC:
This is an auto-generated long summary of DELL A9654881 memory module 8 GB DDR4 2400 MHz ECC based on the first three specs of the first five spec groups.

DELL A9654881. Component for: PC/Server, Internal memory: 8 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 288-pin DIMM, ECC, Product colour: Black, Green

The story is currently unavailable. Please, contact us.
Features
Buffered memory type
Unregistered (unbuffered)
Internal memory *
8 GB
Internal memory type *
DDR4
Memory clock speed *
2400 MHz
Component for *
PC/Server
Memory form factor *
288-pin DIMM
ECC *
Yes
Memory ranking
1
Memory voltage
1.2 V
Features
Product colour
Black, Green
Compatible products
- PowerEdge T30 - Precision Workstation T3420 SFF - PowerEdge R230 - Precision Workstation T3620 MT - Precision Workstation 3630 Tower - PowerEdge T130 - PowerEdge R330 - PowerEdge T330
Weight & dimensions
Width
133.3 mm
Height
31 mm
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)