DELL logo

DELL PowerEdge R230 server 1 TB Rack (1U) Intel® Xeon® E3 v6 E3-1230V6 3.5 GHz 8 GB DDR4-SDRAM 250 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153871
Info modified on:
08 Mar 2024, 09:07:54
Warranty:
3 Years Basic NBD
Long product name DELL PowerEdge R230 server 1 TB Rack (1U) Intel® Xeon® E3 v6 E3-1230V6 3.5 GHz 8 GB DDR4-SDRAM 250 W:

PowerEdge R230 - 4x3.5", Intel Xeon E3-1230 v6 8M (Cache, 3.50 GHz), 8GB DDR4 RAM, 1TB SATA HDD, DVD+/-RW, Gigabit Ethernet, 1U, PERC H330, iDRAC8 Express, 250W

DELL PowerEdge R230 server 1 TB Rack (1U) Intel® Xeon® E3 v6 E3-1230V6 3.5 GHz 8 GB DDR4-SDRAM 250 W:

Get organized and become more productive
- Consolidate data from multiple laptops or desktops onto a single server with up to 4 x internal 3.5" cabled or hot-plug HDD.
- Ensure fast response times with the latest Intel® Xeon® processor E3-1200 v5 product family.
- Adapt to changing workload conditions with a virtualization-ready server supporting Citrix® XenServer®, Microsoft® Windows Server® with Hyper-V®, VMware® vSphere® ESXi®, and Red Hat® Enterprise Virtualization.

Accelerate application performance
- Drive greater memory performance and expand capacity up to 64GB through time with 4 x DIMM slots and DDR4 memory, which transfer data 33% faster than previous-generation DDR3.
- Boost data throughput with 2 x PCIe Gen 3.0 slots driving 2x data throughput compared to Generation 2.0.
- Drive 2x IOPS performance with the PowerEdge PERC9 RAID Controller compared to the previous-generation PowerEdge R220 equipped with PERC8.

Reliable, worry-free operation
- Deploy rapidly and turn the server over for productive work sooner with Dell OpenManage systems management solutions.
- Easily monitor system health and behavior with a simple, intuitive Dell OpenManage Essentials console.
- Save IT administrator time by automating firmware updates — up to 92% reduction in firmware update time using Repository Manager auto-updates compared to manual updates.

Dell ProSupport
Choose Dell’s premium support service, ProSupport, for 24/7 direct telephone and online access to advanced-level technicians based in your region. Whether you have one office or hundreds around the world, protect your investments with this simple yet flexible approach.

Short summary description DELL PowerEdge R230 server 1 TB Rack (1U) Intel® Xeon® E3 v6 E3-1230V6 3.5 GHz 8 GB DDR4-SDRAM 250 W:

DELL PowerEdge R230, 3.5 GHz, E3-1230V6, 8 GB, DDR4-SDRAM, 1 TB, Rack (1U)

Long summary description DELL PowerEdge R230 server 1 TB Rack (1U) Intel® Xeon® E3 v6 E3-1230V6 3.5 GHz 8 GB DDR4-SDRAM 250 W:

DELL PowerEdge R230. Processor family: Intel® Xeon® E3 v6, Processor frequency: 3.5 GHz, Processor model: E3-1230V6. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 250 W. Chassis type: Rack (1U)

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer DELL PowerEdge R230 server 1 TB Rack (1U) Intel® Xeon® E3 v6 E3-1230V6 3.5 GHz 8 GB DDR4-SDRAM 250 W V6MY8:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.