location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus IN3114 data projector Standard throw projector 3500 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IN3114
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IN3114
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2015
Product end of life date
Bullet Points InFocus IN3114 data projector Standard throw projector 3500 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector
  • - DLP 3500 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 2100:1
  • - 10 W
  • - 228 W
Long product name InFocus IN3114 data projector Standard throw projector 3500 ANSI lumens DLP XGA (1024x768) :
The long product name of InFocus IN3114 data projector Standard throw projector 3500 ANSI lumens DLP XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IN3114
More>>>
Short summary description InFocus IN3114 data projector Standard throw projector 3500 ANSI lumens DLP XGA (1024x768):
This short summary of the InFocus IN3114 data projector Standard throw projector 3500 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus IN3114, 3500 ANSI lumens, DLP, XGA (1024x768), 2100:1, Lamp, 3000 h

Long summary description InFocus IN3114 data projector Standard throw projector 3500 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of InFocus IN3114 data projector Standard throw projector 3500 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

InFocus IN3114. Projector brightness: 3500 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Serial interface type: RS-232. RMS rated power: 10 W. Product type: Standard throw projector

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 15:08:56
Uk has collected 5 expert reviews for InFocus IN3114 data projector Standard throw projector 3500 ANSI lumens DLP XGA (1024x768) and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-14 15:08:46
Product Code: IN3114 The InFocus IN3114 is a 1024x768 XGA data projector that has a high brightness rating of 3500 ANSI lumens and a contrast ratio of 2100:1. Its colours are vivid and saturated without losing accuracy and it offers good performance...
Bottom line The InFocus IN3114 is well matched to current business notebooks, with a range of analogue and digital video inputs. Its specifications mean it's quite a versatile performer. It can operate in well-lit rooms and it delivers a crisp image. Campbell Sim...
90%
goodgearguide.com.au
Updated:
2011-11-04 22:07:05
The InFocus IN3114 is a 1024x768 XGA data projector that has a high brightness rating of 3500 ANSI lumens and a contrast ratio of 2100:1. Its colours are vivid and saturated without losing accuracy and it offers good performance for an acceptable price tag.The InFocus IN3114 is almost identical to the InFocus IN2114, which sits below it in the company's projector line-up. An off-set lens on the projector's mirrored black front has a translucent ring around it that lights up with a bright blu...
Good Good brightness levels, clear and sharp images, accurate colours...
Bad Cooling fan expels a lot of air...
Bottom line InFocus’ IN3114 is well matched to current business notebooks, with a range of analog and digital video inputs. Its specifications mean it’s quite a versatile performer. It can operate in well-lit rooms and it delivers a crisp image...
90%
techworld.com
Updated:
2011-08-14 15:08:49
The InFocus IN3114 is almost identical to the InFocus IN2114, which sits below it in the company's projector line-up. An offset lens on the projector's mirrored black front has a translucent ring around it that lights up with a bright blue when the pr...
Bottom line The InFocus IN3114 is well matched to current business notebooks, with a range of analogue and digital video inputs. Its specifications mean it's quite a versatile performer. It can operate in well-lit rooms and it delivers a crisp image...
0%
projectorcentral.com
Updated:
2011-08-14 15:08:54
Rated at 3,500 ANSI lumens and listing for $1,499, this projector is well suited for mid-sized classrooms and conference rooms affected by ambient light...
Bottom line The InFocus IN3114 produces very bright, sharp, high quality pictures with both video and data sources. For the money it is hard to beat. Its DisplayLink technology makes connections a breeze even for a newcomer to big screen projection. Remembering w...
96%
consumersearch.com
Updated:
2011-08-31 03:07:44
Reviews say the InFocus IN3114 is a terrific portable digital projector if image quality is a top concern. The IN3114 delivers superior performance, even in large, well-lit conference rooms. Despite the 3,500-lumen brightness rating, blacks are reasona...
Good Brightness, Great image quality, Good reliability...
Bad Heavy, Noisy, Difficult user interface...
0%
Brand Image Product code Product Stock Price from
InFocus

InFocus IN2112 data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600)
(show image)
IN2112 IN2112 0.00
(excl. VAT)
0 (incl. VAT)
InFocus

InFocus IN2114 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768)
(show image)
IN2114 IN2114 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)