location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CH023A printing film Polypropylene (PP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CH023A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH023A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962386576 show
Category: Printing Films Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 14:56:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 16 Mar 2014
Product end of life date
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit http:///go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP CH023A printing film Polypropylene (PP) :
The long product name of HP CH023A printing film Polypropylene (PP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-pack Everyday Matte Polypropylene 120 gsm-914 mm x 30.5 m (36 in x 100 ft)
More>>>
HP CH023A printing film Polypropylene (PP):
The official description of HP CH023A printing film Polypropylene (PP) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP 2-pack Everyday Matte Polypropylene lets you produce high-impact signs with a versatile, durable and recyclable matte film. This tear-resistant substrate is easy to use and handle – and is ideal for both indoor and outdoor applications.
- Produce retail and POP signage and event displays with vibrant colour and eye-catching image quality. This matte polypropylene provides excellent versatility and value across a wide range of indoor and outdoor applications – and it's recyclable.
- Convenient 2-packs cost less compared to the price of buying separate packs. And this versatile substrate is easy to use and handle, whether you're doing a quick print run or large production runs.
- To provide durable, long-lasting prints, Original HP printing materials are designed together with Original HP ink formulations. Prints achieve indoor, in-window display permanence up to 6 months; outdoor display permanence up to 3 months.

Short summary description HP CH023A printing film Polypropylene (PP):
This short summary of the HP CH023A printing film Polypropylene (PP) data-sheet is auto-generated and uses the product title and the first six key specs.

HP CH023A, Polypropylene (PP), Matte, 15 - 30 °C, 0 - 40 °C, 20 - 80%, 5 - 80%

Long summary description HP CH023A printing film Polypropylene (PP):
This is an auto-generated long summary of HP CH023A printing film Polypropylene (PP) based on the first three specs of the first five spec groups.

HP CH023A. Material: Polypropylene (PP), Finish type: Matte. Size (imperial): 28.6 cm (11.2"), Weight: 7.69 kg, Dimensions (WxDxH): 286 x 146 x 977 mm. Package dimensions (WxDxH): 286 x 146 x 977 mm, Package weight: 9.4 kg. Products per pallet: 42 pc(s), Pallet gross weight: 410.1 kg. Package dimensions (W x D x H): 285.8 x 146.1 x 977.9 mm (11.2 x 5.75 x 38.5")

Features
Material *
Polypropylene (PP)
Finish type
Matte
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 80%
Weight & dimensions
Size (imperial)
28.6 cm (11.2")
Weight
7.69 kg
Dimensions (WxDxH)
286 x 146 x 977 mm
Packaging data
Package dimensions (WxDxH)
286 x 146 x 977 mm
Package weight
9.4 kg
Package dimensions (W x D x H)
285.8 x 146.1 x 977.9 mm (11.2 x 5.75 x 38.5")
Technical details
Maximum roll length
30.5 m
Quantity per box
2 pc(s)
Logistics data
Pallet dimensions (W x D x H)
1050 x 1000 x 1880 mm
Products per pallet
42 pc(s)
Pallet dimensions (W x D x H) (imperial)
1049.8 x 1000 x 1879.6 mm (41.3 x 39.4 x 74")
Pallet gross weight
410.1 kg
Country Distributor
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Nederland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
France 1 distributor(s)