location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Party & Co. Girls

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Party & Co.
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Girls
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18074
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126180747
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:58:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Party & Co. Girls
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Race Board game
  • - Multiplayer, Team game
  • - Minimum number of players: 2 Maximum number of players: 4
  • - Recommended age group: Child
  • - Recommended age (min): 8 yr(s)
More>>>
Short summary description Party & Co. Girls:
This short summary of the Party & Co. Girls data-sheet is auto-generated and uses the product title and the first six key specs.

Party & Co. Girls, Board game, Race, 8 yr(s)

Long summary description Party & Co. Girls:
This is an auto-generated long summary of Party & Co. Girls based on the first three specs of the first five spec groups.

Party & Co. Girls. Product type: Board game, Genre: Race, Recommended age (min): 8 yr(s)

Features
Game modes
Multiplayer, Team game
Non-competitive game
No
Playing time (max)
30 min
Minimum number of players *
2
Maximum number of players *
4
Recommended age group *
Child
Product type *
Board game
Recommended age (min) *
8 yr(s)
Recommended age (max)
14 yr(s)
Genre *
Race
Country of origin
Netherlands
Packaging data
Package width
270 mm
Package depth
90 mm
Package height
270 mm
Package weight
950 g
Package volume
6561 cm³
QR code
No
Package type
Box
Logistics data
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Pallet gross weight
205.2 kg
Master (outer) cases per pallet
36 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Layers per pallet
6 pc(s)
Products per pallet
216 pc(s)
Master (outer) case width
290 mm
Master (outer) case length
525 mm
Master (outer) case height
290 mm
Master (outer) case tare weight
24 g
Products per master (outer) case
6 pc(s)
Master (outer) case volume
44152.5 cm³
Master (outer) case gross weight
5.7 kg