location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Party & Co. Disney

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Party & Co.
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Party & Co. Disney
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17681
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126176818
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:28:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Party & Co. Disney
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Race Board game
  • - Multiplayer, Team game Family game
  • - Minimum number of players: 2 Maximum number of players: 4
  • - Recommended age group: Child
  • - Suggested gender: Any gender
  • - Recommended age (min): 4 yr(s)
Long product name Party & Co. Disney :
The long product name of Party & Co. Disney. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Party & Co. Disney, 4+
More>>>
Party & Co. Disney:
The official description of Party & Co. Disney as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

"Who am I?", "Draw and guess" and "What do I see with the Party Spectacles?" ... Party and Co. Disney is a game for the whole family. Big and small work together as a team to successfully fulfill the entertaining assignments.

Short summary description Party & Co. Disney:
This short summary of the Party & Co. Disney data-sheet is auto-generated and uses the product title and the first six key specs.

Party & Co. Disney, Board game, Race, 4 yr(s), Family game

Long summary description Party & Co. Disney:
This is an auto-generated long summary of Party & Co. Disney based on the first three specs of the first five spec groups.

Party & Co. Disney. Product type: Board game, Genre: Race, Recommended age (min): 4 yr(s), Family game

Features
Game modes
Multiplayer, Team game
Family game
Yes
Non-competitive game
No
Playing time (max)
30 min
Minimum number of players *
2
Maximum number of players *
4
Recommended age group *
Child
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
4 yr(s)
Languages support
Dutch
Genre *
Race
Suitable for indoor use
Yes
Release date (DD/MM/YYYY)
01.08.2012
Country of origin
China
Packaging data
Package width
270 mm
Package depth
90 mm
Package height
270 mm
Package weight
1.12 kg
Package volume
6561 cm³
QR code
No
Packaging content
Gameboard included
Yes
Safety warning
Not for children 0-3 years
Yes
Logistics data
Products per intermodal container (20ft)
3690 pc(s)
Products per intermodal container (40ft)
7690 pc(s)
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Pallet gross weight
241.9 kg
Master (outer) cases per pallet
36 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Layers per pallet
6 pc(s)
Products per pallet
216 pc(s)
Master (outer) case width
290 mm
Master (outer) case length
530 mm
Master (outer) case height
290 mm
Master (outer) case tare weight
78 g
Products per master (outer) case
6 pc(s)
Master (outer) case volume
44573 cm³
Master (outer) case gross weight
6.72 kg
Brand Image Product code Product Stock Price from
Party & Co. Original Party & Co. Original
(show image)
17792 Original
Party & Co. Junior Party & Co. Junior
(show image)
17793 Junior
Party & Co. Girls Party & Co. Girls
(show image)
18074 Girls
Party & Co. Original Board game Trivia Party & Co. Original Board game Trivia
(show image)
17890 Original