location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Peppa Pig 18506 board/card game Board game Race

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Peppa Pig
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
18506
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18506
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126185063
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Peppa Pig 18506 board/card game Board game Race
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Race Board game
  • - Multiplayer
  • - Minimum number of players: 2 Maximum number of players: 4
  • - Recommended age group: Preschool
  • - Suggested gender: Any gender
  • - Recommended age (min): 3 yr(s)
More>>>
Short summary description Peppa Pig 18506 board/card game Board game Race:
This short summary of the Peppa Pig 18506 board/card game Board game Race data-sheet is auto-generated and uses the product title and the first six key specs.

Peppa Pig 18506, Board game, Race, 3 yr(s)

Long summary description Peppa Pig 18506 board/card game Board game Race:
This is an auto-generated long summary of Peppa Pig 18506 board/card game Board game Race based on the first three specs of the first five spec groups.

Peppa Pig 18506. Product type: Board game, Genre: Race, Recommended age (min): 3 yr(s)

Features
Game modes
Multiplayer
Family game
No
Non-competitive game
No
Playing time (max)
15 min
Minimum number of players *
2
Maximum number of players *
4
Recommended age group *
Preschool
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
3 yr(s)
Genre *
Race
Theme
Peppa Pig
Release date (DD/MM/YYYY)
01/09/2017
Country of origin
China
Weight & dimensions
Width
800 mm
Height
800 mm
Packaging data
Package width
180 mm
Package depth
60 mm
Packaging data
Package height
270 mm
Package volume
2916 cm³
QR code
No
Package type
Box
Packaging content
Gameboard included
Yes
Logistics data
Products per intermodal container (20ft)
5880 pc(s)
Products per intermodal container (40ft)
11760 pc(s)
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Master (outer) case width
400 mm
Master (outer) case length
560 mm
Master (outer) case height
260 mm
Products per master (outer) case
6 pc(s)
Master (outer) case volume
58240 cm³
Brand Image Product code Product Stock Price from
Peppa Pig 18505 board/card game Matching Peppa Pig 18505 board/card game Matching
(show image)
18505 18505