location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Peppa Pig 18505 board/card game Matching

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Peppa Pig
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
18505
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18505
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126185056
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:15:11
The date of the most recent change of this product data-sheet in Icecat.
Jumbo 18505 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Peppa Pig 18505 board/card game Matching
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Matching Card Game
  • - Minimum number of players: 2 Maximum number of players: 6
  • - Recommended age group: Preschool
  • - Suggested gender: Any gender
  • - Recommended age (min): 3 yr(s)
More>>>
Short summary description Peppa Pig 18505 board/card game Matching:
This short summary of the Peppa Pig 18505 board/card game Matching data-sheet is auto-generated and uses the product title and the first six key specs.

Peppa Pig 18505, Card Game, Matching, 3 yr(s)

Long summary description Peppa Pig 18505 board/card game Matching:
This is an auto-generated long summary of Peppa Pig 18505 board/card game Matching based on the first three specs of the first five spec groups.

Peppa Pig 18505. Product type: Card Game, Genre: Matching, Recommended age (min): 3 yr(s)

Features
Playing time (max)
15 min
Minimum number of players *
2
Maximum number of players *
6
Recommended age group *
Preschool
Suggested gender *
Any gender
Product type *
Card Game
Recommended age (min) *
3 yr(s)
Number of cards
72 pc(s)
Genre *
Matching
Theme
Peppa Pig
Release date (DD/MM/YYYY)
01/06/2017
Country of origin
Netherlands
Packaging data
Package width
200 mm
Package depth
55 mm
Package height
245 mm
Package volume
2695 cm³
QR code
No
Package type
Box
Logistics data
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Products per master (outer) case
12 pc(s)
Brand Image Product code Product Stock Price from
Jumbo Spiel des Wissens Kartenspiel 2018 Card Game Trivia Jumbo Spiel des Wissens Kartenspiel 2018 Card Game Trivia
(show image)
19598 Spiel des Wissens Kartenspiel 2018
Peppa Pig 18506 board/card game Board game Race Peppa Pig 18506 board/card game Board game Race
(show image)
18506 18506