location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox VersaLink C7000 A3 35/35 ppm Duplex Printer Adobe PS3 PCL5e/6 2 Trays Total 620 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VersaLink
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VersaLink C7000 A3 35/35 ppm Duplex Printer Adobe PS3 PCL5e/6 2 Trays Total 620 sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7000V_DN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7612392321903 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 225582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 18:36:32
The date of the most recent change of this product data-sheet in Icecat.
Common Access Card for Xerox VersaLink Printers System Configuration Guide (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Evaluator Guide (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Specifications (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Xerox C7000V_DN user manual (4.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Xerox VersaLink C7000 A3 35/35 ppm Duplex Printer Adobe PS3 PCL5e/6 2 Trays Total 620 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour printer with support for A3
  • - Ideal for small to mid size workgroups with demanding print needs
  • - Superior reliability and exceptional print quality
  • - Handle even the most challenging print jobs on media sizes up to A3
Warranty: 1 year
Long product name Xerox VersaLink C7000 A3 35/35 ppm Duplex Printer Adobe PS3 PCL5e/6 2 Trays Total 620 sheets :
The long product name of Xerox VersaLink C7000 A3 35/35 ppm Duplex Printer Adobe PS3 PCL5e/6 2 Trays Total 620 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VersaLink C7000 A3 35/35 ppm Duplex Printer Adobe PS3 PCL5e/6 2 Trays Total 620 sheets
More>>>
Xerox VersaLink C7000 A3 35/35 ppm Duplex Printer Adobe PS3 PCL5e/6 2 Trays Total 620 sheets:
The official description of Xerox VersaLink C7000 A3 35/35 ppm Duplex Printer Adobe PS3 PCL5e/6 2 Trays Total 620 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Xerox® ConnectKey® technology enabled colour printer

Short summary description Xerox VersaLink C7000 A3 35/35 ppm Duplex Printer Adobe PS3 PCL5e/6 2 Trays Total 620 sheets:
This short summary of the Xerox VersaLink C7000 A3 35/35 ppm Duplex Printer Adobe PS3 PCL5e/6 2 Trays Total 620 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox VersaLink C7000 A3 35/35 ppm Duplex Printer Adobe PS3 PCL5e/6 2 Trays Total 620 sheets, Laser, Colour, 1200 x 2400 DPI, A3, 35 ppm, Duplex printing

Long summary description Xerox VersaLink C7000 A3 35/35 ppm Duplex Printer Adobe PS3 PCL5e/6 2 Trays Total 620 sheets:
This is an auto-generated long summary of Xerox VersaLink C7000 A3 35/35 ppm Duplex Printer Adobe PS3 PCL5e/6 2 Trays Total 620 sheets based on the first three specs of the first five spec groups.

Xerox VersaLink C7000 A3 35/35 ppm Duplex Printer Adobe PS3 PCL5e/6 2 Trays Total 620 sheets. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 153000 pages per month. Maximum resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Display: LCD. Network ready. Product colour: White

Flawless reliability. Superior performance.

Right out of the box, you’ll count on your Xerox® VersaLink C7000 Color Printer to consistently and flawlessly perform the tasks that make your business work more efficiently. From IT-free installation wizards, to step-by-step configuration options, you’re ready to go—hassle free.


Designed for superior reliability, the VersaLink C7000 Color Printer features a new hardware design with fewer moving parts, strengthened paper-path components, and advanced imaging system.


VersaLink devices are loaded with features and time-saving Xerox® technologies designed to speed up information sharing and reduce inefficient workflows.


When it comes to safeguarding critical information, VersaLink devices deliver a spectrum of stringent security features, including Secure Print and card authentication to control access.


Count on superior print quality to make your work look its best. A print resolution of up to 1200 x 2400 dpi delivers sharp text and fine line detail, plus exceptional color vibrancy that enhances business communications—even on oversize media.

Cloud connected. Personalized efficiency.

With the customizable capacitive 5-inch color touchscreen, you can tap, swipe and pinch your way through tasks and functions with mobile-like ease.



With Simple ID, individual users and groups enter a user ID and password once, and then enjoy fast, secure access to manage jobs and commonly used apps on a personalized home screen.



Whether your documents are color or black-and-white, letter-size or oversize, the VersaLink C7000 Color Printer has the power and features you need to handle even the most challenging print jobs.

Mobile freedom. Ready for the way you work.

The VersaLink C7000 Color Printer gives you the freedom to work where and how you want—easily add connectivity to Google Drive™, Microsoft® OneDrive® and DropBox™, and access to additional options through the Xerox App Gallery.



The ability to connect and print from multiple devices is key for today’s worker, and VersaLink devices meet the challenge with Apple® AirPrint®, Google Cloud Print™, Xerox® Print Service Plug-in for Android™, Near Field Communication (NFC) Tap-to-Pair and Mopria®, plus optional Wi-Fi and Wi-Fi Direct.

Intuitive User Experience

An entirely new—and yet entirely familiar way to interact that includes a tablet-like experience
with gesture-based touchscreen controls and easy customization.

Mobile and Cloud Ready

Instant connectivity to cloud and mobile devices right from the user interface, with access to preloaded, cloud-hosted services that let you work where, when and how you want.

Benchmark Security

Full multi-level protection for both documents and data, ready to guard against and eliminate
emerging threats and meet or exceed regulatory compliance.

Stand out with spectacular image quality.
Stand out with spectacular image quality.

Print from anywhere and any device with Apple AirPrint, Mopria and Wi-Fi Direct®.
Print from anywhere and any device with Apple AirPrint, Mopria and Wi-Fi Direct®.

Xerox Print Drivers simplify the printing experience from laptop and desktop devices.
Xerox Print Drivers simplify the printing experience from laptop and desktop devices.

Protect your business with comprehensive security built-in.
Protect your business with comprehensive security built-in.

Reduce your environmental impact with the Green World Alliance program for easy recycling of toner cartridges.
Reduce your environmental impact with the Green World Alliance program for easy recycling of toner cartridges.

Place your printer anywhere with standard Wi-Fi connectivity included.
Place your printer anywhere with standard Wi-Fi connectivity included.

Enables Next Generation Services

Work more efficiently and manage resources more effectively. Easy integration of Xerox®
Managed Print Services enables remote monitoring of service delivery and consumables..

Gateway to New Possibilities

Instantly extend your capabilities with access to the Xerox App Gallery, featuring real-world apps designed to optimize digital workflows. Commission our network of partners to design innovative, businessspecific solutions.

ConnectKey Overview
ConnectKey Overview

Work and print smarter than ever before.

Security
Security

A comprehensive and proactive approach to security.

Apps
Apps

More productive ways to work with a gateway to new possibilities.

User Interface
User Interface

Intuitive and personalised — feel right at home instantly.

Sustainability
Sustainability

Reducing environmental impact through innovation.

Free Extended Warranty on Xerox printers. Peace of mind page after page.
Free Extended Warranty on Xerox printers. Peace of mind page after page.

Worry-free printing for up to 5 years*

Simply replenish with Genuine Xerox® Toner and register to extend for another year*

*T&Cs apply. Claim required. xerox.co.uk/fewtc

Printing
Duplex printing mode
Auto
Print speed (colour, normal quality, A4/US Letter)
35 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Duplex print speed (black, normal quality, A4/US Letter)
35 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
35 ppm
Warm-up time (from sleep mode)
12 s
Time to first page (black, normal)
5.1 s
Time to first page (colour, normal)
7.6 s
Watermark printing
Yes
Secure printing
Yes
N-up printing
2, 4, 6, 8, 9, 16
Booklet printing function
Yes
Features
Maximum duty cycle *
153000 pages per month
Recommended duty cycle
0 - 10000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
HP-GL, PCL 5e, PCL 6, PostScript 3, TIFF, XPS
Printer fonts
PCL, PostScript
Number of printer fonts
219
Number of PCL fonts
83
Number of PostScript fonts
136
Country of origin
Vietnam
Input & output capacity
Total number of input trays *
2
Total input capacity *
620 sheets
Total output capacity *
500 sheets
Paper tray 1 input capacity
520 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Card stock, Glossy paper, Heavy paper, Labels, Letterhead, Lightweight paper, Plain paper, Pre-printed, Recycled paper
ISO A-series sizes (A0...A9) *
A3, A4
Custom media width
88.9 - 297 mm
Custom media length
98.4 - 431.8 mm
Paper tray media weight
64 - 256 g/m²
Multi-Purpose Tray media weight
60 - 216 g/m²
Ports & interfaces
Standard interfaces
Ethernet, NFC, USB 3.2 Gen 1 (3.1 Gen 1)
Direct printing *
Yes
USB port *
Yes
USB connector
USB Type-A / USB Type-B
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Near Field Communication (NFC)
Yes
Security algorithms
256-bit AES, FIPS 140-2, HTTPS, IPSec, SNMPv3, SSL/TLS
Network
Supported network protocols (IPv4)
TCP/IP: HTTP/HTTPS, Internet Printing Protocol, LPR/LPD, Raw Socket Printing/Port 9100, IPv4/IPv6, WSD, LDAP, Bonjour /AirPrint
Supported network protocols (IPv6)
TCP/IP: HTTP/HTTPS, Internet Printing Protocol, LPR/LPD, Raw Socket Printing/Port 9100, IPv4/IPv6, WSD, LDAP, Bonjour /AirPrint
Management protocols
DHCP, SNMP, WINS, HTTP, HTTPS, TLS, SNTP, MDNS
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
2048 MB
Maximum internal memory
2048 MB
Built-in processor
Yes
Processor frequency
1050 MHz
Processor cores
2
Sound pressure level (printing)
52.5 dB
Sound power level (printing)
6.75 dB
Sound power level (standby)
4.1 dB
Design
Market positioning *
Business
Product colour *
White
Built-in display *
Yes
Display
LCD
Colour display
Yes
Display diagonal
12.7 cm (5")
Control type
Buttons, Touch
Power
Power consumption (printing) *
1600 W
Power consumption (standby)
94 W
Power consumption (PowerSave)
1.4 W
Current rating
8 A
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Server, Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012
Other operating systems supported
HP-UX 11
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
590 mm
Depth
670.8 mm
Height
637 mm
Weight
54.3 kg
Packaging data
Package width
710 mm
Package depth
770 mm
Package height
945 mm
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
5300 pages
Included cartridge capacity (CMY)
3300 pages
Cables included
AC
Logistics data
Harmonized System (HS) code
84433210
Other features
Compatibility
VersaLink C7000
Languages support
Multi
Source Testseek summary Average rating
Reviews
Updated:
2017-08-06 11:19:48
Uk has collected 1 expert review for Xerox VersaLink C7000 A3 35/35 ppm Duplex Printer Adobe PS3 PCL5e/6 2 Trays Total 620 sheets and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
techradar.com
Updated:
2019-11-14 19:21:46
The Xerox VersaLink C7000DN is a premium color laser printer for the medium-sized office. Its special skills include printing on A3 paper in duplex mode, churning out A4 pages at 35ppm and doing both at a print resolution of 1200 x 2400 dpi. Its other not...
Good Customizable touchscreen, High-resolution prints, Duplex A3 printing, Extra modules available...
Bad Bulky and heavy, Wi-Fi costs extra, Small paper tray, Expensive toner...
Bottom line This sizeable printer will take big bites out of your office space and your budget, but it will pay off in the long-term, especially if you need to print frequently in color on A3 paper, and you rely on consistent professional-looking results. The print s...
90%
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
México 1 distributor(s)
Disclaimer Xerox VersaLink C7000 A3 35/35 ppm Duplex Printer Adobe PS3 PCL5e/6 2 Trays Total 620 sheets:
Disclaimer

Your new Xerox printer or multifunctional printer is eligible for a free manufacturer’s warranty. You must register for this here:
https://xerox-portal.force.com/ProductRegistration/.

Full terms can be viewed here: https://www.xerox.co.uk/en-gb/office/product-warranty/warranty-terms.

Your post warranty service options:
You can continue service cover for your printer or multifunction printer with a one year Post Warranty Service Agreement. This agreement may be claimed under the Free Extended Warranty program, or purchased.

Please note - you must hold a current warranty or service agreement to purchase or claim a Post Warranty Service Agreement. There is a maximum of 5 years total cover for printers and multifunction printers.

The Terms and Conditions of the Post Warranty Service Agreement for your printer can be accessed here:
https://www.xerox.co.uk/en-gb/office/product-warranty/warranty-terms