location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ ST650K Signage Display Digital signage flat panel 165.1 cm (65") LED 450 cd/m² 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST650K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST650K
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ ST650K Signage Display Digital signage flat panel 165.1 cm (65") LED 450 cd/m² 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 165.1 cm (65") 3840 x 2160 pixels LED 450 cd/m²
  • - 8 ms
  • - Ethernet LAN
  • - Built-in speaker(s) 8 W
Long product name BenQ ST650K Signage Display Digital signage flat panel 165.1 cm (65") LED 450 cd/m² 4K Ultra HD Black :
The long product name of BenQ ST650K Signage Display Digital signage flat panel 165.1 cm (65") LED 450 cd/m² 4K Ultra HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

65", D-LED, UHD 3840 x 2160, 450nits, 178° / 178°, 8Wx2
More>>>
BenQ ST650K Signage Display Digital signage flat panel 165.1 cm (65") LED 450 cd/m² 4K Ultra HD Black:
The official description of BenQ ST650K Signage Display Digital signage flat panel 165.1 cm (65") LED 450 cd/m² 4K Ultra HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

65'' 4K X-Sign Compatible Multiple Connectivity Smart Signage | ST650K

The All-in-One Smart Choice for Business Big and Small
The 65-inch ST650K is the total package suitable for small business and corporate setting. It brings together a wide variety of features, including stunning 4K resolution for enhanced engagement, stylish slim design, X-Sign software for effortless content creation and management, and MDA application for hassle-free display control. On top of this, with the easy-to-use meeting solution Zoom, you can instantly connect your teams and clients without expensive infrastructure. It is the solution saving you time, efforts and resources all at once.

Multiple Display Administrator (MDA)

The MDA application helps you control and manage multiple displays simultaneously through your local network. Besides providing great convenience, MDA also enables powerful functions such as integration with centralized monitoring, and the ability to easily blank displays that are not in use, lowering your power costs and helping the environment.

Easy Setting Utility Tool for Easy Apps Management

Everything is simpler with Cloud. This tool allows users to automatically upload and install Android™ apps of an array of displays through BenQ’s cloud server.

Zoom Meeting Room Solution

Zoom unifies cloud video conferencing, simple online meetings and group messaging into one simple platform. BenQ’s conference solution will allow users to hold group meetings with the ST650K and other computing platforms such as PC, MAC, tablet and smartphone.

Cloud Video Conferencing

Ultra simple one-click start or join the meeting
HD video and HD voice
Dynamic voice detection
Full screen, gallery view (4 participants on each screen)
Group meeting available for 40 minutes per time

Host Controls
A variety of features for optimized meeting control:
Lock meeting, Lock Share, Mute Upon Entry, Play Entry, Assign Host and more.

Short summary description BenQ ST650K Signage Display Digital signage flat panel 165.1 cm (65") LED 450 cd/m² 4K Ultra HD Black:
This short summary of the BenQ ST650K Signage Display Digital signage flat panel 165.1 cm (65") LED 450 cd/m² 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ ST650K, Digital signage flat panel, 165.1 cm (65"), LED, 3840 x 2160 pixels

Long summary description BenQ ST650K Signage Display Digital signage flat panel 165.1 cm (65") LED 450 cd/m² 4K Ultra HD Black:
This is an auto-generated long summary of BenQ ST650K Signage Display Digital signage flat panel 165.1 cm (65") LED 450 cd/m² 4K Ultra HD Black based on the first three specs of the first five spec groups.

BenQ ST650K. Product design: Digital signage flat panel. Display diagonal: 165.1 cm (65"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 450 cd/m², HD type: 4K Ultra HD. Product colour: Black

Display
Display diagonal *
165.1 cm (65")
Display technology *
LED
Display resolution *
3840 x 2160 pixels
Display brightness *
450 cd/m²
HD type *
4K Ultra HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
1200:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Active display area (W x H)
1428.4 x 803.5 mm
Colour gamut
65%
Ports & interfaces
HDMI ports quantity *
3
DVI port *
No
VGA (D-Sub) input ports
1
USB ports quantity
4
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Composite video in
1
Composite video out
1
Component video (YPbPr/YCbCr) in
1
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
8 W
Design
Product design *
Digital signage flat panel
Design
Product colour *
Black
VESA mounting *
Yes
Performance
Multi-display supported
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
21
On Screen Display (OSD) languages
Arabic, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Italian, Japanese, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Turkish
Power
Power consumption (typical) *
200 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
1462 mm
Depth
88 mm
Height
844 mm
Weight
20 kg
Packaging data
Package weight
28 kg
Packaging content
Remote control included
Yes
Cables included
AC, HDMI, VGA
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 55 °C
Other features
Manual
Yes
Quick start guide
Yes
Plug and Play
Yes