icecat logo
Icecat: syndicator of product information via global open catalog with more than 19309028 data-sheets & 35854 brands – register (free)
Advantech logo

Advantech DS-270 2 GHz Intel® Celeron® 64 GB SSD 4 GB

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105030
Info modified on:
19 Mar 2021, 17:10:13
Long product name Advantech DS-270 2 GHz Intel® Celeron® 64 GB SSD 4 GB:

Intel Celeron J1900 (2M Cache, 2.0 GHz), 4GB DDR3, 64GB SSD, Intel HD Graphics + NVIDIA GeForce GT730M, Gigabit Ethernet, HDMI x 1, 2x USB 3.0, Mini PCIe

Short summary description Advantech DS-270 2 GHz Intel® Celeron® 64 GB SSD 4 GB:

Advantech DS-270, 2 GHz, Intel® Celeron®, J1900, 2.42 GHz, BGA 1170, 2 MB

Long summary description Advantech DS-270 2 GHz Intel® Celeron® 64 GB SSD 4 GB:

Advantech DS-270. Processor frequency: 2 GHz, Processor family: Intel® Celeron®, Processor model: J1900. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Maximum internal memory: 8 GB. Total storage capacity: 64 GB, Storage media: SSD, SSD interface: Serial ATA III. On-board graphics card model: Intel® HD Graphics, On-board graphics card base frequency: 688 MHz, On-board graphics card dynamic frequency (max): 854 MHz. Cabling technology: 10/100/1000Base-T(X), Ethernet LAN data rates: 10,100,1000 Mbit/s

Specs
Recommended products
Specs +
Recommended products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.