location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HKT600

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HKT600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AHKT600UBECXSA
Category:
Kits which enable phones or other mobile devices to be used hands-free in cars and other vehicles.
Car Kits Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131466
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:31:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung HKT600 :
The long product name of Samsung HKT600. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HKT600 - Bluetooth Car Kit
More>>>
Samsung HKT600:
The official description of Samsung HKT600 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhanced noise reduction and echo cancellation features allow you to enjoy crisp and clear conversations in your running car by canceling out background noise.

Short summary description Samsung HKT600:
This short summary of the Samsung HKT600 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HKT600, 69.6 x 17.9 x 75.5 mm, Wireless, 2.0+EDR, Black, 16 h, 720 h

Long summary description Samsung HKT600:
This is an auto-generated long summary of Samsung HKT600 based on the first three specs of the first five spec groups.

Samsung HKT600. Dimensions (WxDxH): 69.6 x 17.9 x 75.5 mm. Connectivity technology: Wireless, Bluetooth version: 2.0+EDR. Product colour: Black. Talk time: 16 h, Standby time: 720 h

Technical details
Compatible products
SAMSUNG OMNIA(i900) / U900 / i450 / G800 / i560 / i617T / i780 / G810 / L760
Noise reduction
Yes
Weight & dimensions
Dimensions (WxDxH)
69.6 x 17.9 x 75.5 mm
Ports & interfaces
Connectivity technology
Wireless
Bluetooth version
2.0+EDR
Colour
Product colour
Black
Power
Talk time
16 h
Standby time
720 h
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:58:33
Uk has collected 3 expert reviews for Samsung HKT600 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
ld2.ciol.com
Updated:
2011-10-04 02:58:33
Samsung's HKT600 is an easy-to-use Bluetooth speakerphone for the car with echo reduction circuitry. Although mostly made of plastic, it is very sturdy. It won't win any design awards for sure though.Operation is simple; there's a physical on/off...
0%