location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung U900 112 g Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-U900OAA
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung U900 112 g Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3G Grey
  • - 240 x 320 pixels
  • - Rear camera resolution (numeric): 5 MP
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
Long product name Samsung U900 112 g Grey :
The long product name of Samsung U900 112 g Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SGH-U900 Soul Grey
More>>>
Samsung U900 112 g Grey:
The official description of Samsung U900 112 g Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

magical touch interface
A touch navigation keypad that changes icons according to menu selections. The SAMSUNG Soul transforms as you touch, constantly adapting to meet your various needs.

art of minimalism
Ultimate minimal design offering maximum style. Grasp the full metal body and the coolness of its hairline texture. Simple yet luxurious. At just 12.9 millimetres, the Soul embodies the philosophy of “less is more”.

hidden depth
There’s more than meets the eye with the advanced multi-functionality of SAMSUNG Soul. Enjoy performance and discover the intelligence of the Soul.

magical touch interface
A touch navigation keypad that changes icons according to menu selections. The SAMSUNG Soul transforms as you touch, constantly adapting to meet your various needs.

5 megapixel camera
Capture the faces you want to remember with face detection AF, see more detail in the dark with WDR optimizer & take silky smooth pictures with an in-built image stabiliser.

music features
Enjoy superior sound with the audio technology by Bang & Olufsen ICEpower®. Stock up a music library with your favourite tunes and find them in a snap. Tune into the world wherever and whenever with FM radio with RDS.

connectivity (HSDPA 7,2 Mbps)
The Soul also offers the blistering speed of full 3,5G downloads. Experience the Internet in a flash with HSDPA 7,2Mbps.

Short summary description Samsung U900 112 g Grey:
This short summary of the Samsung U900 112 g Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung U900, Slider, 240 x 320 pixels, 5 MP, Bluetooth, Grey

Long summary description Samsung U900 112 g Grey:
This is an auto-generated long summary of Samsung U900 112 g Grey based on the first three specs of the first five spec groups.

Samsung U900. Form factor: Slider. Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 5 MP. Bluetooth. Standby time (2G): 250 h. Weight: 112 g. Product colour: Grey

Design
Product colour *
Grey
Display
Display resolution *
240 x 320 pixels
Display type
TFT
Panel type
TFT
Display number of colours
16.78 million colours
Memory
Flash card support *
Yes
Internal memory
100 MB
Camera
Rear camera resolution (numeric)
5 MP
Rear camera *
Yes
Digital zoom
4x
Network
Mobile network generation *
3G
Data network *
3G, Edge, GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video compression formats
H.263, H.264, MPEG4, WMV
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
72
Power
Talk time (2G) *
4 h
Standby time (2G) *
250 h
Weight & dimensions
Weight *
112 g
Width
49.5 mm
Depth
12.9 mm
Height
105.9 mm
Phone features
Java technology
Yes
Direct printing
Yes
Phonebook capacity
1000 entries
Form factor *
Slider
Other features
Interface
USB 2.0
Networking type
GSM
Operating frequency
900/1800/1900 MHz
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MP3, MIDI, WMA, XMF, SMAF, AAC, AAC+, e-AAC+
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:29:28
Uk has collected 14 expert reviews for Samsung U900 112 g Grey and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
3g.co.uk
Updated:
2011-10-04 03:29:08
Despite these grievances, its near impossible to dislike the Samsung Soul. When a handset is described as being an all-rounder, it tends to mean that the phone is competent in all areas without excelling. The Samsung U900 Soul however, is an all-round...
80%
Howstuffworks.com
Updated:
2011-10-04 03:29:06
With a design aimed at consumers interested in photography, the Samsung FlipShot SCH-U900 is one of the best camera phones on the market. From the moment that you look at this device, it is apparent that the camera is the focus for most of the features...
Good Excellent camera, swiveling LCD, EV-DO network, great speakers...
Bad Earpiece speaker is unexceptional...
Bottom line With a design aimed at consumers interested in photography, the Samsung FlipShot SCH-U900 is one of the best camera phones on the market. From the moment that you look at this device, it is apparent that the camera is the focus for most of the feature...
100%
mobilemag.com
Updated:
2011-10-04 03:29:10
Some may say that its the best camera phone available from a wireless provider in the United States today...
74%
mobiledia.com
Updated:
2011-10-04 03:29:11
Upon removing a brand new Samsung FlipShot from the box, the user will be greeted with a bevy of phone mysteries. How can a device so tiny function as both a cell phone and a digital camera? Will both photo and call quality be up to par? And, perhaps m...
0%
letstalk.com
Updated:
2011-10-04 03:29:13
Ah, the Samsung FlipShot (a.k.a. SCH-U900) camera phone -- what’s not to like about a bright red (or slick black) cell phone with a built-in 3-megapixel camera, a decent MP3 player, solid call quality, and impressive battery life? For anyone on the...
86%
infosyncworld.com
Updated:
2011-10-04 03:29:15
The FlipShot appears to be half-phone, half-digital camera. Did this swiveling flip stand up to our point-and-shoot?...
Good Fun, practical flip LCD feature, decent autofocus...
Bad No headphones included, poor image quality...
Bottom line The FlipShot is a very cool toy. From the way it is designed and the way it looks, it would appear that the FlipShot is attempting to replace your digital camera, allowing you to carry one device for all your photo-taking. Unfortunately, Samsungs le...
61%
slashphone.com
Updated:
2011-10-04 03:29:16
Verizon Wireless Introduces the FlipShot by Samsung in Two Colorful Options Last update: 25-01-08 Submitted by ahbao Views: 1317 Home Mobile Phones SamsungVerizon Wireless and Samsung announced the popular Verizon Wireless FlipShot by Samsung will b...
0%
mobiletechreview.com
Updated:
2011-10-04 03:29:18
Verizon launched a barrage of new phones for the 2007 holiday shopping season and the LG Venus, the Voyager and the Samsung Juke grabbed the headlines. The Samsung FlipShot with its 3 megapixel camera and autofocus lens got a bit lost in the shuffle...
80%
pcmag.com
Updated:
2011-10-04 03:29:20
Samsungs SCH-u900 FlipShot for Verizon is the carriers best camera phone, but thats not saying as much as it should. While the FlipShots 3-megapixel camera offers better picture quality than any other Verizon camera phone, it still suffers from p...
Good Verizons highest-resolution camera phone. High-end features.
Bad Cameras autofocus causes major shutter lag. Focus and exposure problems. Business card scanner delivers inaccurate results.
Bottom line The Samsung u900 feels like a digital camera and works like a high-end flip phone, but its 3-megapixel photos arent as good youd get from a dedicated digital camera...
60%
phonearena.com
Updated:
2011-10-04 03:29:21
The Samsung FlipShot U900, which replaces the , is a modern flip phone with rotating display that is targeted to the consumer who is looking for an easy to carry device with an integrated 3MP autofocus camera. It is available in two color choices: matt...
Good Excellent call quality and signal reception, QVGA internal display that can rotate 180degrees, FlashUI themes, Bluetooth music support...
Bad Small external display that shows wallpapers too dark, 3MP Camera is not up to par with most other “high end” cell phones, Browser has problems displaying large HTML sites, TVOut cable must be purchased separately...
Bottom line The Samsung FlipShot is a nice upgrade from the A990, but we were anticipating a lot more. Both the Sound Quality and Reception are excellent, so using it as a phone is highly recommended. The redesigned keypad is easier to use, the new themes look nic...
65%
phonescoop.com
Updated:
2011-10-04 03:29:23
You can watch as we show you the FlipShot and what its like to take a picture with this high-end cameraphone. While new software makes taking a good picture easy, viewing your masterpiece isnt as fast or fun. Take a tour of the phone and its features...
0%
Laptopmag.com
Updated:
2011-10-04 03:29:25
The FlipShot is a good choice for anyone looking to leave the point-and-shoot at home now and then, but it’s not good enough to replace a standalone digicam. Nevertheless, call quality was very strong, and the rotating display is sure to turn a few...
Good 3-MP flash camera with lots of options, Great call quality, Unique 180-degree swivel display...
Bad Headset, TV-out, and USB cable not included, Expensive, Mediocre external LCD...
70%
tech-faq.com
Updated:
2014-03-20 02:19:24
The Samsung Flipshot-U900 has a lot going for it, with a new size and extra features that will please many consumers. One of the nice features on the Flipshot-U900 is the twist display on the form factor design of the shell. Along with this enhanceme...
0%