Channel partners
Brand partners
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 27189555 data-sheets &
28988 brands
– register (free)
Computer Monitors
NEC LCD2080UX 20.1" TFT.255 91kHz TCO99 Ivory computer monitor 51 cm (20.1") 1600 x 1200 pixels
NEC LCD2080UX 20.1" TFT.255 91kHz TCO99 Ivory computer monitor 51 cm (20.1") 1600 x 1200 pixels
Edit this data-sheet
Embed the product datasheet into your content
XML product data for NEC 60000930
XML doc
Icecat LIVE: JS for NEC 60000930
Icecat Live DOC
JSON product data for NEC 60000930
JSON DOC
CSV product data for NEC 60000930
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
NEC
Product name:
LCD2080UX 20.1" TFT.255 91kHz TCO99 Ivory
Product code:
60000930
Category:
Computer Monitors
Icecat Product ID:
36640
Data-sheet quality:
created/standardized by Icecat
Product views:
14313
Info modified on:
07 Mar 2024, 15:34:52
NEC 60000930 (Icecat)
Embed the product datasheet into your content
XML product data for NEC 60000930
XML doc
Icecat LIVE: JS for NEC 60000930
Icecat Live DOC
JSON product data for NEC 60000930
JSON DOC
CSV product data for NEC 60000930
CSV DOC
The Story
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE