location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon XEED SX6 data projector 3500 ANSI lumens LCOS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XEED
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XEED SX6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1231B003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999356051
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:40:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon XEED SX6 data projector 3500 ANSI lumens LCOS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCOS 3500 ANSI lumens
  • - Lamp
  • - 1000:1
  • - Screen size compatibility: 40” (81 x 61cm) - 300” (610 x 457cm)
  • - 1 W
  • - 355 W
Warranty: 3 years
Long product name Canon XEED SX6 data projector 3500 ANSI lumens LCOS :
The long product name of Canon XEED SX6 data projector 3500 ANSI lumens LCOS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XEED SX6, 1400 x 1050, 0.7” LCD, 3500 lm, 88%, 1000:1, 1W RMS, 12x
More>>>
Canon XEED SX6 data projector 3500 ANSI lumens LCOS:
The official description of Canon XEED SX6 data projector 3500 ANSI lumens LCOS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Packed with powerful technology, the XEED SX6 can’t fail to impress. LCOS, SXGA+ and Canon’s advanced AISYS optical system combine perfectly, to provide seamless images with extraordinary brightness.

Features
- LCOS technology with SXGA+ resolution
- Ultra bright 3500 lumens with AISYS optical system
- 1000:1 contrast ratio
- 31dBA Quiet mode
- 1.7x powered zoom lens
- Automatic set-up
- HD compatibility (720p / 1080i)
- HDCP-compliant DVI port
- Adobe RGB and sRGB support

Awesome power, brilliant detail.
Seamless, high resolution images
The XEED SX6 uses LCOS panels with virtually no gaps between pixels, to faithfully project seamless images. With native SXGA+ resolution (1400 x 1050 pixels), it produces precise, sharp images, text and graphics are clearly rendered.

Ultra bright
The XEED SX6's ultra-bright 3500 lumens ensure that projected images are bright and clear, even in well-lit rooms or large venues. Canon’s Advanced AISYS optical system optimises the projector’s light path, achieving powerful output from a compact, lightweight chassis.

Stunning contrast
Solving the contrast limitations of traditional LCOS projectors, AISYS yields a high 1000:1 contrast ratio for rich, deep colour tones and true blacks in dark areas. Incredible detail is provided throughout the entire image.

No distractions
In Quiet Mode the XEED SX6 is near-silent, fan noise is reduced to just 31dBA, so your presentations are not interrupted by an irritating background whir. The double frame-rate drive of LCOS panels ensures smooth reproduction of moving images, without distracting flicker.

Optical advantage
With a motorised Canon 1.7x wide-angle zoom lens, large images can be projected from a short throwing distance, giving flexibility in projector placement. The lens is powered so that it can be operated from the control panel and remote control handset. The lens coating prevents ghosting and flare.

Automatic and easy
The XEED SX6 can be set up with minimal effort. With Auto Focus the projector detects its distance from the screen and focuses accordingly. Auto Screen Colour Correction adjusts settings for optimised viewing on different screen colours. Vertical Keystone Correction is set automatically, preventing trapezium distortion of the image. The SX6 will also automatically detect which input port is in use.

Advanced connectivity
The SXGA+ resolution also ensures faithful reproduction of High Definition sources (720p/1080i). The DVI port (Digital Visual Interface) provides the best possible image quality from digital sources, including HD images. The SX6 supports the HDCP standard, allowing high quality playback of encrypted digital content. An optional Network Adapter enables control of the projector via an Ethernet network.

Colour accuracy
The XEED SX6 supports both the Adobe RGB and sRGB colour space, for accurate colour reproduction from compliant image sources.

Short summary description Canon XEED SX6 data projector 3500 ANSI lumens LCOS:
This short summary of the Canon XEED SX6 data projector 3500 ANSI lumens LCOS data-sheet is auto-generated and uses the product title and the first six key specs.

Canon XEED SX6, 3500 ANSI lumens, LCOS, 1000:1, 40” (81 x 61cm) - 300” (610 x 457cm), 88%, 15 - 100 kHz

Long summary description Canon XEED SX6 data projector 3500 ANSI lumens LCOS:
This is an auto-generated long summary of Canon XEED SX6 data projector 3500 ANSI lumens LCOS based on the first three specs of the first five spec groups.

Canon XEED SX6. Projector brightness: 3500 ANSI lumens, Projection technology: LCOS, Contrast ratio (typical): 1000:1. Light source type: Lamp, Lamp type: NSH, Lamp power: 270 W. Focal length range: 21.7 - 35.8 mm, Digital zoom: 12x. Noise level: 35 dB, Dot clock scanning frequency: 180 MHz. RMS rated power: 1 W

Projector
Screen size compatibility *
40” (81 x 61cm) - 300” (610 x 457cm)
Projection distance
9
Projector brightness *
3500 ANSI lumens
Projection technology *
LCOS
Contrast ratio (typical) *
1000:1
Uniformity
88%
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 100 Hz
Digital gamma correction
Yes
Keystone correction, horizontal
40°
Keystone correction, vertical
40°
Light source
Light source type *
Lamp
Lamp type
NSH
Lamp power
270 W
Lens system
Focal length range
21.7 - 35.8 mm
Digital zoom
12x
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
VGA (D-Sub) ports quantity *
2
Ports & interfaces
Composite video in *
1
DVI port *
Yes
Features
Dot clock scanning frequency
180 MHz
Noise level *
35 dB
Multimedia
RMS rated power
1 W
Number of built-in speakers
1
Power
Power consumption (typical) *
355 W
Power consumption (standby) *
7 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-30 - 60 °C
Weight & dimensions
Weight *
4.7 kg
Other features
Aspect ratio
4:3
Audio input
3.5mm
Dimensions (WxDxH)
266 x 336 x 114 mm
Power requirements
100V - 240V, 50/60Hz
Resolution
1470000
Interface
Mini-DIN 8-pin
Power supply type
AC
Lens focal range
F1.85 – F2.5
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:49:01
Uk has collected 4 expert reviews for Canon XEED SX6 data projector 3500 ANSI lumens LCOS and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
alphr.com
Updated:
2011-09-25 22:49:01
Running costs are high, but with a high resolution and superb performance, its a groundbreaking product Canons Xeed range is one of the first to take advantage of LCoS (Liquid Crystal on Silicon), a promising technology for projection. The flagship...
83%
pcauthority.com.au
Updated:
2011-11-04 07:14:10
Running costs are high, but with a high resolution and superb performance, it?s a groundbreaking product.
83%
macnews.com
Updated:
2011-09-25 22:48:52
By Steve Baczewski Canon’s REALiS SX6 Multimedia Projector for Mac and Windows delivers quality whether displaying a PowerPoint presentation or using it for a home theater. It’s based on a technology called LCOS (liquid crystal on silicon), an...
100%
layersmagazine.com
Updated:
2011-09-25 22:48:57
Canon’s REALiS SX6 Multimedia Projector delivers quality whether displaying a PowerPoint presentation or using it for a home theater. It’s based on a technology called LCOS (liquid crystal on silicon), and combined with Canon’s new propr...
100%
Brand Image Product code Product Stock Price from
Canon LV -7585 data projector 6500 ANSI lumens LCD XGA (1024x768) Canon LV -7585 data projector 6500 ANSI lumens LCD XGA (1024x768)
(show image)
2473B003 LV-7585 0.00
(excl. VAT)
0 (incl. VAT)
Canon LV-7365 data projector 3000 ANSI lumens LCD XGA (1024x768) Canon LV-7365 data projector 3000 ANSI lumens LCD XGA (1024x768)
(show image)
2472B003 LV-7365 0.00
(excl. VAT)
0 (incl. VAT)
Canon LV-7260 data projector 2000 ANSI lumens LCD XGA (1024x768) Canon LV-7260 data projector 2000 ANSI lumens LCD XGA (1024x768)
(show image)
2104B003 LV-7260 0.00
(excl. VAT)
0 (incl. VAT)
Canon LV-7265 data projector 2500 ANSI lumens LCD XGA (1024x768) Grey, White Canon LV-7265 data projector 2500 ANSI lumens LCD XGA (1024x768) Grey, White
(show image)
2106B003 LV-7265 0.00
(excl. VAT)
0 (incl. VAT)
Canon XEED SX60 data projector 2500 ANSI lumens LCOS Canon XEED SX60 data projector 2500 ANSI lumens LCOS
(show image)
1292B007 XEED SX60 0.00
(excl. VAT)
0 (incl. VAT)
Canon XEED SX60 data projector 2500 ANSI lumens LCOS Canon XEED SX60 data projector 2500 ANSI lumens LCOS
(show image)
1292B004 XEED SX60 0.00
(excl. VAT)
0 (incl. VAT)
Canon XEED X600 data projector 3500 ANSI lumens LCD XGA (1024x768) Canon XEED X600 data projector 3500 ANSI lumens LCD XGA (1024x768)
(show image)
1293B003 XEED X600 0.00
(excl. VAT)
0 (incl. VAT)
Canon XEED SX60 data projector 2500 ANSI lumens LCOS Canon XEED SX60 data projector 2500 ANSI lumens LCOS
(show image)
1292B003 XEED SX60 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)