location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DreamWorks Dragons Dragon Riders

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DreamWorks Dragons
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dragon Riders
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6037387
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988515167 show
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DreamWorks Dragons Dragon Riders
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Toy figure Recommended age (min): 4 yr(s) Multicolour
  • - Dragon Riders Dragon
  • - Movable parts
  • - Batteries required
More>>>
Short summary description DreamWorks Dragons Dragon Riders:
This short summary of the DreamWorks Dragons Dragon Riders data-sheet is auto-generated and uses the product title and the first six key specs.

DreamWorks Dragons Dragon Riders, 4 yr(s), Dragon Riders, Multicolour

Long summary description DreamWorks Dragons Dragon Riders:
This is an auto-generated long summary of DreamWorks Dragons Dragon Riders based on the first three specs of the first five spec groups.

DreamWorks Dragons Dragon Riders. Recommended age (min): 4 yr(s), Theme: Dragon Riders, Product colour: Multicolour

Features
Product type *
Toy figure
Product colour *
Multicolour
Suggested gender
Boy/Girl
Recommended age (min) *
4 yr(s)
Theme
Dragon Riders
Animal type(s)
Dragon
Movable parts
Yes
Battery
Batteries required
Yes
Weight & dimensions
Width
292.1 mm
Weight
245 g
Packaging data
Package width
292.1 mm
Package depth
101.6 mm
Package height
209.6 mm
Package weight
240 g
Package type
Open box
Package assortment
6
Packaging content
Battery included
Yes
Logistics data
Harmonized System (HS) code
95.03.00.49.90
Master (outer) case width
636 mm
Master (outer) case length
306.1 mm
Master (outer) case height
236 mm
Master (outer) case gross weight
2.13 kg
Master (outer) case net weight
1.47 kg
Master (outer) case volume
50000 cm³
Master (outer) case GTIN (EAN/UPC)
778988515204
Master (outer) cases per pallet
210 pc(s)
Master (outer) cases per pallet layer
30 pc(s)
Layers per pallet
7 pc(s)
Products per pallet
210 pc(s)
Products per pallet layer
30 pc(s)
Products per intermodal container (20ft)
3919 pc(s)
Products per intermodal container (40ft)
7838 pc(s)