location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Evolve 65 Charging Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Evolve 65 Charging Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14207-39 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487017820 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 199413
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 10:42:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Evolve 65 Charging Stand
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Headset
  • - Charger type: Indoor
  • - Power source type: AC
  • - Black
Long product name Jabra Evolve 65 Charging Stand :
The long product name of Jabra Evolve 65 Charging Stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Evolve 65 Charging Stand
More>>>
Jabra Evolve 65 Charging Stand:
The official description of Jabra Evolve 65 Charging Stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Charging Stand for Jabra Evolve 65 provides easy and convenient charging and storage at your desk.

Short summary description Jabra Evolve 65 Charging Stand:
This short summary of the Jabra Evolve 65 Charging Stand data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Evolve 65 Charging Stand, Indoor, AC, Black

Long summary description Jabra Evolve 65 Charging Stand:
This is an auto-generated long summary of Jabra Evolve 65 Charging Stand based on the first three specs of the first five spec groups.

Jabra Evolve 65 Charging Stand. Charger type: Indoor, Power source type: AC, Charger compatibility: Headset. Product colour: Black

Performance
Charger compatibility *
Headset
Power source type *
AC
Charger type *
Indoor
Bluetooth
Yes
Brand compatibility
Jabra
Compatibility
Jabra Evolve 65
Country of origin
China
Design
Product colour *
Black
Plug and Play
Yes
Packaging data
Quantity per pack
1 pc(s)
Package width
143 mm
Packaging data
Package depth
109.5 mm
Package height
98 mm
Package weight
300 g
Logistics data
Harmonized System (HS) code
85044090
Master (outer) case width
310 mm
Master (outer) case length
355 mm
Master (outer) case height
230 mm
Master (outer) case gross weight
4.2 kg
Products per master (outer) case
12 pc(s)
Other features
USB connectivity
Yes
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)