location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Evolve 65 SE - UC Mono with Charging Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Evolve 65 SE - UC Mono with Charging Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6593-833-499 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991026405 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2024 22:06:45
The date of the most recent change of this product data-sheet in Icecat.
Techsheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Evolve 65 SE - UC Mono with Charging Stand
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Up to 12 hours battery life check_circle
  • - Great for working wirelessly
  • - Bluetooth, up to 30m
  • - Connect to up to 2 devices
Warranty: 2 years
Long product name Jabra Evolve 65 SE - UC Mono with Charging Stand :
The long product name of Jabra Evolve 65 SE - UC Mono with Charging Stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Evolve 65 SE - UC Mono with Charging Stand
More>>>
Jabra Evolve 65 SE - UC Mono with Charging Stand:
The official description of Jabra Evolve 65 SE - UC Mono with Charging Stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional wireless headset with dual connectivity and amazing sound for calls and music

Engineered for multitasking, the Evolve 65 is a wireless headset ideal for professionals who move around the office, but need to avoid interruptions. Connects to two Bluetooth products, includes an integrated busylight and is certified for Skype for Business, Cisco and more.

Short summary description Jabra Evolve 65 SE - UC Mono with Charging Stand:
This short summary of the Jabra Evolve 65 SE - UC Mono with Charging Stand data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Evolve 65 SE - UC Mono with Charging Stand, Wired & Wireless, Calls/Music, 20 - 20000 Hz, 282.1 g, Headset, Black

Long summary description Jabra Evolve 65 SE - UC Mono with Charging Stand:
This is an auto-generated long summary of Jabra Evolve 65 SE - UC Mono with Charging Stand based on the first three specs of the first five spec groups.

Jabra Evolve 65 SE - UC Mono with Charging Stand. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 30 m. Weight: 282.1 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Monaural
Product colour *
Black
Operating keys
Volume +, Volume -
Volume control
Button
On/off switch
Yes
Optimized for
Unified Communication
Hearing protection technologies
Jabra PeakStop, Jabra Safetone G616
Music playback
Yes
Number of paired devices remembered
8
Number of simultaneously connected devices (max)
2
HD voice
Yes
Auto-connect
Yes
Adjustable headband
Yes
Housing material
Aluminium
Device compatibility
PC, Mac, Mobile device, Tablet, Deskphone, Softphone
Certification
Regulatory Approvals: CE, FCC ID, IC ID KCC, RCM, NCC, TELEC, SRRC. Industrial Certifications: Microsoft Teams, Avaya, Cisco and more
Ports & interfaces
Connectivity technology *
Wired & Wireless
USB connectivity
Yes
USB connector
Micro-USB
Bluetooth
Yes
Bluetooth profiles
A2DP
Bluetooth version
4.0
Microphone in
Yes
Wireless range
30 m
Headphones
Maximum input power
10 mW
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Headphone sensitivity
93.6 dB
Driver unit
2.8 cm
Noise canceling
Yes
Noise canceling type
Passive
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone sensitivity
-17 dB
Microphone direction type
Unidirectional
Number of microphones
1
Microphone noise-canceling
Yes
Microphone mute
Yes
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Battery
Battery capacity
500 mAh
Continuous audio playback time
11, 12
Rechargeable battery
Yes
Talk time
12 h
Battery charge indicator
Yes
Battery recharge time
2 h
Battery voltage
5 V
Charging source
USB
Standby time
360 h
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
-10 - 50 °C
Storage temperature (T-T)
-5 - 45 °C
Weight & dimensions
Width
150 mm
Depth
60.5 mm
Height
157 mm
Weight
282.1 g
Packaging data
Package width
96 mm
Package depth
185 mm
Package height
212 mm
Packaging content
Charging stand
Yes
Charging case
Yes
Charging case type
Wired
Quick start guide
Yes
Receiver included
Yes
Wireless receiver interface
USB Type-A
Warranty card
Yes
Safety sheet
Yes
Carrying case
Yes
Cables included
USB
Pouch
Yes
Ear pad material
Leatherette
Eartips material
Foam
Logistics data
Harmonized System (HS) code
85183000
Technical details
Head-band cushion
Yes
Other features
Voice guidance
Yes
Call management
Yes
Auto power off
No
Equalizer
Yes
Special features
Jabra Direct/Xpress
Digital Signal Processing (DSP)
Yes
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)