location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp DLP data video projector data projector 3600 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DLP data video projector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XG-C68X
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2023 12:59:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp DLP data video projector data projector 3600 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable
  • - DLP 3600 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768)
  • - Screen size compatibility: 1016 - 7620 mm (40 - 300")
Long product name Sharp DLP data video projector data projector 3600 ANSI lumens XGA (1024x768) :
The long product name of Sharp DLP data video projector data projector 3600 ANSI lumens XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLP data video projector
More>>>
Sharp DLP data video projector data projector 3600 ANSI lumens XGA (1024x768):
The official description of Sharp DLP data video projector data projector 3600 ANSI lumens XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

3,600 ANSI Lumen High Brightness (XG-C68X)


Sharp’s optelectronics technology in a three-LCD projection system maximises light output with the L-type optics. This technology provides efficient 3,600 ANSI lumen brightness, delivering a bright, easy-to-see image even in large brightly-lit rooms.

Short summary description Sharp DLP data video projector data projector 3600 ANSI lumens XGA (1024x768):
This short summary of the Sharp DLP data video projector data projector 3600 ANSI lumens XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp DLP data video projector, 3600 ANSI lumens, DLP, XGA (1024x768), 1016 - 7620 mm (40 - 300"), 15 - 126 kHz, 43 - 200 Hz

Long summary description Sharp DLP data video projector data projector 3600 ANSI lumens XGA (1024x768):
This is an auto-generated long summary of Sharp DLP data video projector data projector 3600 ANSI lumens XGA (1024x768) based on the first three specs of the first five spec groups.

Sharp DLP data video projector. Projector brightness: 3600 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 310 W. Market positioning: Portable. Weight: 5.2 kg. Package dimensions (WxDxH): 393 x 303 x 114 mm, Dimensions (WxDxH): 390 x 294 x 99 mm, Lens system: 1:1.27

Projector
Screen size compatibility *
1016 - 7620 mm (40 - 300")
Projector brightness *
3600 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Horizontal scan range
15 - 126 kHz
Vertical scan range
43 - 200 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp power
310 W
Ports & interfaces
Progressive scan output
Yes
Features
Plug and Play
Yes
Design
Market positioning *
Portable
Weight & dimensions
Weight *
5.2 kg
Packaging content
Remote control included *
No
Other features
Package dimensions (WxDxH)
393 x 303 x 114 mm
Dimensions (WxDxH)
390 x 294 x 99 mm
I/O ports
Computer RGB x 2 audio L/R x 1 video x 1 (RCA) S-video x 1 RS-232 USB (2.0)
Lens system
1:1.27