location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q5676A media spindle 106.7 cm (42")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q5676A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5676A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780186743 show
Category:
A plastic storage device for bundles of CDs, DVDS etc.
Media Spindles Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:41:24
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 21 Jan 2012
Product end of life date
Long product name HP Q5676A media spindle 106.7 cm (42") :
The long product name of HP Q5676A media spindle 106.7 cm (42"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

42" Roll Feed Spindle
More>>>
HP Q5676A media spindle 106.7 cm (42"):
The official description of HP Q5676A media spindle 106.7 cm (42") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Designjet 4500 42 inch Roll Feed Spindle makes it easy to switch between media rolls. Design professionals and print service providers stay productive while quickly printing large-format documents and artwork on a range of speciality media.
- Print on a variety of media types and widths
- Keeps busy graphics professionals productive
- Devote time to your artwork, not your printer

Short summary description HP Q5676A media spindle 106.7 cm (42"):
This short summary of the HP Q5676A media spindle 106.7 cm (42") data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q5676A, 106.7 cm (42")

Long summary description HP Q5676A media spindle 106.7 cm (42"):
This is an auto-generated long summary of HP Q5676A media spindle 106.7 cm (42") based on the first three specs of the first five spec groups.

HP Q5676A. Size (imperial): 106.7 cm (42")