location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet 4000ps Printer large format printer Colour 2400 x 1200 DPI 1067 x 1897 mm Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet 4000ps Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1274A show
Show alternative article codes used in the online market place
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 281365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:57:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 26 Jan 2010
Product end of life date
certification (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet 4000ps Printer large format printer Colour 2400 x 1200 DPI 1067 x 1897 mm Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 1200 DPI Colour
  • - 1067 x 1897 mm Cut sheets Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Ethernet LAN
Warranty: Service & support options: Phone support (set up, installation, troubleshooting); on-site hardware repair if needed; optional HP Care Packs (installations,extension, post-warranty)Two-years next business-day on-site
Long product name HP Designjet 4000ps Printer large format printer Colour 2400 x 1200 DPI 1067 x 1897 mm Ethernet LAN :
The long product name of HP Designjet 4000ps Printer large format printer Colour 2400 x 1200 DPI 1067 x 1897 mm Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

42", 4.9 min/page, Thermal Inkjet, 2400 x 1200 DPI, 256MB, Fast Ethernet, IEEE-1394a, 253.5 lb, Black
More>>>
HP Designjet 4000ps Printer large format printer Colour 2400 x 1200 DPI 1067 x 1897 mm Ethernet LAN:
The official description of HP Designjet 4000ps Printer large format printer Colour 2400 x 1200 DPI 1067 x 1897 mm Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get high speed printing – with rich, high quality colour images and crisp, sharp black-and-white lines – at up to 100 A1 sheets per hour. Print up to 1067 mm wide and keep your operational costs under control with easy remote printer management.

Print twice as fast as traditional large format printers, in both colour and black-and-white.
- Print at up to 100 x A1 per hour with HP Double Swath Technology: 2 printheads per colour for twice the performance of traditional large format printers. Fast, simultaneous print and processing; save time with driverless multi-file printing.

Produce superb quality outputs with rich, powerful colour and outstanding line accuracy.
- Produce high quality outputs – in colour and black-and-white – at up to 2400 dpi resolution on a wide range of media up to 1067 mm wide. Be sure of consistent colour and screen-to-print matching with HP Professional Color Technologies.

Keep the running costs under control with easy remote management and ensure maximum uptime
- Keep costs under control with efficient print engine, long lasting printheads and HP Smart Printing Technology. Manage your printer remotely via HP Embedded Web Server, plus easy administration via HP Web Jetadmin Software.

Short summary description HP Designjet 4000ps Printer large format printer Colour 2400 x 1200 DPI 1067 x 1897 mm Ethernet LAN:
This short summary of the HP Designjet 4000ps Printer large format printer Colour 2400 x 1200 DPI 1067 x 1897 mm Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet 4000ps Printer, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PDF 1.5, TIFF, Black, Cyan, Magenta, Yellow, 25 pps, 1067 x 1897 mm, Bond paper, Coated paper, Glossy paper, Plain paper

Long summary description HP Designjet 4000ps Printer large format printer Colour 2400 x 1200 DPI 1067 x 1897 mm Ethernet LAN:
This is an auto-generated long summary of HP Designjet 4000ps Printer large format printer Colour 2400 x 1200 DPI 1067 x 1897 mm Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet 4000ps Printer. Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, PDF 1.5, TIFF, Printing colours: Black, Cyan, Magenta, Yellow. Maximum print size: 1067 x 1897 mm, Paper tray media types: Bond paper, Coated paper, Glossy paper, Plain paper, ISO A-series sizes (A0...A9): A0, A1, A2, A3. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10/100Base-T. Internal memory: 256 MB, Internal storage capacity: 40 GB, Storage media: HDD. Power supply type: AC, Power requirements: 100-240V

Printing
Print head nozzles
524
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Page description languages *
HP-GL/2, HP-RTL, PDF 1.5, TIFF
Printing colours *
Black, Cyan, Magenta, Yellow
Print speed (normal quality)
25 pps
Paper handling
Maximum print size *
1067 x 1897 mm
Paper tray media types *
Bond paper, Coated paper, Glossy paper, Plain paper
ISO A-series sizes (A0...A9)
A0, A1, A2, A3
Cut sheets *
Yes
Media thickness
0.046 - 0.45 mm
Maximum roll length
90 m
Media weights by paper path
0.11lb - 0.77lb
Maximum media width
1067mm
Media thickness (imperial)
0.0018 - 0.0175"
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Fast Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
10/100Base-T
Ports & interfaces
Firewire (IEEE 1394) ports
1
Performance
Internal memory
256 MB
Internal storage capacity
40 GB
Storage media
HDD
Built-in processor
Intel® Celeron®
Processor frequency
2000 MHz
Power
Power supply type
AC
Power requirements
100-240V
Operational conditions
Operating relative humidity (H-H)
20 - 80%
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows NT 4.0 Workstation/NT 4.0 Server/ME/98/2000/XP/2003 Mac OS 9.1/9.2/10.1/10.2/10.3
Weight & dimensions
Dimensions (WxDxH)
1930 x 800 x 1350 mm
Weight
115 kg
Packaging data
Package weight
175.9 kg
Other features
Line accuracy
+/- 0.1%
Minimum line width
0.762 mm
Compliance industry standards
IEEE 802.3, 802.3u