Lenovo ThinkPad T400 T9900, Intel® Core™2 Duo, 3.06 GHz, 35.8 cm (14.1"), 1440 x 900 pixels, 2 GB, 160 GB
Lenovo ThinkPad T400 T9900. Processor family: Intel® Core™2 Duo, Processor model: T9900, Processor frequency: 3.06 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 2.13 kg