location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B021-000-19-HD2 1U Rack-Mount Console with 19 in. LCD, 1920 x 1080 (1080p), DVI or VGA Video, TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B021-000-19-HD2 1U Rack-Mount Console with 19 in. LCD, 1920 x 1080 (1080p), DVI or VGA Video, TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B021-000-19-HD2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332194343 show
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:41:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B021-000-19-HD2 1U Rack-Mount Console with 19 in. LCD, 1920 x 1080 (1080p), DVI or VGA Video, TAA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVI-I port supports both digital and analog video signals
  • - 19 in. LCD screen supports video resolutions up to 1920 x 1080
  • - USB pass-through port for connecting USB peripherals
  • - Goes into automatic sleep mode when cover is closed
  • - Compatible with all major operating systems
Warranty: 1-year limited
Long product name Tripp Lite B021-000-19-HD2 1U Rack-Mount Console with 19 in. LCD, 1920 x 1080 (1080p), DVI or VGA Video, TAA :
The long product name of Tripp Lite B021-000-19-HD2 1U Rack-Mount Console with 19 in. LCD, 1920 x 1080 (1080p), DVI or VGA Video, TAA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1U Rack-Mount Console with 19 in. LCD, 1920 x 1080 (1080p), DVI or VGA Video, TAA
More>>>
Tripp Lite B021-000-19-HD2 1U Rack-Mount Console with 19 in. LCD, 1920 x 1080 (1080p), DVI or VGA Video, TAA:
The official description of Tripp Lite B021-000-19-HD2 1U Rack-Mount Console with 19 in. LCD, 1920 x 1080 (1080p), DVI or VGA Video, TAA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The B021-000-19-HD2 1U Rack-Mount Console combines a full keyboard, numeric keypad, touchpad and 19-inch color LCD for easy all-in-one control of a computer, server or KVM switch. Easy to install and simple to operate, it slides neatly into 1U of rack space when not in use.

The rear DVI-I console port supports both digital and analog video signals for connecting to a DVI- or VGA-enabled server or KVM switch (a DVI to VGA adapter is included). The LCD screen supports video resolutions up to 1920 x 1080 (1080p). Video settings of the connected computer are automatically adjusted for optimal display on the LCD screen. USB 2.0 pass-through ports on the front and rear allow you to connect a USB peripheral, such as a flash drive or CAC card reader, to your computer with a USB cable (sold separately).

The B021-000-19-HD2 mounts into 1U of space in an EIA-standard 19-inch rack using the included mounting brackets and user-supplied screws. Simply pull out the steel drawer and flip up the screen when needed, then slide it back into the rack in automatic sleep mode when you’re finished. This keeps the keyboard and screen from blocking access to rack equipment when the console is not in use.

This console is compatible with all major operating systems and KVM switches with a VGA or DVI monitor port and USB keyboard/mouse ports. This enables the B021-000-19-HD2 to be integrated into an existing system to provide secure management of critical network systems without a major investment in new hardware.

Short summary description Tripp Lite B021-000-19-HD2 1U Rack-Mount Console with 19 in. LCD, 1920 x 1080 (1080p), DVI or VGA Video, TAA:
This short summary of the Tripp Lite B021-000-19-HD2 1U Rack-Mount Console with 19 in. LCD, 1920 x 1080 (1080p), DVI or VGA Video, TAA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B021-000-19-HD2 1U Rack-Mount Console with 19 in. LCD, 1920 x 1080 (1080p), DVI or VGA Video, TAA, 48.3 cm (19"), 1920 x 1080 pixels, LCD, USB, DVI/VGA, 30 W

Long summary description Tripp Lite B021-000-19-HD2 1U Rack-Mount Console with 19 in. LCD, 1920 x 1080 (1080p), DVI or VGA Video, TAA:
This is an auto-generated long summary of Tripp Lite B021-000-19-HD2 1U Rack-Mount Console with 19 in. LCD, 1920 x 1080 (1080p), DVI or VGA Video, TAA based on the first three specs of the first five spec groups.

Tripp Lite B021-000-19-HD2 1U Rack-Mount Console with 19 in. LCD, 1920 x 1080 (1080p), DVI or VGA Video, TAA. Display diagonal: 48.3 cm (19"), Display resolution: 1920 x 1080 pixels, Display type: LCD. Mouse port type: USB, Video port type: DVI/VGA. Power consumption (typical): 30 W, Power consumption (standby): 5 W, AC adapter input voltage: 100 - 240 V. Width: 477 mm, Height: 43.2 mm, Depth: 692.4 mm. Package weight: 18 kg, Package width: 591.8 mm, Package depth: 831.8 mm

Display
Display diagonal
48.3 cm (19")
Display resolution
1920 x 1080 pixels
Display type
LCD
Technical details
Product colour
Black
Relative humidity
20 - 90%
Sustainability certificates
RoHS
Compliance certificates
RoHS
Rack capacity
1U
Country of origin
Taiwan
Ports & interfaces
Mouse port type
USB
Video port type
DVI/VGA
Power
Power consumption (typical)
30 W
Power consumption (standby)
5 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 60 °C
Weight & dimensions
Width
477 mm
Height
43.2 mm
Depth
692.4 mm
Weight
12.6 kg
Packaging data
Package weight
18 kg
Package width
591.8 mm
Package depth
831.8 mm
Package height
154.9 mm
Packaging content
Cables included
DVI, KVM, VGA
Mounting brackets included
Yes
Manual
Yes
AC adapter included
Yes
Logistics data
Products per master (outer) case
1 pc(s)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 7 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)