location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 24MP59G-P LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24MP59G-P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24MP59G-P show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806087300062 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 403081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:30
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LG 24MP59G-P user manual (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 24MP59G-P LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5 cm (23.8") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 75 Hz 5 ms 250 cd/m² 1000:1
  • - AMD FreeSync
  • - F 21 kWh
Long product name LG 24MP59G-P LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black :
The long product name of LG 24MP59G-P LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.8", IPS FHD 1920 x 1080 px, AMD FreeSync, 5ms GTG, 1ms MBR, 250cd/m2, HDCP, HDMI, DP, VGA
More>>>
LG 24MP59G-P LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:
The official description of LG 24MP59G-P LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Full HD Gaming with 1ms Motion Blur Reduction
The Full HD display with 1ms Motion Blur Reduction allows gamers to enjoy the precision and accuracy needed to play at a very high level. With a response time that is virtually 1ms, blurring and ghosting are reduced to make the action smoother and gaming more precise.

AMD FreeSync™
FreeSync™ reduces the tearing and stuttering that occur between a graphic card’s frame rate and a monitor’s refresh rate. With FreeSync, gamers can experience seamless, fluid movement throughout their games.

Dynamic Action Sync
Gamers can experience optimized, fast-pace gaming with Dynamic Action Sync. Dynamic Action Sync is a feature that minimizes input lag so the game play in RTS games is more responsive.

Black Stabilizer
Keep visibility even in dark scenes. LG's Black Stabilizer senses dark scenes and helps make it brighter so that you can find the enemies hiding and waiting to attack your player in the dark.

Game Mode
Set your game mode to optimize and customize your gaming conditions. There are 3 gamer modes, 2 First-Person-Shooter modes and even a RTS pre-set mode so you can choose the best mode for you and the game you're playing.

V-Line Stand
The sleek design of this gaming monitor is accentuated by red color accents on the V-shape stand. This monitor will feel right at home as part of any gamer's desktop setup.

Short summary description LG 24MP59G-P LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:
This short summary of the LG 24MP59G-P LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 24MP59G-P, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description LG 24MP59G-P LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of LG 24MP59G-P LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

LG 24MP59G-P. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.2745 x 0.2745 mm
Digital horizontal frequency
30 - 85 kHz
Digital vertical frequency
56 - 75 Hz
DDC/CI
Yes
Colour gamut standard
sRGB
sRGB coverage (typical)
99%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Certification
UL (cUL), TUV, FCC-B, CE, EPA 7.0, ErP, Windows 10
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
Ports & interfaces
Headphone out *
Yes
Headphone outputs
1
HDCP
Yes
DC-in jack
Yes
Ergonomics
Cable lock slot *
Yes
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-2 - 15°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, English, Spanish, Finnish, French, Greek, Hindi, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Ukrainian
Number of OSD languages
18
Plug and Play
Yes
Power
Energy efficiency class (SDR) *
F
Energy consumption (SDR) per 1000 hours *
21 kWh
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
Packaging content
Stand included
Yes
Cables included
DC, HDMI
Weight & dimensions
Width (with stand)
550.5 mm
Depth (with stand)
204.1 mm
Height (with stand)
419.9 mm
Weight (with stand)
3.2 kg
Width (without stand)
550.5 mm
Depth (without stand)
85.5 mm
Height (without stand)
332.1 mm
Weight (without stand)
2.8 kg
Packaging data
Package width
619 mm
Package depth
395 mm
Package height
131 mm
Package weight
4.6 kg
Package type
Box
Sustainability
Sustainability certificates
EPEAT Gold
Logistics data
Harmonized System (HS) code
85285210
Other features
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2017-08-31 08:33:59
Uk has collected 4 expert reviews for LG 24MP59G-P LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
monitornerds.com
Updated:
2020-02-27 23:08:31
The LG 24MP59G is designed to be easy on your budget while providing reasonable gaming and imaging performance in a slim and sleek package. We love the monitor's aesthetic design which resembles their high-end offerings which mix gaming cues with luxu...
Bottom line The LG 24MP59G is an excellent affordable option if your budget is limited, but responsiveness and decent image quality are required. The screen responds well to tweaking via the OSD, so colorimeter calibration isn't necessary. The product's low input lag...
0%
Brand Image Product code Product Stock Price from
LG 24BK750Y-B computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black LG 24BK750Y-B computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black
(show image)
24BK750Y-B.AEU 24BK750Y-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UD59P-B computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black LG 27UD59P-B computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
27UD59P-B.AEU 27UD59P-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 24BK55WY-B computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black LG 24BK55WY-B computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black
(show image)
24BK55WY-B.AEU 24BK55WY-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 22BK55WY-B computer monitor 55.9 cm (22") 1680 x 1050 pixels WSXGA+ LED Black LG 22BK55WY-B computer monitor 55.9 cm (22") 1680 x 1050 pixels WSXGA+ LED Black
(show image)
22BK55WY-B.AEU 22BK55WY-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 27BK550Y-B computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black LG 27BK550Y-B computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black
(show image)
27BK550Y-B.AEU 27BK550Y-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 22MB37PU-B computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black LG 22MB37PU-B computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black
(show image)
22MB37PU-B-AE 22MB37PU-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UD88-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White LG 27UD88-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White
(show image)
27UD88-W 27UD88-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UK600-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White LG 27UK600-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White
(show image)
27UK600-W 27UK600-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UK650-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White LG 27UK650-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White
(show image)
27UK650-W 27UK650-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UK850-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, White LG 27UK850-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, White
(show image)
27UK850-W 27UK850-W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)