location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 1CA53AA optical disc drive Internal DVD Super Multi DL Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1CA53AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1CA53AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781124023 show
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 353579
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Nov 2023 10:17:04
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2021
Product end of life date
Bullet Points HP 1CA53AA optical disc drive Internal DVD Super Multi DL Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desktop DVD Super Multi DL Serial ATA
  • - Internal
  • - CD-R, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-ROM, DVD-RW
  • - Black
Warranty: Your Option Limited Warranty is a one (1) year parts replacement limited warranty on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide warranty service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP 1CA53AA optical disc drive Internal DVD Super Multi DL Black :
The long product name of HP 1CA53AA optical disc drive Internal DVD Super Multi DL Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9.5mm, DVD, Slimline SATA
More>>>
HP 1CA53AA optical disc drive Internal DVD Super Multi DL Black:
The official description of HP 1CA53AA optical disc drive Internal DVD Super Multi DL Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Affordably add an optical storage writer to your HP Desktop PC with the HP 9.5mm Desktop G3 ODD, which connects through SATA and supports writing—up to 8.5 GB of data or four hours of DVD-quality video—to all DVD formats.

Multi-platform compatible
Easily back up and copy files on a writer that creates DVD discs that can be played on most set-top DVD players and DVD-ROM drives. Record, erase, and re-record CD-RW, DVD+RW, and DVD-RW discs up to 500 times.

Easy SATA interface
Enjoy fast data transfer speeds, solid system cooling airflow, high, dedicated bandwidth, and headroom for speed increases in future generations.

Supported by HP
Protect your investment with a warranty that is backed the same world-class HP service and support you get for your PC.

Short summary description HP 1CA53AA optical disc drive Internal DVD Super Multi DL Black:
This short summary of the HP 1CA53AA optical disc drive Internal DVD Super Multi DL Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 1CA53AA, Black, Desktop, DVD Super Multi DL, Serial ATA, CD-R, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-ROM, DVD-RW, HP ProDesk 400 G4 Microtower PC HP ProDesk 600 G3 Small Form Factor PC HP EliteDesk 800 G3 Small...

Long summary description HP 1CA53AA optical disc drive Internal DVD Super Multi DL Black:
This is an auto-generated long summary of HP 1CA53AA optical disc drive Internal DVD Super Multi DL Black based on the first three specs of the first five spec groups.

HP 1CA53AA. Product colour: Black. Purpose: Desktop, Optical drive type: DVD Super Multi DL, Interface: Serial ATA. Width: 128 mm, Depth: 127 mm, Height: 9 mm

Country Distributor
Nederland 3 distributor(s)
Italia 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)