location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 800 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800 G8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2V6G1EA#ABB
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15086
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2022
Product end of life date
Product Brochure/Datasheet (5.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteDesk 800 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i7-11700 (2.5 GHz base frequency, up to 4.9 GHz with Intel® Turbo Boost Technology, 16 MB L3 cache, 8 cores)
  • - Windows 10 Pro
  • - Intel® UHD Graphics 750
  • - 16 GB memory; 512 GB SSD storage
Warranty: 3 year (3/3/3) limited warranty includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP EliteDesk 800 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower PC Black :
The long product name of HP EliteDesk 800 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EliteDesk 800 G8 Tower PC, Windows 10 Pro, Intel® Core™ i7, 16GB RAM, 512GB SSD
More>>>
HP EliteDesk 800 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower PC Black:
The official description of HP EliteDesk 800 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PC for power users
The HP EliteDesk 800 Tower delivers the high-performance needed for power users whose workloads include handling complex programs, rendering, and demanding graphics content. Equipped with a powerful 11th Gen Intel® Processor[2], speedy storage, and memory, this is the right PC for your most demanding tasks.

Short summary description HP EliteDesk 800 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower PC Black:
This short summary of the HP EliteDesk 800 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 800 G8, 2.5 GHz, Intel® Core™ i7, i7-11700, 16 GB, 512 GB, Windows 10 Pro

Long summary description HP EliteDesk 800 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower PC Black:
This is an auto-generated long summary of HP EliteDesk 800 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower PC Black based on the first three specs of the first five spec groups.

HP EliteDesk 800 G8. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-11700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 750. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Weight: 9.86 kg. Product colour: Black

Speedy storage, and agile memory

Blaze through your to-do list with a powerful 11th Gen Intel® processor[2], speedy storage, and agile memory.

Easy expandability

Get expandability for the future with five bays, full-height slots, and 11 USB ports.

Work with peace of mind

HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense. From the BIOS to the browser, above, in, and below the OS, these constantly evolving solutions help protect your PC from modern threats.[6]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
11th gen Intel® Core™ i7
Processor model *
i7-11700
Processor cores
8
Processor threads
16
Processor boost frequency
4.9 GHz
Processor frequency *
2.5 GHz
Processor cache
16 MB
Processor cache type
L3
Number of processors installed
1
Memory
Internal memory *
16 GB
Maximum internal memory *
128 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
4x DIMM
Memory clock speed
2933 MHz
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
PCI Express, NVMe
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel UHD Graphics 750
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
4
USB4 Gen 2x2 ports quantity
1
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Line-out
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Tower
Placement supported
Vertical
Product colour *
Black
Country of origin
China
Performance
Market positioning
Premium
Motherboard chipset
Intel Q570
Audio chip
Realtek ALC3205
Password protection
Yes
Password protection type
BIOS, Power on
Product type *
PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
No
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP Support Assistant
Yes
HP segment
Business
Sustainability
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Ocean-bound plastic in speaker enclosure; 40% post-consumer recycled plastic; 10% ITE-derived closed loop plastic; Low Halogen; Bulk packaging available; 80 Plus® Platinum power supplies available; Molded paper pulp cushion inside box is 100% sustainably sourced and recyclable; Outside box and corrugated cushions are 100% sustainably sourced and recyclable
Weight & dimensions
Width *
370 mm
Depth *
308 mm
Height *
168 mm
Weight *
9.86 kg
Package width
299 mm
Package depth
478 mm
Package height
517 mm
Package weight
11.3 kg
Packaging content
Display included *
No
Mouse included
Yes
Mouse connectivity
Wired
Keyboard included
Yes
Keyboard connectivity
Wired
Other features
Keyboard type
USB
Brand Image Product code Product Stock Price from
HP EliteDesk 800 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower PC Black HP EliteDesk 800 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower PC Black
(show image)
2V6G1EA 800 G8 0.00
(excl. VAT)
0 (incl. VAT)
Disclaimer HP EliteDesk 800 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower PC Black:
Disclaimer

[2] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[6] HP Wolf Security for Business requires Windows 10, includes various HP security features and is available on HP Pro, Elite, Workstation, and RPOS products. See product details for included security features and OS requirements. [1] Device comes with Windows 10 and a free Windows 11 upgrade or may be preloaded with Windows 11. Upgrade timing may vary by device. Features and app availability may vary by region. Certain features require specific hardware (see Windows 11 Specifications).
[3] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the PC to communicate with other 802.11ax devices. Wi-Fi® supporting gigabit speeds is achievable with Wi-Fi 6 (802.11ax) when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 160MHz channels.
[4] HP Sure Click supports Microsoft® Internet Explorer and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.
[5] HP Manageability Integration Kit can be downloaded from www.hp.com/go/clientmanagement.

Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com.
HD-DVD disks cannot be played on the DVD-ROM drive. No support for DVD-RAM. Actual speeds may vary. Don’t copy copyright-protected materials. Double Layer discs can store more data than single layer discs. Discs burned with this drive may not be compatible with many existing single-layer DVD drives and players. Flawless playback on all systems is not guaranteed.
For full Intel®️ vPro®️ functionality, Windows 10 Pro 64 bit, a vPro supported processor, vPro enabled chipset, vPro enabled wired LAN and/or WLAN card and TPM 2.0 are required. Some functionality requires additional 3rd party software in order to run. See intel.com/vpro
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See www.intel.com/technology/turboboost/ for more information.
For systems configured with more than 3 GB of memory and a 32-bit operating system, all memory may not be available due to system resource requirements. Addressing memory above 4 GB requires a 64-bit operating system.
Memory modules support data transfer rates up to 3200 MT/s; actual data rate is determined by the system configured. When more than one memory slot is populated, symmetric configurations are required for 2 DIMMs per channel. Mix of different data transfer rates memory rank mix within the same channel is not allowed. All memory slots are customer accessible / upgradeable.
For hard drives and solid state drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 36 GB (for Windows) of system disk is reserved for the system recovery software.
Availability varies by countries.
4 SATA.
Sold separately or as an optional feature.
Thunderbolt™ 3.0 and Serial/PS/2 combo occupies a PCIe slot.
Intel® I225-T1 PCIe® 2.5 GbE: sold separately or as an optional feature.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for the 802.11ax WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the PC to communicate with 802.11ax WLAN devices. Wi-Fi 6 requires a wireless router, sold separately, that supports 802.11ax (Wi-Fi 6). Only available in countries where 802.11ax is supported.
Support up to 300W single graphic card.
NVIDIA® GeForce® GTX 3070 graphic card requires the 550W chassis.
AMD Radeon™ R7 430 Graphics (2 GB GDDR5 dedicated, 64bit DP+VGA) is available in selected regions only.
Antimicrobial USB Mouse and HP USB Hardened Mouse, HP PS/2 Mouse, HP USB and PS/2 Washable Mouse: available in selected regions only.
HP Support Assistant requires Windows and Internet access.
HP Driver Packs: Not preinstalled, however available for download at www.hp.com/go/clientmanagement.
HP Cloud Recovery is available for HP Elite and Pro desktops and laptops PCs with Intel® or AMD processors and requires an open, wired network connection. Note: You must back up important files, data, photos, videos, etc. before use to avoid loss of data. Detail please refer to: support.hp.com/us-en/document/c05115630.
HP Manageability Integration Kit can be downloaded from www.hp.com/go/clientmanagement.
HP Sure Sense requires Windows 10 Pro or Enterprise.
HP BIOSphere Gen6 is available on select HP Pro and Elite PCs. See product specifications for details. Features may vary depending on the platform and configurations.
HP Secure Erase for the methods outlined in the National Institute of Standards and Technology Special Publication 800-88 "Clear" sanitation method. HP Secure Erase does not support platforms with Intel® Optane™.
HP Sure Run Gen4 is available on select Windows 10 based HP Pro, Elite and Workstation 26PCs with select Intel® or AMD processors.
HP Sure Click requires Windows 10 Pro or Enterprise. See bit.ly/2PrLT6A_SureClick for complete details.
HP Client Security Manager Gen7 requires Windows and is available on the select HP Elite and Pro PCs.
HP Sure Start Gen6 is available on select HP PCs with Intel processors.
HP Sure Admin requires Windows 10, HP BIOS, HP Manageability Integration Kit from www.hp.com/go/clientmanagement and HP Sure Admin Local Access Authenticator smartphone app from the Android or Apple store.
HP Sure Recover Gen4 is available on select HP PCs and requires Windows 10 and an open network connection. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data. Network based recovery using Wi-Fi is only available on PCs with Intel Wi-Fi Module.
Ivanti Management Suite subscription required.
Based on US EPEAT®️ registration according to IEEE 1680.1-2018 EPEAT®️. EPEAT®️ status varies by country. Visit www.epeat.net for more information
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
HP Connection Optimizer requires Windows 10.
Intel® Optane™ memory system acceleration does not replace or increase the DRAM in your system. Requires 8th Gen or higher Intel® Core™ processor, BIOS version with Intel® Optane™ supported, Windows 10 64-bit, and an Intel® Rapid Storage Technology (Intel® RST) driver.
HP Quick Drop requires Internet access and Windows 10 PC preinstalled with HP QuickDrop app and either an Android device (phone or tablet) running Android 7 or higher with the Android HP QuickDrop app, and /or an iOS device (phone or tablet) running iOS 12 or higher with the iOS HP QuickDrop app.
HP Presence Aware requires a proximity sensor that is available on select EliteBooks and requires Windows Hello for authentication.
Drive Lock is not supported on NVMe drives.
Absolute agent is shipped turned off, and will be activated when customers activate a purchased subscription. Subscriptions can be purchased for terms ranging multiple years. Service is limited, check with Absolute for availability outside the U.S. The Absolute Recovery Guarantee is a limited warranty. Certain conditions apply. For full details visit: www.absolute.com/company/legal/agreements/computrace-agreement. Data Delete is an optional service provided by Absolute Software. If utilized, the Recovery Guarantee is null and void. In order to use the Data Delete service, customers must first sign a Pre-Authorization Agreement and either obtain a PIN or purchase one or more RSA SecurID tokens from Absolute Software.
Storage Drivelock does not work with Self Encrypting or Optane based storage.
HP Easy Clean is not available with PS/2 keyboard/mouse.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
ITE Derived Closed Loop Plastic percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Molded pulp cushions are made from 100% recycled wood fiber and organic materials.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
HP Smart Support automatically collects the telemetry necessary upon initial boot of the product to deliver device-level configuration data and health insights and is available preinstalled on select products, thru HP Factory Configuration Services; or it can be downloaded. For more information about how to enable HP Smart Support or for download, please visit www.hp.com/smart-support