location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Digimax A40 digital foto 4.0 silver 1/2.5" 4 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digimax A40 digital foto 4.0 silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIGIMAXA40ZIL show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126584
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:34:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Digimax A40 digital foto 4.0 silver 1/2.5" 4 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 4x
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Alkaline
Long product name Samsung Digimax A40 digital foto 4.0 silver 1/2.5" 4 MP CCD :
The long product name of Samsung Digimax A40 digital foto 4.0 silver 1/2.5" 4 MP CCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digimax A40 digital foto 4.0 silver
More>>>
Samsung Digimax A40 digital foto 4.0 silver 1/2.5" 4 MP CCD:
The official description of Samsung Digimax A40 digital foto 4.0 silver 1/2.5" 4 MP CCD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Pressing the shutter of a digital camera is not all of taking pictures or creating perfect images.
The fact is applied to all digital cameras from professional users to beginners. According to light conditions, a flash should be used. According to your desired outcome, the shutter and aperture should be controlled. Thus, different pictures are taken in the same place with the use of flash, shutter, or aperture. For handling this problem, general digital cameras for beginners provide Scene modes. Basic information on each shooting situation is saved in the DIGIMAX A40 and is applied when taking pictures. You can set a shooting mode very easily by using a button. The DIGIMAX A40 provides 10 Scene modes (Night, Portrait, Children, Landscape, Close-up, Sunset, Dawn, Backlight, Fireworks, Beach &; Snow) so that everyone can take pictures in various ways like professional users.
In PROG mode, you can change the brightness of an image depending on the situation. Through the exposure compensation function, you can shoot images with different brightness as you want or under specific exposure conditions such as backlight, obtaining thus clearer images.
The DIGIMAX A40 provides White Balance functions (Daylight, Cloudy, Fluorescent, Tungsten, and Custom) so that you can achieve more natural-looking colour reproduction under any light conditions. Additionally, RGB enables you to control colours in any way you want.
For clearer sharper movies, the DIGIMAX A40 uses a high compression, high quality movie clip format, and movie clips are supported in VGA (640x480) at 30fps. With VGA (640×480), you can enjoy a movie clip on a large screen of a computer, whose size is twice as large as the existing screen. Because this digital camera supports up to 30 frames per second, you can view a smooth movie with natural looking colours. You can record voice and movies for as long as the available recording time in the memory allows. In addition, you can extract desired frames from the recorded movie. The above features make this digital camera a perfect substitute for a camcorder.

Short summary description Samsung Digimax A40 digital foto 4.0 silver 1/2.5" 4 MP CCD:
This short summary of the Samsung Digimax A40 digital foto 4.0 silver 1/2.5" 4 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Digimax A40 digital foto 4.0 silver, 4 MP, 1/2.5", CCD, 3x, 120 g, Silver

Long summary description Samsung Digimax A40 digital foto 4.0 silver 1/2.5" 4 MP CCD:
This is an auto-generated long summary of Samsung Digimax A40 digital foto 4.0 silver 1/2.5" 4 MP CCD based on the first three specs of the first five spec groups.

Samsung Digimax A40 digital foto 4.0 silver. Megapixel (approx.): 4 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 5.8 - 17.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 5.08 cm (2"). Internal memory: 10 MB. PictBridge. Weight: 120 g. Product colour: Silver

Picture quality
Image sensor size *
1/2.5"
Megapixel (approx.) *
4 MP
Sensor type *
CCD
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focal length range
5.8 - 17.4 mm
Exposure
ISO sensitivity
50, 100, 200, 400, Auto
Flash
Flash modes *
Auto, Flash off, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Memory
Internal memory
10 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
5.08 cm (2")
Display resolution (numeric)
115.000 pixels
Ports & interfaces
I/O ports
USB 2.0
PictBridge *
Yes
Camera
Self-timer delay *
2 s
Design
Product colour *
Silver
Battery
Battery technology *
Alkaline
Battery type
2 x AA, CR-V3(Lithium), 2 x Ni-MH, SBP-1303(Lithium Ion)
System requirements
Mac compatibility
Yes
Weight & dimensions
Weight
120 g
Packaging content
Bundled software
Storage Driver (Windows98/98SE/2K/ME/XP, Mac OS 9.0 ~ 10.2) Digimax Master
Other features
Minimum storage drive space
200 MB
Minimum RAM
64 MB
Minimum processor
Pentium II 450MHz
Dimensions (WxDxH)
105.5 x 56.8 x 32.2 mm
Interface
USB
Minimum system requirements
PC, Mac CD-ROM
Lens focal range
F2.8~ F4.8
Lens system
SHD
Built-in flash
Yes
Camera shutter speed
1 ~ 1/2000, 15 ~ 1/2000 s
Maximum internal memory
10 MB
Focal length (35mm film equivalent)
35 - 105 mm
Minimum system requirements for Macintosh
Power Mac G3, 64MB RAM 110MB, USB, CD-ROM, QuickTime
Brand Image Product code Product Stock Price from
Samsung Digimax L50 digital foto 5.0 silver 1/2.5" 5 MP CCD 2592 x 1944 pixels Samsung Digimax L50 digital foto 5.0 silver 1/2.5" 5 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXL50ZIL Digimax L50 digital foto 5.0 silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax I50 digital foto 5.0 black 1/2.5" 5 MP CCD 2592 x 1944 pixels Samsung Digimax I50 digital foto 5.0 black 1/2.5" 5 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXI50ZWA Digimax I50 digital foto 5.0 black 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax U-CA 5 digital foto 5.0 black 1/2.5" 5 MP CCD 2592 x 1944 pixels Samsung Digimax U-CA 5 digital foto 5.0 black 1/2.5" 5 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXUCA5ZWA Digimax U-CA 5 digital foto 5.0 black 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax I50 digital foto 5.0 1/2.5" 5 MP CCD 2592 x 1944 pixels Silver Samsung Digimax I50 digital foto 5.0 1/2.5" 5 MP CCD 2592 x 1944 pixels Silver
(show image)
DIGIMAXI50 Digimax I50 digital foto 5.0 0.00
(excl. VAT)
0 (incl. VAT)